Amphenol RF SMB Connector 142215

Description
SMB Straight Plug 75 Ohm AT&T 735A Cable
Request a Quote Datasheet
Description
SMB Straight Plug 75 Ohm AT&T 735A Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142215 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142215
SMB Connector 142215
SMB Straight Plug 75 Ohm AT&T 735A Cable

SMB Straight Plug 75 Ohm AT&T 735A Cable

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142215
RF & Microwave 142215
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 142215 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142215
RF Coaxial Cable Mount Connector 142215
SMZ Straight Crimp Plug for 735A 75 Ohm

SMZ Straight Crimp Plug for 735A 75 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 142215-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
142215-ND
Coaxial Connector (RF) Assemblies 142215-ND
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder

SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 142215 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142215
RF Connectors / Coaxial Connectors 142215
RF Connectors / Coaxial Connectors SMB ST PLUG ATT 735A 75 OHM GOLD

RF Connectors / Coaxial Connectors SMB ST PLUG ATT 735A 75 OHM GOLD

Buy Now Datasheet
Smz Straight Crimp Plug Att 735 75 Ohm / Individual Bag Amphenol Rf - 99H5308 - Newark, An Avnet Company
Chicago, IL, United States
Smz Straight Crimp Plug Att 735 75 Ohm / Individual Bag Amphenol Rf
99H5308
Smz Straight Crimp Plug Att 735 75 Ohm / Individual Bag Amphenol Rf 99H5308
SMZ Straight Crimp Plug ATT 735 75 Ohm / Individual Bag

SMZ Straight Crimp Plug ATT 735 75 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 142215 142215 142215-ND 142215 99H5308
Product Name SMB Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Smz Straight Crimp Plug Att 735 75 Ohm / Individual Bag Amphenol Rf
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Solder
Connector Type SMB
Unlock Full Specs
to access all available technical data