TE Connectivity 1-640456-6 Pin Header
TE Connectivity 1-640456-6 Pin Header
TE Connectivity 1-640456-6 Pin Header
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
16P Wire-to-Board Header, 5A, 250V, Straight, Through Hole, 2.54mm Pitch Product overview: 1-640456-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-640456-6 can be used for catalog matching and distributor lookup.
MTA, CST-100 II, MT-6 and SL Connectors and Headers
WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734016 | 6801133P | A29106-ND | 316-1-640456-6 | 1-640456-6 | 90F5397 | 70083655 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Through-Hole 5A 250V Electronic Connector | Header | Wire-Board Connector, Header, 16 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Header, Friction Lock; MTA-100; 16; 250VAC; Polyester; Tin; Copper Alloy; Tin |
| Connector Type | Wire to Board Connector | Header Connector; Header | Header Connector | Wire to Board Connector | |||
| Geometry | Straight; Straight | Straight | Straight | ||||
| Termination | Solder | Solder | Through-Hole | Through Hole Straight | Solder | ||
| Mounting | Through hole | Through Hole | PCB | PC Mount | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts |