Amphenol Corporation RF Coaxial Cable Mount Connector 142191

Description
SMB Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
Request a Quote Datasheet
Description
SMB Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 142191 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142191
RF Coaxial Cable Mount Connector 142191
SMB Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead

SMB Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead

Supplier's Site Datasheet
SMB Connector - 142191 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142191
SMB Connector 142191
SMB Straight Jack 50 Ohm RG-174

SMB Straight Jack 50 Ohm RG-174

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142191
RF & Microwave 142191
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
142191
Connectors 142191
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1298-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1298-ND
Coaxial Connector (RF) Assemblies ACX1298-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder

SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 142191 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142191
RF Connectors / Coaxial Connectors 142191
RF Connectors / Coaxial Connectors SMB BLKHD JACK 174/ 316 GOLD 3 PC

RF Connectors / Coaxial Connectors SMB BLKHD JACK 174/ 316 GOLD 3 PC

Buy Now Datasheet
connector,rf coaxial,smb blkhd feedthrough crimp jack,for rg174,316,LMR100,50ohm - 70031873 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smb blkhd feedthrough crimp jack,for rg174,316,LMR100,50ohm
70031873
connector,rf coaxial,smb blkhd feedthrough crimp jack,for rg174,316,LMR100,50ohm 70031873
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors 500 Mating Cycles Minimum Connector Durability –65°C to 165°C Temperature Range

Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features:

  • 0-4 GHz Frequency Range, Usable to 10.0 GHz
  • MIL-C-39012 Conformance
  • MIL-STD-348 Snap-On Coupling
  • 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
  • 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors
  • 500 Mating Cycles Minimum Connector Durability
  • –65°C to 165°C Temperature Range
Supplier's Site
Connector, Smb, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H5279 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smb, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
99H5279
Connector, Smb, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 99H5279
CONNECTOR, SMB, JACK, 50 OHM, PANEL; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, SMB, JACK, 50 OHM, PANEL; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 142191 142191 ACX1298-ND 142191 70031873 99H5279
Product Name RF Coaxial Cable Mount Connector SMB Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors connector,rf coaxial,smb blkhd feedthrough crimp jack,for rg174,316,LMR100,50ohm Connector, Smb, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack
Termination Solder Crimp Crimp
Connector Type SMB SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337450-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
5 suppliers
TNC (F) BH St. Connector for RG316 Cable - ET-TFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-FG-A810-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details