Amphenol RF Coaxial Connector (RF) Assemblies 142220

Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1279-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1279-ND
Coaxial Connector (RF) Assemblies ACX1279-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 142220 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142220
RF Coaxial Cable Mount Connector 142220
SMB Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

SMB Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
142220
Connectors 142220
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142220
RF & Microwave 142220
RF

RF

Buy Now
connector,rf coaxial,smb str crimp plug,for rg142,223,400 cable,50 ohm - 70031867 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smb str crimp plug,for rg142,223,400 cable,50 ohm
70031867
connector,rf coaxial,smb str crimp plug,for rg142,223,400 cable,50 ohm 70031867
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors 500 Mating Cycles Minimum Connector Durability –65°C to 165°C Temperature Range

Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features:

  • 0-4 GHz Frequency Range, Usable to 10.0 GHz
  • MIL-C-39012 Conformance
  • MIL-STD-348 Snap-On Coupling
  • 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
  • 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors
  • 500 Mating Cycles Minimum Connector Durability
  • –65°C to 165°C Temperature Range
Supplier's Site
RF Connectors / Coaxial Connectors - 142220 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142220
RF Connectors / Coaxial Connectors 142220
RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG 142/223/U GOLD

RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG 142/223/U GOLD

Buy Now Datasheet
Connector, Smb, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H5310 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smb, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
99H5310
Connector, Smb, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 99H5310
CONNECTOR, SMB, PLUG, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142A, RG223, RG400; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, SMB, PLUG, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142A, RG223, RG400; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1279-ND 142220 142220 70031867 142220 99H5310
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors connector,rf coaxial,smb str crimp plug,for rg142,223,400 cable,50 ohm RF Connectors / Coaxial Connectors Connector, Smb, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMB SMB
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data