TE Connectivity Rectangular Wire & Cable Connectors & Housings 171822-4

Description
Body Features Connector Profile : Standard Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 5.75 MM  [.226 INCH ] Connector Length : 14 MM  [.551 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 5.75 MM  [.226 INCH ] Connector Length : 14 MM  [.551 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 171822-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
171822-4
Rectangular Wire & Cable Connectors & Housings 171822-4
Body Features Connector Profile : Standard Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 5.75 MM  [.226 INCH ] Connector Length : 14 MM  [.551 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 5.75 MM  [.226 INCH ]
  • Connector Length : 14 MM  [.551 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 350

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon 6/6

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A121828-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121828-ND
Rectangular Connector Housings A121828-ND
"4 Rectangular Connectors - Housings Receptacle Natural 0.098"" (2.50mm)"

"4 Rectangular Connectors - Housings Receptacle Natural 0.098"" (2.50mm)"

Buy Now Datasheet
Rectangular Connector - 171822-4 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
171822-4
Rectangular Connector 171822-4
Crimp Termination

Crimp Termination

Supplier's Site Datasheet
Connectors Miscellaneous - 171822-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
171822-4
Connectors Miscellaneous 171822-4
4CIR EIS REC HSG

4CIR EIS REC HSG

Buy Now
Wire Housings & Plugs - 6801219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801219
Wire Housings & Plugs 6801219
TE Connectivity 171822-4

TE Connectivity 171822-4

Supplier's Site
Singapore, Singapore
Electronic Connector
340-171822-4
Electronic Connector 340-171822-4
4CIR EIS REC HSG Product overview: 171822-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-171822-4 can be used for catalog matching and distributor lookup.

4CIR EIS REC HSG Product overview: 171822-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-171822-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
171822-4
Headers & Wire Housings 171822-4
EI SERIES RECEPT HSG

EI SERIES RECEPT HSG

Buy Now
Rectangular Connectors - 171822-4 - 1001701-171822-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 171822-4
1001701-171822-4
Rectangular Connectors - 171822-4 1001701-171822-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001701-171822-4 Packaging: Bulk Number of Positions: 4 Pitch: 0.098" (2.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001701-171822-4
Packaging: Bulk
Number of Positions: 4
Pitch: 0.098" (2.50mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Wire-Board Connector, Plug, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity - 95F1813 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity
95F1813
Wire-Board Connector, Plug, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity 95F1813
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.5MM; Product Range:AMP EI Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.5MM; Product Range:AMP EI Series; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Amp Ei Series, Crimp, Receptacle, 4, 2.5 Mm Rohs Compliant Amp - Te Connectivity - 06WX0135 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Amp Ei Series, Crimp, Receptacle, 4, 2.5 Mm Rohs Compliant Amp - Te Connectivity
06WX0135
Wire-To-Board Connector, Amp Ei Series, Crimp, Receptacle, 4, 2.5 Mm Rohs Compliant Amp - Te Connectivity 06WX0135
Wire-To-Board Connector, AMP EI Series, Crimp, Receptacle, 4, 2.5 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMP EI Series, Crimp, Receptacle, 4, 2.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
171822-4
Connectors >> Rectangular Connectors Housings 171822-4
2.5mm 1x4P 4 1 不带 P=2.5mm Rectangular Connectors Housings ROHS

2.5mm 1x4P 4 1 不带 P=2.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Heilind Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171822-4 A121828-ND 171822-4 171822-4 6801219 340-171822-4 171822-4 1001701-171822-4 95F1813 06WX0135 171822-4
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Rectangular Connector Connectors Miscellaneous Wire Housings & Plugs Electronic Connector Headers & Wire Housings Rectangular Connectors - 171822-4 Wire-Board Connector, Plug, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity Wire-To-Board Connector, Amp Ei Series, Crimp, Receptacle, 4, 2.5 Mm Rohs Compliant Amp - Te Connectivity Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free-Hanging Free Hanging (In-Line)
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products