Amphenol Socapex PT06A-12-10S
10 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
Socket⁄Pin Contact Type, 8 to 14 Shell Size, Straight Plug Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
The connectors offer twice the number of contacts in just half the size of a standard connector. The pin and socket contacts are machined from low loss copper alloy and gold plated to eliminate contact corrosion and provide an indefinite shelf life.
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:10CONTACTS,
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8721512 | 339-PT06A-12-10S-ND | PT06A-12-10S | 70143420 | 15999300 |
| Product Name | Mil Spec Circular Connectors | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circular,straight plug,size 12,10 #20 solder socket contact | Connector/Terminal/Pin |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | |||
| Geometry | Straight; Straight | Straight | Straight | ||
| Termination | Solder | Solder | |||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging |