2 Position Circular Connector Plug, Female Sockets Solder Cup
AI-Solder Plug Connector 26482-1 W/SR
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE, PT SERIES, STRAIGHT PLUG, 2CONTACTS, CIRCULAR CONTACT TYPE: SOLDER SOCKET, COUPLING STYLE: BAYONET, CONTACT PLATING: GOLD, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CONN 26482 CIRC SKT 2 POS SLDR ST CBL MNT 2TERM
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-8-2S(SR)-ND | PT06A-8-2S(SR) | PT06A-8-2S(SR) | 70143413 | 86806788 | 81AC9630 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circular,str plug w/cable clamp,size 8,2 #20 solder socket cont | Connector/Terminal/Pin | Conn 26482 Circ Skt 2 Pos Sldr St Cbl Mnt 2Term Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight | ||||
| Termination | Solder |