Legrand - Pass & Seymour Plug/Receptacle PS5266X

Description
POWER ENTRY CONNECTOR, POWER ENTRY, 15 AMP, 125 V, BLACK, WHITE, NYLON (POLYAMIDE) BODY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER ENTRY CONNECTOR, POWER ENTRY, 15 AMP, 125 V, BLACK, WHITE, NYLON (POLYAMIDE) BODY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 10837123 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10837123
Plug/Receptacle 10837123
POWER ENTRY CONNECTOR, POWER ENTRY, 15 AMP, 125 V, BLACK, WHITE, NYLON (POLYAMIDE) BODY. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY CONNECTOR, POWER ENTRY, 15 AMP, 125 V, BLACK, WHITE, NYLON (POLYAMIDE) BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
PASS & SEYMOUR Electrical Products PS5266X

PASS & SEYMOUR Electrical Products PS5266X

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Legrand Pass & Seymour - 90F1753 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Legrand Pass & Seymour
90F1753
Connector, Power Entry, Plug, 15A; Connector Type Legrand Pass & Seymour 90F1753
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: NA

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10837123 90F1753
Product Name Plug/Receptacle Plug/Receptacle Connector, Power Entry, Plug, 15A; Connector Type Legrand Pass & Seymour
Current Rating 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 17319606 - Radwell International
Specs
Gender Male / Plug
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M4AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details