Bulgin Components Circular Connector Assemblies PXP7012/02P/ST

Description
2 (Power) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
2 (Power) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1652-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1652-ND
Circular Connector Assemblies 708-1652-ND
2 (Power) Position Circular Connector Receptacle, Male Pins Screw

2 (Power) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Plug/Receptacle - 87164332 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
87164332
Plug/Receptacle 87164332
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL, PRODUCT RANGE:BUCCANEER 7000 SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE, NO. OF CONTACTS:2CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL, PRODUCT RANGE:BUCCANEER 7000 SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE, NO. OF CONTACTS:2CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 708-1652-ND 87164332
Product Name Circular Connector Assemblies Plug/Receptacle
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers