N / straight plug clamp type cable 5/50 s+d
Straight Plug Clamp Type Cable 5/50 S+D
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors N(M) STR PLG CLP 5/50S+D, 50P
RF / COAXIAL CONNECTOR, N COAXIAL, STRAIGHT PLUG, SOLDER, 50 OHM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radiall | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R161006000 | R161006000 | 2201-R161006000-ND | R161006000 | 51945274 |
| Product Name | RF Coaxial Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Connector/Terminal/Pin |
| Connector Type | Type N | Type N | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight | Straight | |
| Frequency | 11.000 GHz | ? to 11.000 GHz |