Amphenol Industrial Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Amphenol Industrial PT02E18-11S

Description
PT 11C 11#16 SKT RECP
Request a Quote
Description
PT 11C 11#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 11C 11#16 SKT RECP

PT 11C 11#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Amphenol Industrial - 72C4433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Amphenol Industrial
72C4433
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Amphenol Industrial 72C4433
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 20583562 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
20583562
Connector/Terminal/Pin 20583562
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:11CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:11CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E18-11S 72C4433 20583562
Product Name Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Amphenol Industrial Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details