Amphenol Industrial Connector/Terminal/Pin PT06A20-39P-SR

Description
CIRCULAR, CONNECTOR, PLUG SIZE 20, 39 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:39CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCULAR, CONNECTOR, PLUG SIZE 20, 39 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:39CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32070239 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32070239
Connector/Terminal/Pin 32070239
CIRCULAR, CONNECTOR, PLUG SIZE 20, 39 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:39CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR, CONNECTOR, PLUG SIZE 20, 39 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:39CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Amphenol Industrial - 31K5229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Amphenol Industrial
31K5229
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Amphenol Industrial 31K5229
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 32070239 31K5229
Product Name Connector/Terminal/Pin Circular Connector Plug Size 20, 39 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details