Radwell International Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37
Product Name Notes
(1883051) PCB DIRECT PLUG, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
(1883077) PCB DIRECT PLUG, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
(1883080) PCB DIRECT PLUG, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
(1883129) PCB DIRECT PLUG, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
(1883158) PCB DIRECT PLUG, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
1 GANG HORIZ FOR DUPLEX RECEPTACLE GRY. FREE 2 YEAR RADWELL WARRANTY
1 GANG SELF CLOSING COVER VERT. FREE 2 YEAR RADWELL WARRANTY
10 POSITION BLUE INSERTION BRIDGE. FREE 2 YEAR RADWELL WARRANTY
10.75 DB DIRECTIONAL COUPLER, 10 - 1000 MHZ, 50?, TYPE SMA CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
1883174 TERMINAL BLOCK, 5 POSITION, PRINTED CIRCUIT BOARD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
1H LUG LONG BRL#6 STR 1/4" STUDOUBLEUE ROHS. FREE 2 YEAR RADWELL WARRANTY
1H LUG STND BRL#6 STR/SOL #8-#10 STUDW/INSP WIND BLUE ROHS. FREE 2 YEAR RADWELL WARRANTY
1H LUG STND BRL#8 STR/#6 SOL 1/4" STUDW/INSP WIND RED ROHS. FREE 2 YEAR RADWELL WARRANTY
1H LUG STND BRL1/0 STR 3/8" STUDW/INSP WIND PNK ROHS. FREE 2 YEAR RADWELL WARRANTY
1M STRT SE CONN, DC, 4PIN. FREE 2 YEAR RADWELL WARRANTY
2 HOLE COMPR LUG STD BRL2 AWG 1/4 BOLT 5/8 CNTRINSP HOLE BROWN. FREE 2 YEAR RADWELL WARRANTY
2 HOLE COMPR LUG STD BRL6 AWG 1/4 BOLT 5/8 CENTERINSP HOLE BLUE. FREE 2 YEAR RADWELL WARRANTY
2 IN REC PLUG W/FLUSH HEAD ALUM XP. FREE 2 YEAR RADWELL WARRANTY
2 POSITION BRIDGE. FREE 2 YEAR RADWELL WARRANTY
2 WAYS POWER SPLITTER, 5 - 500 MHZ, 50?, TYPE SMA CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
2H FLEX LUG STND BRL#4 STR/#4 SOL 1/4"STUD 3/4"CTRINSP WIND GREY ROHS. FREE 2 YEAR RADWELL WARRANTY
2H FLEX LUG STND BRL#6 STR/#6 SOL 1/4"STUD 1"CTRINSP WIND BLUE ROHS. FREE 2 YEAR RADWELL WARRANTY
2H FLEX LUG STND BRL350 MCM 1/2" STUD 1-3/4" CTRNEMA INSP WIND BLU. FREE 2 YEAR RADWELL WARRANTY
2H LUG STND BRL#14-10STR/#12-10S OL 1/4" STUD5/8" CTR INSP WIND. FREE 2 YEAR RADWELL WARRANTY
3/0-4/0R 6-2T AL H TAP. FREE 2 YEAR RADWELL WARRANTY
300 STR CU, FULL TEN SPLICE, INSTALLED WITH STANDARD TOOLING, INDEX: 170, ELEMENT A . FREE 2 YEAR RADWELL WARRANTY
30A 3W4P ARKTE INTRLCK RCPT SWT 1, MATERIAL NUMBER 760210. FREE 2 YEAR RADWELL WARRANTY
3MM,STRT,DC,CRMP PLG ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
500 MM BRIDGE, BLUE. FREE 2 YEAR RADWELL WARRANTY
50PIN BREAKOUT TERM, BREAKOUT TERMINAL, 50PIN, DX3 ANALOG I/O CONNECTIONS (FX/50BB-CV50). FREE 2 YEAR RADWELL WARRANTY
ACUTATOR & SENSOR RECEPTACLE, REAR MOUNT, CONNECTOR A: M12 X 1/MALE/BRASS/5-PIN, 250 V, 4 AMP, PG9 MOUNTING THREAD, U1110-50. FREE 2 YEAR RADWELL WARRANTY
ADAPTER H3CR 78MM BODY. FREE 2 YEAR RADWELL WARRANTY
ADAPTER PLATE 2GANG DUPLEX. FREE 2 YEAR RADWELL WARRANTY
ADJ MALE ELBOW. FREE 2 YEAR RADWELL WARRANTY
ALUMINIUM BODY WEDGE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
AND GATE, 1.6 - 8 BAR, 2.4MM WIDTH, 120 L/MIN STANDARD NOMINAL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
AUDIO BINDING POST, KEYSTONE INSERT, ANYPORT SERIES INSERT FOR ANYPORT SERIES WALL PLATES, ON-Q PRODUCT LINE, RC:A, DC: 1019, SC: 5924CD, REAR SCREWDOWN BINDING POST, LEFT/RIGHT, WHITE. FREE 2 YEAR...
BARREL LUG, 2/0 AWG, COP 1H LUG, BLACK COLOR CODE, 3/8 INCH STUD. FREE 2 YEAR RADWELL WARRANTY
BARREL SPLICE, TIN PLATED COPPER, COMPRESSION, 600-35K VOLTAGE RATING, 1 AWG, GREEN, DIE 375 OR 11. FREE 2 YEAR RADWELL WARRANTY
BASE M12 4 M20 X 1.. FREE 2 YEAR RADWELL WARRANTY
BASE MODULE CONNECTOR, XI/ON WASHER, FOR FEEDER UNIT, 3 CONNECTION LEVELS, 3 CONNECTION LEVELS, 0 TO +55 DEGREES C, IP20, (140074). FREE 2 YEAR RADWELL WARRANTY
BASE MODULE, WASHER XI/ON, 4 CONNECTION LEVELS, 8 MM STRIPPING LENGTH, TENSION SPRING, DIN RAIL MOUNT, 0 TO +55 DEGREES C, IP20, (140080). FREE 2 YEAR RADWELL WARRANTY
BASE, CONNECTOR HOUSING SIZE 3A, SINGLE LEVER, RIGHT ANGLED BULKHEAD, HEAVY-DUTY DIE CAST ALUMINUM. FOR USE WITH ZIPPORT SIZE 3A CONNECTOR HOUSINGS WITH 2 PEGS.. FREE 2 YEAR RADWELL WARRANTY...
BLANKING PLUG, FOR CONTROL STATION OR PENDANT CONTROL STATION, 3/4 INCH PLUG DIAMETER, THREADED, BLACK. FREE 2 YEAR RADWELL WARRANTY
BLANKING PLUG, GREY, INSULATED MATERIAL, FOR CONTROL STATION. FREE 2 YEAR RADWELL WARRANTY
BREAKER, POWER LUG,WMS CURRENT LIMITING SUPPLEMENTARY PROTECTORS,STANDARD T,PIN CONNECTION,4 115AMP 480VAC. FREE 2 YEAR RADWELL WARRANTY
BUR YA25N 1/0 CU 1HL LONG 1/2 LUG. FREE 2 YEAR RADWELL WARRANTY
BUR YA32-2TC38 400MCM COP 2H LUG. FREE 2 YEAR RADWELL WARRANTY
BUR YA44-2LN 1000MCM COP 2H LUG. FREE 2 YEAR RADWELL WARRANTY
BUR YAV26TC12FXB 1 HOLE TERM LUG. FREE 2 YEAR RADWELL WARRANTY
BUR YC2C2 2STR CU TAP CONN. FREE 2 YEAR RADWELL WARRANTY
BUR YC2C4 2STR CU TAP CONN. FREE 2 YEAR RADWELL WARRANTY
BUR YC4C8 4STR CU TAP CONN. FREE 2 YEAR RADWELL WARRANTY
BUR YS46 1500MCM COP BUTT SPLICE. FREE 2 YEAR RADWELL WARRANTY
BUR YS8CLBOX 8AWG BUTT SPLICE. FREE 2 YEAR RADWELL WARRANTY
BURNDY , YA2C2LN, LUG, COPPER, 2AWG, 2H, SHORT-(2)NEMA. FREE 2 YEAR RADWELL WARRANTY
BURNDY , YA312TC38, COMPTRM. FREE 2 YEAR RADWELL WARRANTY
BURNDY , YCAG30R2N , COMPRESSION LUG . FREE 2 YEAR RADWELL WARRANTY
BURNDY Components YAV12-G2
BURNDY Components YAV2CL4BOX
BURNDY Electrical Products YA-6CL
BURNDY Electrical Products YA28A3
BURNDY Electrical Products YA312TC38
BURNDY Electrical Products YAV102TC14
BURNDY Electrical Products YAV25LTC14FX
BURNDY Electrical Products YCHC2TC2
BURNDY Electrical Products YGHA282NTN
BURNDY Electrical Products YH6C6CWC
BURNDY Electrical Products YS34
BURNDY, COMPRESSION LUG, 1/2IN. FREE 2 YEAR RADWELL WARRANTY
BURNDY, COMPRESSION LUG, BLUE, 5/16IN HOLE. FREE 2 YEAR RADWELL WARRANTY
BURNDY, CONNECTOR COMPRESSION C-TAP, 3AWG, 250KCMIL. FREE 2 YEAR RADWELL WARRANTY
BURNDY, TERMINAL LUG, 1PAD HOLE, 300KCMIL, 1/4INCH STUD, ALUMINUM, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
BURNDY, WCY65, CONNECTOR W/ YELLOW BOOSTER, 10AWG-250KMCI. FREE 2 YEAR RADWELL WARRANTY
BURNDY, WCY65PB, WEDGE CONNECTOR, .398IN RUN OUTER DIA, .502IN TAP OD . FREE 2 YEAR RADWELL WARRANTY
BURNDY, YA28A345, LUG, 4/0 ALUMINUM, 1/2IN, 45DEG. FREE 2 YEAR RADWELL WARRANTY
BURNDY, YA28A390, COMPRESSION TERMINAL, UNINSULATED, ALUMINUM, 1-HOLE DESIGN,UL LISTED 90DEGREES, C600 VOLTS TO 35 KV,1/2 HOLE,1-5/8IN STRIP LENGTH,COLOR WHITE, DIE INDEX: 298 . FREE 2 YEAR RADWELL WARRANTY
BURNDY, YA2CA3,LUG,WIRE CONNECTOR, 2AWG,ALUMINUM/COPPER , 1HOLE, LUG,PINK. FREE 2 YEAR RADWELL WARRANTY
BURNDY, YA39A-3, YA39A3, COMPRESSSION LUG 700-750MCM 5/8IN STUD HOLE. FREE 2 YEAR RADWELL WARRANTY
BURNDY, YA6CA3,LUG,WIRE CONNECTOR, 6AWG, 1HOLE, LUG,ALUMINUM/COPPER, 3/8IN. FREE 2 YEAR RADWELL WARRANTY
BURNDY, YAD1CM20E34, UPC: 781810549346, YAD, NON-INSULATED BRAZED BARREL COPPER TERMINAL, LUG TERMINAL, 3/4", 2.13 INCH L, LONG BARREL TYPE, ITEM TYPE: 3B, TIN PLATED RING TONGUE, WIRE STRIP LENGTH: 3/4...
BURNDY,YA2CA1, LUG CONNECTOR, 2AWG, AL/CU IH-5/16 DIE348. FREE 2 YEAR RADWELL WARRANTY
BUTT SPLICE 2STR BROWN DIE 10 OR 97. FREE 2 YEAR RADWELL WARRANTY
BUTT SPLICE CONNECTOR 4STR/N40 GRAY DIE346/8. FREE 2 YEAR RADWELL WARRANTY
BUTT SPLICE CONNECTOR 6AWG BLUE. FREE 2 YEAR RADWELL WARRANTY
BUTT SPLICE CONNECTOR, 6STR, BLUE DIE 374 OR 7. FREE 2 YEAR RADWELL WARRANTY
BUTT SPLICE, 4/0 STR, PRICE / EA, MINBUY(100). FREE 2 YEAR RADWELL WARRANTY
BUTT SPLICE, COMPRESSION, SHORT BARREL, COPPER, TIN PLATED, 3/0 AWG, 2.30 INCH. FREE 2 YEAR RADWELL WARRANTY
C-H 10 POLE JUMPER, 10 POSITION BRIDGE, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY
C-H CONNECTOR, C FRAME, CONTACTOR ACCESSORY CONNECTOR,. FREE 2 YEAR RADWELL WARRANTY
CABLE 4 POSITION, CABLE GENDER: MALE PINS/FEMALE SOCKETS, SERIES: XS2, CONNECTORS TYPE: RECEPTACLE/PLUG, CONNECTOR SHELL SIZE INSERT: M12, LENGTH: 6.56' (2.00M). FREE 2 YEAR RADWELL WARRANTY
CABLE ASSEMBLY, XS2 SERIES, 1ST CONNECTOR TYPE: RECEPTACLE, MALE PINS, M12, 2ND CONNECTOR TYPE: PLUG, FEMALE SOCKETS, UNSHIELDED, 5M LENGTH. FREE 2 YEAR RADWELL WARRANTY
CABLE CONNECTOR ASSEMBLY, FIBER PANEL CONDUCTOR PANEL, MULTIMODE, FOR USE WITH WIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
CABLE, M12 4 PIN CONNECTOR, ROBOT CABLE PVC, 4 CORES, STRAIGHT, 2 METER. FREE 2 YEAR RADWELL WARRANTY
CABLE, XS3 SERIES, 3 AMP, 125 VAC, ANGLED M8 FEMALE AND 4 POLE CONNECTIONS, 22 AWG, 5 METERS. FREE 2 YEAR RADWELL WARRANTY
CARBIDE INSERTS FOR MILLING. FREE 2 YEAR RADWELL WARRANTY
CAT 5E RJ45 T568 A/B CNCTR BLACK (M20). FREE 2 YEAR RADWELL WARRANTY
CAT 5E RJ45 T568 A/B CNCTR BR (M20). FREE 2 YEAR RADWELL WARRANTY
CIRCULAR METRIC CONN 22 TO 20 AWG WIRE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR METRIC CONNECTOR, XS2C SERIES, 125VDC/250 VAC, 5-6 MM CABLE DIA., 4 AMP, 4 CONTACT, M12 THREAD SIZE, SCREW TERMINATION STYLE, STRAIGHT BODY, FEMALE GENDER. FREE 2 YEAR RADWELL WARRANTY...
COMPRESSION CABLE TAP 1-2AWG. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION CABLE, PULL HEADS, 50065469, WIRE CONNECTOR, COPPER, ALUMINUM, 2/0-4/0 AWG. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION CONNECTOR, 2/0-2 AWG, 3/4 INCH GROUND ROD, COPPER. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION H-TAP CRIMPT, BLACK FLAME RETARDANT COVER,750-350 KCMIL (MAIN), 4/0-1/0 AWG. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG 1/0-2/0AWG 1/0 CU 1-HOLE SHORT 1/2. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG 1/4IN HOLE 6AWG , AVAILABLE, SURPLUS, NEW SUPLUS, 2 YEAR WARRANTY. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG 2AWG COPPER 35KV 1HOLE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG 348/12, . FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG 500KCMIL 5/8IN HOLE 1HOLE 90DEGREE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG 6AWG 1/4IN STUD HOLE BLUE ONE HOLE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG BLACK DIE13 2/0 325/24. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG COPPER 1HOLE 2/0AWG 1/2IN STUD. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG RING, AN-2/0 3/8IN YELLOW, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG SHORT 3/8IN GREEN EACH. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG TERMINAL, BEVEL ENTRY, 4 AWG CU, 3/8 INCH STUD, 2 HOLE WITH INSPECTION WINDOW, 1 HOLE SPACING, LONG SKIVED BARREL, TIN PLATED, GRAY. FREE 2 YEAR RADWELL WARRANTY...
COMPRESSION LUG, 1 AWG, DIE CODE 11 PURPLE, 1/2IN STUD. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 1 HOLE WITH INSPECTION WINDOW, SHORT BARREL, 3/8 INCH STUD, 4/0 AWG STRANDED, ELECTRO-TIN PLATED, PURPLE, LUG MATERIAL: COPPER, (518428). FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 1 HOLE, 1/4 IN BORE, 1.3IN LEGNTH. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 1 HOLE, 2/0 AWG, COPPER, SHORT BARREL, TIN PLATED, 3/8 INCH STUD, WITH INSPECTION WINDOW. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 1 HOLE, W/ INSPECTION WINDOW, 250 KCMIL, 1/2IN STUD, 16 DIE CODE, YELLOW, . FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 1 HOLE, W/O INSPECTION WINDOW, 500KCMIL, 1/2IN STUD, LONG BARRELL, ELECTRO TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 1-HOLE, BLACK DIE 13 OR 100, COPPER. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 1HOLE 3/8IN, SHORT BARREL, 3/0AWG, ORANGE, PER/EACH. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 1HOLE, 4/0AWG, 3/8STUD, 15PURPLE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 1HOLE, 6AWG, STUD:8-10, COPPER TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 2 HOLE, 1/2 IN, LONG BARREL. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 2 HOLE, 3/8 INCH STUD, 1 IN SPACING, STANDARD BARREL. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 2 HOLE, 750MCM, ELECTRO-TIN PLATED COPPER, 1/2 STUD SIZE, 1-3/4 HOLE SPACING. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 2 HOLE, STD BRL, 4/0 AWG, 3/8 BOLT, 1 CNTRINSP HOLE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 2 HOLE, W/ INSPECTION WINDOW, 4/0 AWG, 1/2" STUD, 103/4" STUD HOLE SPACING, SHORT BARREL, TIN PLATED, LUG MATERIAL: COPPER, FOR CODE CONDUCTOR, (502352). FREE 2 YEAR RADWELL...
COMPRESSION LUG, 250KCMIL. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, 350 KCMIL G,H,I,K,M,373 DLO CU, ONE HOLE, 1/2 STUD SIZE, STANDARD BARREL, INSPECTION WINDOW INTERNAL CHAMFER, TIN PLATED, UL/CSA, 90C, UP TO 35KV, BLUE COLOR CODE, 19 DIE...
COMPRESSION LUG, 4 FLEX G, 4 AWG, ONE HOLE, 1/2 STUD SIZE, STANDARD BARREL, INSPECTION WINDOW INTERNAL CHAMFER, TIN PLATED, UP TO 35 KV, GRAY COLOR. FREE 2 YEAR RADWELL...
COMPRESSION LUG, 500 MCM, 2 HOLES, LONG, TIN-PLATES, CHAMFERED, COPPER. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, ALUMINUM, 2 HOLE 1/2", 300 MCM, FOR COPPER OR ALUMINUM CONDUCTORS, 300 MCM, 1/2 INCH BOLT HOLE, 600 VOLT TO 35KV. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, ALUMINUM, 2 HOLE, 1/2 INCH STUD. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, BLACK COLOR CODE, 2/0AWG, 2HOLE, 1/2IN STUD, LONG BARREL, TIN PLATED COPPER, PRICE / EACH, MINBUY(100). FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, BROWN DIE 10, STRAIGHT BARREL, 1HOLE, 2AWG. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, COPPER, 2 HOLE W/O INSPECTION WINDOW, 3/0 AWG, 1/2 INCH STUD, 1-3/4 INCH STUD HOLE SPACING, LONG BARREL, TIN PLATED, ORANGE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, COPPER, 500 KCMIL, 2 HOLE, 1/2 STUD, 1-3/4 SPACING, STANDARD BARREL, INSPECTION WINDOW. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, HEAVY DUTY, 1 HOLE, INSPECTION HOLE, COPPER, 1 AWG, TIN PLATED, 3/8 INCH STUD SIZE, 1.84 INCH OVERALL LENGTH, RING TONGUE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, LONG BARREL, 2HOLE, 1/2IN STUD, 1-3/4IN STUD HOLE SPACING, 600KCMIL, 600AWG, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, ONE HOLE, #4 AWG, GRAY. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, PRICE / EA, 1/2 IN, 2 HOLE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG, RED DIE, 350CU, 2 HOLE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG,1/0 FLEX G,H,I,K,M,DLO, 1/0 AWG (B/C) CU, ONE HOLE, 1/2 STUD SIZE, STANDARD BARREL, INSPECTION WINDOW INTERNAL CHAMFER, TIN PLATED, UL/CSA, 90°C, UP TO 35KV, PINK COLOR CODE, 12...
COMPRESSION LUG,373 W/2,3/8"HOLE,1 3/4" SPACING. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG,4/0AWG,DIRECT BURIAL,TIN PLATED,HYLUG TERMINAL,2 HOLE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG,ALUMINUM,556 ,STRAIGHT,2 HOLE,. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION SPLICE, 1/4 INCH DIAMETER, AWG CU, STANDARD BARREL, INTERNAL CHAMFER, TIN PLATED, UL/CSA, 90 DEGREES CELSIUS, UP TO 35KV, GRAY COLOR CODE, 8 OR 346 DIE INDEX. FREE 2...
COMPRESSION SPLICE, 250 KCML CU, STANDARD BARREL, INTERNAL CHAMFER, TIN PLATED, YELLOW COLOR CODE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION SPLICE, 350 KCMIL, 4.04" SPLICE LENGTH, LONG BARREL, BELLED END, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TAP CABLE CONNECTOR COPPER. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TAP CONNECTOR, 3/0 ALCU, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL CODE CONDUCTOR LUG, 1/0 CU 1 HOLE, SHORT STUD 5/16, (PRICE PER EACH). FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL LUG, 1 HOLE, COPPER MATERIAL, 3/8 INCH STUD SIZE, 300 KCMIL, TIN PLATED, INSPECTION WINDOW, WHITE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL LUG, 2HOLE, 1/2IN, PINK. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL, 2-HOLE, 1/2 INCH, 1-3/4" HOLE SPACING, 500 KCMIL, PINK COLOR CODE, 300 DIE INDEX, TIN PLATED, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL, 3/8 INCH STUD SIZE, 0.58 INCH TONGUE WIDTH, 0.84 INCH TONGUE LENGTH, 0.38 INCH BARREL OD, 2 HOLE, LONG BARREL SIZE, 35 KV AC MAX VOLTAGE, 3 AWG,...
COMPRESSION TERMINAL, 3/8IN, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL, 4 AWG, 1 HOLE, 1/3 INCH STUD SIZE, GREEN COLOR CODE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL, 500 KCMIL CU, ONE HOLE, 5/8 INCH STUD SIZE, STANDARD BARREL, 35 KV. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL, 8 AWG CU, ONE HOLE, 1/4 STUD SIZE, LONG BARREL, RED COLOR CODE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL, COMPRESSION LUG, HYLUG, ELECTRO TIN PLATED COPPER, 1/2 INCH STUD, SINGLE HOLE, 35 KILOVOLTS. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL, COMPRESSION LUG, HYLUG, ELECTRO TIN PLATED COPPER, 3/8 INCH STUD, SINGLE HOLE, 1/0 AWG CU N100. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL, ONE HOLE, 1/2 STUD SIZE, LONG BARREL, TIN PLATED, RED COLOR CODE. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL, STANDARD BARREL CONNECTOR, (1) HOLE, 1/2" HOLE SIZE, 4 AWG, STANDARD TONGUE TYPE, TIN-PLATED FINISH. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TERMINAL, YELLOW DIE 16, 1/2 INCH STUD SIZE, ONE HOLE, LONG BARREL, INSPECTION WINDOW, UL LISTED 90 DEGREES CELSIUS, 600 V-35 KV. FREE 2 YEAR RADWELL WARRANTY
COMRESSION LUG, 2 HOLE 3/8IN, 3/0AWG, ORANGE. FREE 2 YEAR RADWELL WARRANTY
CONM12 PUR FEM 90¦ 5P 25M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
CONN 90DEG 3/4".50-.625 BROWN. FREE 2 YEAR RADWELL WARRANTY
CONN-TB CONVUNIT, PUSH-IN SPR. FREE 2 YEAR RADWELL WARRANTY
CONNECTING SLEEVE, SOLD EACH, 4.02X1.37X0.44". FREE 2 YEAR RADWELL WARRANTY
CONNECTOR & BACKSHELL KIT, D SUB, PLUG, 9 POSITION; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:WPD SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:- ROHS...
CONNECTOR 1/0-2/0R 6-3T AL H TAP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 15PLUG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 4 POSITION WIRE TO BOARD TERMINAL BLOCK HORIZONTAL WITH BOARD 0.150" (3.81MM) THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 4PIN MALE CHAIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 600V 18AMP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BASE MODULE, WASHER XI/ON, FOR FEEDER UNIT, 4 CONNECTION LEVELS, 8 MM STRIPPING LENGTH, SPRING LOADED TERMINALS, 0-+55 DEGREES C, IP20, (140076). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BLOCK, M3 SCREW TERMINAL, 40 POINT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR CABLE, 4 AMP, 4 POLES, 300 V, M12, FEMALE, STRAIGHT, CABLE LENGTH: 5M. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR CABLE, PRE-WIRED, STRAIGHT, M8, 3-PIN, FEMALE, 4 AMP, 60 VAC / 75 VDC, PUR CABLE, 2 M CABLE LENGTH, IP65/67/69K. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR ELBOW90 DEGREE 5/16IN MALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR FLUID BRASS FITTING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR FOR COIL SIDE, TRANSPARENT, SERIES 70, 22 MM, LED, 24 V. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR GROUND ROD TO GRID .75INCH 250-500MCM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOOD D-SUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HORIZONTAL WELD GRAPHITE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HYLOG 4/0AWG 1 3/8IN HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR KIT WITH COVER, MALE, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR ROUND M12X1 8PIN MALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SHELL SUB MINI 25PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SHELL, 25PIN, GREY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR TERMINAL BLOCK, FEED THRU, 12-26 AWG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR TERMINAL, 3 CONNECTION LEVELS, 8 MM STRIPPING LENGTH, SPRING LOADED, SCREW TERMINALS, 0 TO +55 DEGREES C, IP20, (140077). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 30MM, LED, + VDR, 110V,. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 30MM, LED, 24V. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 4 AWG, COPPER, 1 HOLE, GRAY, LUG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, BARRIER STRIP, 6 CIRCUIT, 9.5MM PITCH, 30A, 300V, DUAL WALL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, BLACK, 10 METERS, SMALL ROUND WATER RESISTANT CONNECTORS, SOCKET, PLUG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CONNECTOR W/ CABLE, FEMALE TO MALE, 5 METER/16.4 FT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CRIMPIT, SOLID, COMPRESSED, 14 SOL, 8 STR, ALUMINUM, 3/4 INCH LONG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, PLUG, 9POS, VERTICAL, SOLDER THRU HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, DC, 3-PIN, 5M, RA SE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:10CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:ZF1 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW ROHS COMPLIANT: YES. FREE 2 YEAR...
CONNECTOR, M12 FEMALE 4 PIN CONNECTOR, STRAIGHT, 3 AMP, 125 VAC, 151 VDC, SCREW ON MOUNT, -40 TO +85 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MALE, M12, 5 PIN, ELBOWED, CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, RECEPTACLE, FEMALE SOCKET, 14 POSITION, 2.54 MM PITCH, FREE HANGING, STRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, STAR-LINE, FEMALE SOCKET, CRIMP CONTACT, JACK NUT, ENVIRONMENTAL COVER, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, DOUBLE CONTACT BLOCKS FOR HEAD 022, 2NO, SCREW CLAMP TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACT ELEMENT FF HARMONY XAC RANGE. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, DEVICENET CONN., THRU WIRE. FREE 2 YEAR RADWELL WARRANTY
COOPER COMPRESSION LUG, BUR YA30L7 300KCMIL 1HOLE. FREE 2 YEAR RADWELL WARRANTY
COPPER BUTT SPLICE, PRICE / EA, MINBUY(100), 500MCM . FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION LUG, 1 HOLE W/ INSPECTION WINDOW, 1 AWG, 5/16" STUD, SHORT BARREL, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION LUG, 1 HOLE W/O INSPECTION WINDOW, 3/0 AWG, 1/2" STUD, LONG BARREL, TIN PLATED, AVAILABLE, NEW, NEVER USED, SURPLUS, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY...
COPPER COMPRESSION LUG, 1 HOLE WITH INSPECTION WINDOW, 1/0 FLEX, 1/4" STUD, SHORT BARREL, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION LUG, 1-HOLE INSPECTION WINDOW, 5/8 INCH STUD, SHORT BARREL, 4/0 AWG STRANDED, ELECTRO-TIN PLATED, PURPLE. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION LUG, 2 HOLE W/O INSPECTION WINDOW, 1/0 AWG, 5/16 INCH STUD, 7/8 INCH STUD HOLE SPACING, LONG BARREL, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION LUG, 2 HOLE W/O INSPECTION WINDOW, 1000 KCMIL, 1/2IN STUD, 1-3/4IN STUD HOLE SPACING, LONG BARREL, TIN PLATED,. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION LUG, 2 HOLE W/O INSPECTION WINDOW, 2AWG, 1/3" STUD, 3/4" STUD HOLE APACING, LONG BARREL, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION LUG, CU CONDUCTORS, 5/16IN STUDY SIZE, 600VAC. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION SPLICE, 250 KCMIL, 3.58" SPLICE LENGTH, LONG BARREL, TIN PLATED, PRICE / EACH. FREE 2 YEAR RADWELL WARRANTY
COPPER COMPRESSION, C-TAP, 3/0 AWG (SOL)-4/0 AWG (STR) (RUN), 6 AWG (SOL)-2 AWG (STR) (TAP), 1-1/16" C-TAP LENGTH. FREE 2 YEAR RADWELL WARRANTY
COPPER CRIMPIT CONNECTOR, 6 SOL. - 4 STR. RUN, 6 SOL. - 6 STR. TAP, 5/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTOR, 1/2IN CONDUIT SIZE, BLUE, 90 DEG, ALUMINUM, DIA RANGE 0.375-0.500. FREE 2 YEAR RADWELL WARRANTY
COVER, W/PROOF PLATE, GRAY,WEATERPROOF,FOR SIZE 2 AND 3 FLANGED INLET AND OUTLETS. FREE 2 YEAR RADWELL WARRANTY
CRIMP TOOL FOR SHIELD-KON NON-INSULATED OUTER SLEEVE GSC CONNECTORS GREATER THAN .348 I.D. AND INSULATED OUTER SLEEVE GSR CONNECTORS GREATER THAN .297 I.D., LENGTH 10.4 INCHES, WEIGHT WITHOUT DIES 1.19...
CROSS CONNECTOR, FOR THE TERMINALS, W-SERIES, NUMBER OF POLES: 4, YELLOW, DIRECT MOUNTING, FIXED WHEN SCREWED IN, 101 AMP, 400V, 11.9MM PITCH, ORDER NUMBER: 1055260000. FREE 2 YEAR RADWELL WARRANTY...
CROSS CONNECTOR, PRODUCT GROUP: GR, CLASS: A, (PRICE FOR EASH). FREE 2 YEAR RADWELL WARRANTY
CROUSE HINDS Electrical Products X8381-7
CROUSE HINDS Electrical Products X8976-8
CUTTER W-DIE, STAINLESS STEEL, CUTS #4 AWG-4/0. FREE 2 YEAR RADWELL WARRANTY
DIRECT I/O CONNECTOR, FOR 5.7" SCREEN CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT COMPONENT PLUG HOLDER, 300/500/600 V, 16 A, 26 TO 10 AWG WIRE, 6.2 MM TERMINAL, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT SWITCH, 240 VAC, 10 HP, 60 AMP, FUSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTOR, WIRING HARNESS, FOR USE W/ P345/P445 ELECTRONIC LUBE OIL SENSOR, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/11/20, CONNECTOR, FOR SAFETY INTERLOCK SWITCH, FOR ELECTROMAGNET, 240 VAC, 3 AMP, 6 KV, IP66. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 10-POLE, JUMPER BAR, YELLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS HOUSING CONNECTOR, EXCEL 500/600, 90 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS STAB ADAPTER, 300MM, 2 WIRE CONNECTION, 63A, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTT SPLICE, 700 KCMIL, PINK DIE, 400. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE LUG COMPRESSION TERMINAL, 1 HOLE LUG, 35 KILOVOLT VOLTAGE RATING, 4/0 AWG STRANDED (CODE), 200 (NAVY) CONDUCTOR SIZE, 3/8 INCH STUD SIZE, 2.98" OVERALL LENGTH, 1.62"...
DISCONTINUED BY MANUFACTURER, CABLE, M12 SOCKETS ON ONE END, BASIC LINE TYPE/PUR CABLE, 20 M CABLE LENGTH, 3 CABLE CORES, 4.3 MM OUTER DIAMETER, STRAIGHT CONNECTION, BLACK, AWG22 CONDUCTOR SIZE,...
DISCONTINUED BY MANUFACTURER, COMPRESSION LUG, 1-HOLE 1/2IN, 5 91/24. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPRESSION LUG, 8AWG, 1/4IN, STUD HOLE, RED, ONE HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPRESSION LUG, N60 2 STR, BROWN, 1/4IN BOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPRESSION TERMINAL, COPPER, ELECTRO TIN-PLATED, 2/0 AWG, 1/4 IN. STUD, BLACK, 4.97 IN. L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPRESSION TERMINAL, ONE HOLE, 500 KCMIL CU, 5/8 STUD SIZE, STANDARD BARREL, TIN PLATED, PINK COLOR CODE, 400 DIE INDEX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPRESSION TERMINAL, TWO HOLE, 2/8 STUD SIZE, 2/0 AWG CU, 1 HOLE SPACING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTING STRIP, FLEXLINK SERIES, XL, 160MM LONG, 6MM WIDTH, EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, 25 PIN FEMALE, 6.6FT LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR KIT, D-SUB, 9 PINCH, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR LUG, 6 AWG COPPER, 1 HOLE, BLUE, 3/8 INCH, (QTY 50). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR LUG, 6 AWG COPPER, 1 HOLE, BLUE, 3/8 INCH, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR LUG, COMPRESSION TYPE, 1 HOLE, 4/0 AWG, INDEX 15, PURPLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR MODULE W/LED, 24 VDC, 24 POLE, 16 LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR MODULE, 9 PIN, MALE/FEMALE, DIN RAIL MOUNT, DIRECT REPLACEMENT: ZL-RTB-DB09. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG, 1 POLE ATTACHABLE PUSH LOCK, 700 VAC, 235 AMPS, 4/0 AWG WIRE, MALE CONNECTION, 1-5/8 INCH DIAMETER, VULCANIZED RUBBER, BLACK. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONNECTOR, H-TAP CRIMPIT, 1033ACSR, 2PC, AL SPL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT, FRONT, FOR CONTACTO OR STARTER, SIZE 1, METAL, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER CONNECTOR, UDK I/O, HIGH-DENSITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISTRIBUTED I/O, LONWORKS, BUS CONNECTOR MODULE, WITH END PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUPLEX OULET COVER, WEATHERPROOF, GRAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FEED THROUGH TERMINAL, 16MM2, 65AMP, AWG 14-4, 50.5MM X 12.1MM X 82.5MM, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FRONT TERMINAL ASSEMBLY, FOR USE WITH AC CONTACTORS, BULLETIN 704. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GRAPHITE INSULATED BRUSH, 1-3/8IN TERMINAL, 2.00 X 2.00 X 1.00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYLUG, COMPRESSION CONNECTIONS, TYPE YAV, ITEM NO.: 50053779, 1/0 AWG FLEX CU COMPRESS, STRAIGHT, 2 HOLES, NARROW TONGUE, STANDARD BARREL, WITH INSPECTION WINDOW, BOLT HOLE SIZE: 1/4...
DISCONTINUED BY MANUFACTURER, LUG CONNECTOR, 6AWG, COPPER, 1-HOLE LUG, 1/4 INCH, ORIGINAL MODEL W/NO COLOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LUG, LINEAR, 2 HOLE, PINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, M16 FIELD WIREABLE IN-LINE CONNECTOR, RIGHT ANGLE, 60VAC/DC, 3.0A, 14 PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI LINE RECEPTACLE, 12 POLE MALE, 0.5 M LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI-LINE RECEPTACLE, 600 V, 7 AMP, 9 POLE, FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI-PORT INTERCONNECT STSTEM, 7 AMP MAX, 600V, 4 - 5 PIN FEMALE PORTS, 1 - 5 PIN MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG AND RECEPTACLE, 60AMP, 600VAC,250VDC, 3 WIRE, AND 3 POLE CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG, 30AMP, 4POLE, 3WIRE, 3PH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER OUTLET COVER, SS MOUNTING SCREW, DIAMETER 2.55IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE 20AMP 125V NEMA L5-20-R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE OUTLET COVER, SINGLE,GRAY,1.59 IN DIAMETER,1 GANG,DIE-CAST ZINC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, 15 AMP, 250 V, TWIST LOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, 600 V, 30 AMP, 3 PH, 4 WATT, 4 POLE, SURFACE FLANGE MOUNT, WEATHER RESISTANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, WEATHERPROOF, DEVICE OPENING, DUPLEX, 1 GANG, MOUNTING DEVICE, GRAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLICE BASE MODULE, 6 LEVEL, SPRING CAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWIVEL CONNECTOR-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 26-12AWG, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FLAT CABLE, M 3.5 SCREWS, 40-POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL JUMPER, 5POSITION BRIDGE, 6.2MM WIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRE CONNECTOR, 26 TO 24 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRE CONNECTOR, WINGED, W/INSERT, 600V, 18-10AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONNECT OR PLC CABLE ADAPTER,25 POSITION. FREE 2 YEAR RADWELL WARRANTY
DUPLEX COVER SINGLE GANG PLASTIC WET LOCATION. FREE 2 YEAR RADWELL WARRANTY
EACH, LUG, PURPLE DIE 400, STUD SIZE: 3/8", STRIP LENGTH: 1-1/2". FREE 2 YEAR RADWELL WARRANTY
EATON 50 POSITION BRIDGE 50 POSITION BRIDGE. FREE 2 YEAR RADWELL WARRANTY
ETHERNET CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
F-CONNECTOR, ON-Q SERIES, NON-RECESSED, WHITE. FREE 2 YEAR RADWELL WARRANTY
FANUC ROBOTICS Components XGMF-00002
FFC / FPC BOARD CONNECTOR, 0.5 MM, 16 CONTACTS, RECEPTACLE, XF2J SERIES, SURFACE MOUNT, TOP. FREE 2 YEAR RADWELL WARRANTY
FIELD WIREABLE CONNECTOR, APPLICATION: SIGNAL, 14 PIN, SOLDER CONTACT, RIGHT ANGLE FEMALE M16 VERSAFAST, SCREW TERMINAL, 60V, 3 AMPS, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
FITTING HEX HEAD PLUG 3/4IN NPT BRASS. FREE 2 YEAR RADWELL WARRANTY
FLEXLINK Components XLRX 18 X
FORK TONGUE, NYLON FLANGED, 16-14 AWG RANGE, 100/BOX. FREE 2 YEAR RADWELL WARRANTY
GFCI RECEPTACLE 125V 15A 60HZ 2POLES 3WIRE. FREE 2 YEAR RADWELL WARRANTY
GROUND LINK, I BEAM COPPER COMPRESSION CONNECTOR,2-4/0, FLANGE TIP THICKNESS .250-.338. FREE 2 YEAR RADWELL WARRANTY
GROUND ROD CONNECTOR, 3/0 STR - 250 KCMIL, 5/8" - 3/4" ROD DIAMTER, CU COMPRESSION. FREE 2 YEAR RADWELL WARRANTY
GROUND TAP CONNECTOR, 6-2 TO 6-2. FREE 2 YEAR RADWELL WARRANTY
GROUNDING CONNECTOR, 1/0 STR-250 KCMIL, 1/2"-5/8" ROD RUN, 1/0-2/0 STR TAP. FREE 2 YEAR RADWELL WARRANTY
H-TAP COPPER W/BLACK COVERMAIN 2-6 TAP1 2-6TAP2 8-14 TAP3 8-14. FREE 2 YEAR RADWELL WARRANTY
H-TAP COPPERMAIN 250-2 TAP1 250-2TAP2 8-14 TAP3 8-14. FREE 2 YEAR RADWELL WARRANTY
HYLUG, 1-HOLE DUAL RATED UNINSULATED COMPRESSION LUG, 250 KCMIL ALUMINUM/COPPER CONDUCTOR, DIE CODE: 324, 1/2 IN STUD, ELECTRO PLATED TIN ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
HYLUG,500MCM, ALCU 1HOLE 5/8IN,PINK. FREE 2 YEAR RADWELL WARRANTY
I-BEAM TAP CONNECTOR, 4/0 AWG, FOR CU CABLE, COPPER, 2 HOLES, UNPLATED . FREE 2 YEAR RADWELL WARRANTY
IEC ACCESSORY DEVICE, FORK POWER LUG, FOR WMS CURRENT LIMITING, SUPPLEMENTARY PROTECTORS, FORK CONNECTION, TO OPPOSITE PHASING. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR CONNECTOR 2M CABLE XS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR CONNECTOR 5M CABLE XS +O. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, STRAIGHT FEMALE CONNECTOR, 75V, 3-AMP. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL CONNECTOR, STRAIGHT PLUG, BASKETWEAVE CABLE GRIP. FREE 2 YEAR RADWELL WARRANTY
JUMPER BAR, PLUG-IN BRIDGE, RED, 10 POSITION. FREE 2 YEAR RADWELL WARRANTY
JUMPER STRAP, WRC4 BOARDS, INSULATED. FREE 2 YEAR RADWELL WARRANTY
JUMPER, 5 POLE, XB SERIES, PLUG-IN BRIDGE. FREE 2 YEAR RADWELL WARRANTY
LINE TAP LUG FOR CU 3/0-4/0R 3/0-4/0T AL H T. FREE 2 YEAR RADWELL WARRANTY
LUG 1HOLE LONG BARREL 3AWG 3/8IN STUD-HOLE WHITE-9. FREE 2 YEAR RADWELL WARRANTY
LUG 2/0AWG STANDARD BARREL 10-PACK. FREE 2 YEAR RADWELL WARRANTY
LUG 350MCM CU RED 1/2 BOLT 10-PACK. FREE 2 YEAR RADWELL WARRANTY
LUG 4AWG CU 1HOLE LONG BARREL 1/4IN STUD-HOLE GRAY. FREE 2 YEAR RADWELL WARRANTY
LUG 600KCMIL CU GREEN DIE 22 OR 472. FREE 2 YEAR RADWELL WARRANTY
LUG BARREL 8STR RED DIE 49. FREE 2 YEAR RADWELL WARRANTY
LUG COMPRESSION , 1 HOLE, ½’’ STANDARD BARREL . FREE 2 YEAR RADWELL WARRANTY
LUG COMPRESSION 4/0 STR-CU PURPLE DIE 15 2.32IN. FREE 2 YEAR RADWELL WARRANTY
LUG COMPRESSION GREEN DIE375/11. FREE 2 YEAR RADWELL WARRANTY
LUG COMPRESSION, 1 HOLE, INSPECTION WINDOW, STRANDED COPPER, 1/4 IN STUD, GRAY. FREE 2 YEAR RADWELL WARRANTY
LUG CONNECTOR , 1HOLE , PINK DIE N100 1/0 STR CU , AVAILABLE, SURPLUS, NEW SUPLUS, 2 YEAR WARRANTY. FREE 2 YEAR RADWELL WARRANTY
LUG CONNECTOR, 1HOLE, UNINSULATED, 20-14 AWG, HEAVY DUTY RING, 8-10 STUD, SOLD BOX/100 . FREE 2 YEAR RADWELL WARRANTY
LUG CONNECTOR, 6AWG, UNINSULATED, RING TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LUG CONNECTOR, LONG BARRELL, 250MCM, STR 1/2" STUD, 1-3/4" CTR NEMA, YELLOW. FREE 2 YEAR RADWELL WARRANTY
LUG CONNECTOR, SINGLE HOLE W/INSPECTION WINDOW, 3/0 AWG, 3/8 INCH STUD,14 INDEX, ORANGE, SHORT BARREL. FREE 2 YEAR RADWELL WARRANTY
LUG CONNECTOR, STANDARD BARREL, 1 HOLE LUG, 1-4IN BORE. FREE 2 YEAR RADWELL WARRANTY
LUG CONNECTOR, YA-2N SERIES, 2-HOLE, 1/2" STUD SIZE, COPPER, STRAIGHT LONG BARREL. FREE 2 YEAR RADWELL WARRANTY
LUG N75 1STR CU GREEN DIE 375 OR 11. FREE 2 YEAR RADWELL WARRANTY
LUG RING, 12-10 AWG, #6-8, CONNECTOR WIRE LUG. FREE 2 YEAR RADWELL WARRANTY
LUG TERMINAL, ALUMINUM, 2HOLE, 1/2IN STUD, 350MCM. FREE 2 YEAR RADWELL WARRANTY
LUG TERMINAL, COMPRESSION, 2/0 AWG, 1 HOLE, 1/2" STUD, LONG BARREL, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
LUG, 2 HOLE WITH INSPECTION WINDOW, 1/0 FLEX, 1/4" STUD, 5/8" STUD HOLE SPACING, LONG BARREL, TIN PLATED, PINK DIE 348/12. FREE 2 YEAR RADWELL WARRANTY
LUG, 2 HOLE, STANDARD BARREL, 2 AWG, 3/8 BOLT, BROWN. FREE 2 YEAR RADWELL WARRANTY
LUG, 2HOLES, 1/2IN, BLUE,. FREE 2 YEAR RADWELL WARRANTY
LUG, 4/0AWG, 1 HOLE, 1/2IN STUD, N200, PURPLE, 35KV. FREE 2 YEAR RADWELL WARRANTY
LUG, 4/0AWG, 1HOLE, 1/2INCH . FREE 2 YEAR RADWELL WARRANTY
LUG, 6 AWG MAX WIRE SIZE, 3/8 INCH STUD, 35 KV AC, 2 HOLES, COPPER, 194 F MAX OPERATING TEMPERATURE, CRIMP TERMINATION STYLE. FREE 2 YEAR RADWELL WARRANTY
LUG, ALUMINUM ,COMPRESSION, 2HOLE ,400KCMIL,GREEN. FREE 2 YEAR RADWELL WARRANTY
LUG, BROWN, LONG, COPPER, 1 HOLE, PLATING TYPE TIN- ELECTRO PLATED, PRICE / EA. FREE 2 YEAR RADWELL WARRANTY
LUG, BVL ENTRY, 2 HOLE/W/O/INSPWINDOW, #6 AWG CODE, 30 NAVY, 600 V-35 KV, 3/8" STUD, 0.75" SPACING, LNG BBL, BLUE, 7 OR 374 INDEX. FREE 2 YEAR RADWELL WARRANTY
LUG, COMPRESSION TYPE, RED DIE 18 OR 324, LONG BARREL, 350MCM, TIN PLATED COPPER, 2HOLE, 1/2IN STUD SIZE, PRICE / EACH. FREE 2 YEAR RADWELL WARRANTY
LUG, COMPRESSION, YA-2TC SERIES, 2 HOLE, 2 AWG, DIE CODE 10, 600-35000 VAC, 3/8 INCH STUD SIZE, 0.6 INCH WIDE X 0.11 INCH THICK, 3.17 INCH LENGTH, 1.25 INCH LENGHT...
LUG, COMPRESSION, YS-2TC SERIES, 2 HOLE, 6 AWG, 49 DIE CODE, 600-35000 VACM 1/4 INCH STUD SIZE, 0.45 INCH WIDTH X 0.08 INCH THICK, 2.78 INCH LENGTH, 1.12 INCH LONG...
LUG, HYLUG, 2 AWG CU, ONE HOLE, 1/4 STUD SIZE, STANDARD BARREL, INSPECTION WINDOW, INTERNAL CHAMFER, TIN PLATED, UL/CSA 90° UP TO 35KV, BROWN COLOR CODE, 10 DIE INDEX. FREE...
LUG, WIRE CONNECTOR, 4/0 AWG, N200,1/2 INCH STUD,1-11/16 INCH STRIP LENGTH,COPPER, 2 HOLE,LONG LUG,PURPLE. FREE 2 YEAR RADWELL WARRANTY
LUG,444 W/2,3/8"HOLE,11/4" SPACING. FREE 2 YEAR RADWELL WARRANTY
M12 FEM 2M LONG CABL. FREE 2 YEAR RADWELL WARRANTY
M12 PUR 3P ANGLED 5M, 250VAC, 4A. FREE 2 YEAR RADWELL WARRANTY
MALE CONNECTOR, 5/16” FLARE X 1/8” NPT. FREE 2 YEAR RADWELL WARRANTY
MALE CONNECTOR, PUSH-TO-CONNECT FITTING, 3/8 INCH CONN, 1/8 INCH MALE NPTF, NICKEL PLATED, TUBE TO PIPE CONFIGURATION, 300 PSI/20 BAR MAX OPER PRESSURE, 28 INCH-HG VACUUM PRESSURE RATING. FREE 2...
METAL WORK PNEUMATIC Electrical Products W0970510011
MICROLOK FITTING MALE CONNECTOR, 1/4 TUBE SIZE, 3/8 PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY
MIN QTY MAY BE REQUIRED 8 AWG NYL HVYDTY RNG 1. FREE 2 YEAR RADWELL WARRANTY
MOLD FOR CABLE TO STEEL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
MOUNTING FLAT CABLE SPROCKET, 12.7MM. FREE 2 YEAR RADWELL WARRANTY
NC, MULTIPLE AMP LEVELS, ELECTRICAL SWITCH CONTACT BLOCK SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
OMRON Components XG5S-2012
OMRON Components XS2F-LM12PVC3A2M
OMRON, XS5C-D418, XS5CD418, CIRCULAR METRIC CONNECTOR, M12, SOCKET FIELD ASSEMBLE, IDC. FREE 2 YEAR RADWELL WARRANTY
OMRON, XS8-8-2, XS882, CONNECTOR, 4PIN, BEIGE. FREE 2 YEAR RADWELL WARRANTY
ONE GANG HORIZ FOR DUPLEX RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
ONE HOLE FLEX LUG STD BRL2 AWG 5/16" STUDINSP WINDOW ROHS. FREE 2 YEAR RADWELL WARRANTY
OPTIMATION INC Components ZP-MC03A-1-FS003
OPTIMATION INC Components ZP-MC03A-1-FS004
OPTIMATION INC Components ZP-MC03A-1-MS004
PANEL MOUNT ADAPTER, FOR TIME COUNTER, H7GP, 40.00 MM X 35.00 MM. FREE 2 YEAR RADWELL WARRANTY
PASS & SEYMOUR Electrical Products WP7
PHOTOELECTRIC SENSOR, M12 CONNECTOR, 300V, 4A, 10 METERS, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
PLUG IN BRIDGE, RED, 6.2 MM, #10 AWG, 2 POSITION, USED WITH XBUT SERIES. FREE 2 YEAR RADWELL WARRANTY
PLUG, 2 PIN, 2 POLE, 600 V, 20 AMP, 2 FEET CHAIN. FREE 2 YEAR RADWELL WARRANTY
PLUG, CONNECTOR FOR COIL SIDE, BLACK, 22MM, STANDARD, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN CONNECTOR MACH 11 L= 3. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN RELAYS. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN SCREW TERMINALS, FOR XC SERIES MODULES, 18-PIN, PLC GROUP. FREE 2 YEAR RADWELL WARRANTY
PLUG/RECEPTACLE, SWITCH ENCLOSURE, 3 WIRE, 3 POLE, 240V, 30AMP. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC BASE CONNECTOR, 1/4 INCH NPT (MALE), 650 PSI, CONNECTS TO 0.750 INCH TUBE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC HOSE BARB, DOUBLE BARB, MALE CONNECTOR, 1/8 INCH THREADING, 3/8 INCH OUTER DIAMETER, PUSH-ON, 150 PSI / 10 BAR, FOR TUBING, (#28-6-2). FREE 2 YEAR RADWELL WARRANTY
PRE WIRED CONNECTOR, M12 ,FEMALE, ELBOWED, 5M LENGTH. FREE 2 YEAR RADWELL WARRANTY
PRE-WIRED CONNECTORS ,SERIES:XZ,STRAIGHT FEMALE,M12,4 PINS,PUR WIRE INSULATION,2M. FREE 2 YEAR RADWELL WARRANTY
PREWIRED CONNECTOR PUR M8 STR 3P MALE. FREE 2 YEAR RADWELL WARRANTY
PRICE / EA, MINBUY(100); BUR YA1C 1AWG COP 1H LUG. FREE 2 YEAR RADWELL WARRANTY
PRICE / EA, MINBUY(100); BUR YA1CL4BOX 1AWG 1H LUG. FREE 2 YEAR RADWELL WARRANTY
PRICE / EA, MINBUY(100); BUR YA30 300MCM COP 1H LUG. FREE 2 YEAR RADWELL WARRANTY
PRICE / EA, MINBUY(100); BUR YA3C 3AWG COP 1H LUG. FREE 2 YEAR RADWELL WARRANTY
PRICE / EA, MINBUY(100); BUR YAEV8CLBOX 8AWG NYL RING. FREE 2 YEAR RADWELL WARRANTY
PRICE / EA, MINBUY(100); BUR YS6CLBOX 6AWG BUTT SPLICE. FREE 2 YEAR RADWELL WARRANTY
PRICE PER 1 EACH, LUG, 1/0 WIRE, 1/4 INCH STUD, 12 DIE, 15/16 INCH STRIP. FREE 2 YEAR RADWELL WARRANTY
PRICE PER EACH, COMPRESSION LUG, 2 HOLE, W/O INSPECTION WINDOW, 750 KCMIL, 1/2IN STUD, 1-3/4IN STUD HOLE SPACE, LONG BARREL. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA; (MINPURCH= 10) GFCI WR DECO DUPLEX 20A 125V IV. FREE 2 YEAR RADWELL WARRANTY
PRINTED CIRCUIT BOARD CONNECTOR, 1883187. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS CONNECTOR, 9-PIN, D-SUB, CONNECTOR UP TO 12 MBAUD, WITH RESISTIVE TERMINATOR. FREE 2 YEAR RADWELL WARRANTY
PROTECTOR E1/T1 DATA,230V,15%,145M. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE 4WIRE 4POLE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE 7AMP 600V 1/2IN NPT 12P MALE 1M LONG. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE CONNECTOR, 2 METER LENGTH, 4 PIN, PVC JACKET, STAINLESS STEEL HOUSING, 250 VAC, 4 AMP. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE MALE 12POLE MINI-LINE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE MINI LINE 7AMP 60V 9POLE MALE 0.5METER. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE MINI LINE 7POLE MALE .5METER. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE NEMA 5-15R 15AMP 125VAC BROWN DUPLEX. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE OUTLET 15AMP 125V GROUNDING BROWN. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE OUTLET COVER, 2/GANG, WEATHERPROOF. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE VERSAMATE 100AMP 3POLE 3WIRE 600V W/LID. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 4-POLE FEMALE CONNECTION, 30 DEGREE ANGLE, 1.38X2.85X4.38IN DIMENSIONS, ORANGE NEOPRENE MATERIAL, W/O WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 66227516590, STRAIGHT, 8 POLE, 600V 11 AMP, 1IN NPT MOUNT. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, FEMALE, 2 POLE, 30 DEGREE ANGLE, YELLOW COLOR, NEOPRENE MATERIAL, WITHOUT WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, M8 PICOFAST CONNECTIVITY SERIES, RIGHT ANGLE (PCB PINS), FEAMLE CONNECTOR, SNAP LOCK, 6X26 AWG BN, BU, BK, WH, GY, PK, REAR MOUNT (FRONT THREAD AND LOCKNUT), PCB PINS. FREE...
RECEPTACLE, M8 PICOFAST CONNECTIVITY SERIES, RIGHT ANGLE (PCB PINS), MALE CONNECTOR, SNAP LOCK, 4X26 AWG BN, BU, BK, WH, FRONT MOUNT (REAR THREAD AND LOCKNUT), PCB PINS. FREE 2 YEAR...
RECEPTACLE/ TOGGLE, WHITE, 20A, 125V, ON/OFF. FREE 2 YEAR RADWELL WARRANTY
RIG TERMINAL, NYLON INSULATED, 14-12 AWG. FREE 2 YEAR RADWELL WARRANTY
RING LUG, 1AWG, 5/16 INCH STUD. FREE 2 YEAR RADWELL WARRANTY
RING LUG, 6 AWG, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
RING TERMINAL, #10, BLUE, 6 AWG, NYLON INSULATED. FREE 2 YEAR RADWELL WARRANTY
RING TERMINAL, NYLON INSULATED, 6AWG, 3/8IN, STUD BLUE. FREE 2 YEAR RADWELL WARRANTY
RING TERMINAL, NYLON INSULATION, 12-10 AWG, 1 HOLE, SHORT BARREL, COPPER, YELLOW. FREE 2 YEAR RADWELL WARRANTY
RND LMPHDR COVER 1 1/2 IN HUB GRY. FREE 2 YEAR RADWELL WARRANTY
SENSOR CONNECTOR ,150V, 3AMP, OPTIONS. FREE 2 YEAR RADWELL WARRANTY
SENSOR CONNECTOR, M8, 4-WIRE, ANGLED FEMALE CONNECTOR, PVC, 5 M. FREE 2 YEAR RADWELL WARRANTY
SENSOR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SENSOR I/O CONNECTOR, TYPE: PLUG, CONNECTOR GENDER: FEMALE SOCKETS, CONNECTOR NUMBER OF POSITIONS: 4. FREE 2 YEAR RADWELL WARRANTY
SENSOR I/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SENSOR, CONNECTOR, 150 V, 3 AMP, +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
SENSOR, OSISENSE, CONNECTOR, 75 V, 4 AMP, +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
SHIELDED UTP OUTLETS, Z-MAX, CAT6A, RJ45, A/B UNIVERSAL WIRING. FREE 2 YEAR RADWELL WARRANTY
SHORT BARREL COMPRESSION LUG DIE11 8STR. FREE 2 YEAR RADWELL WARRANTY
SHORT BARREL COMPRESSION SLEEVE GRAY 4STR. FREE 2 YEAR RADWELL WARRANTY
SHROUD FOR UNUSED TERMINAL, MMP ACCESSORY, FRAME B, PKG/20. FREE 2 YEAR RADWELL WARRANTY
SINGLE CONTACT BLOCK, HARMONY XB4, 1 NO, SILVER ALLOY, PINS FOR PRINTED CIRCUIT BOARD, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
SMC Components X32
SOLDERED DIODE, 1N4007, OFF-STATE VOLTAGE, 1000V, 1A. FREE 2 YEAR RADWELL WARRANTY
SOLDERLESS TERMINAL, YAV SERIES, 5/16 INCH HOLE, (PRICE PER EACH). FREE 2 YEAR RADWELL WARRANTY
SOLDERLESS TERMINALS, YAV-L SERIES, 1/2 INCH M12 HOLE, 2 AWG. FREE 2 YEAR RADWELL WARRANTY
SPLICE, 2AWG, BROWN COLOR CODE, 10 DIE CODE, 2.82IN LEGNTH, TIN PLATED COPPER, (PRICE/PER). FREE 2 YEAR RADWELL WARRANTY
SPLICE, HY-SPLICE, 500MCM, 19-37STR, SINGLE SLEEVE, FULL TENSION, UNPLATED, COPPER / PENETROX E, DIE INDEX 210. FREE 2 YEAR RADWELL WARRANTY
STANDARD CORDSET, M12 PVC 4P ANGLED 10M. FREE 2 YEAR RADWELL WARRANTY
STEP DOWN BRIDGE, INPUT XBPT6, PICK-OFF XBPT25. FREE 2 YEAR RADWELL WARRANTY
STEP DOWN BRIDGE, INPUT XBUT10 6AWG, PICK OFF XBPT4 10AWG. FREE 2 YEAR RADWELL WARRANTY
STRAIN RELIEF, LIQUID TIGHT. FREE 2 YEAR RADWELL WARRANTY
SYMAX Components W816432560111
TAP 2-2/0 TO 5/8 GROUND ROD. FREE 2 YEAR RADWELL WARRANTY
TAP CONNECTOR, 2/0 ALCU. FREE 2 YEAR RADWELL WARRANTY
TAP CONNECTOR, 3 SOL, 2/0 STR. FREE 2 YEAR RADWELL WARRANTY
TAP CONNECTOR, 4/0 ALCU. FREE 2 YEAR RADWELL WARRANTY
TAP CONNECTOR, 4/0ACSR ALCU. FREE 2 YEAR RADWELL WARRANTY
TB19 2 POSITION CIRCUIT BRIDGE FOR W4. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Electrical Products ZBE-203
TELEMECANIQUE SENSORS Components XZCC12FDM40B
TELEMECANIQUE SENSORS Components XZCC12FDM50B
TELEMECANIQUE SENSORS Components XZCC12MDM40B
TELEMECANIQUE SENSORS Components XZCP1141L5
TERMINAL BLOCK 2.5MM 24AMP 500V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 2.5MM 30-12AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK INTERFACE MODULE, CONNECTOR CONVERSION UNIT, 20 POSITION, 1 AMP, 125 VAC, SCREW, DIN RAIL, FLAT CABLE CONNECTOR, 43.5 MM HEIGHT, 112.5 MM LENGTH, FLAT CABLE, 45 MM WITDH,...
TERMINAL BLOCK SNAP ON, 41 AMP, 630 V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 2.5MM, 26-12 AWG, 1016200000, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 35MM, SPRING CONNECT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 600V, 10MM, BEIGE,. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 800 V, 90 AMP, 4 AWG, GRAY, SPRING CAGE, 24-4 AWG / 16-4 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH TERMINAL, SCREW CONNECTION, 2.5 MM², 800 V, 24 A, DARK BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, TENSION-CLAMP CONNECTION, 6 MM RATED CROSS-SECTION, 41 AMP, 800 V, BLUE, 1608630000. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BOX, CONNECTOR BOX, 10 - 30 VOLTS, 4 - 12 AMPS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL LUG 3POLE 100AMP 600V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL LUG NEUTRAL KIT 200AMP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL LUG, 2H. FREE 2 YEAR RADWELL WARRANTY
TERMINAL RING CONNECTOR, MIN QTY MAY BE REQUIRED, 12-10AWG, HEAVY DUTY, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, WITH INSPECTION WINDOW, RING TONGUE TYPE, 35 KVAC, 8 AWG WIRE TYPE, 1 HOLE, 194 F MAX OPERATING TEMPERATURE, 1/2 INCH STRIP LUG, STRAIGHT CONNNECTION, COPPER COMPRESSION, SHORT BARREL,...
TERMINAL, YA-E TYPE, 300 DIE INDEX, PINK, TIN-PLATED, ALUMINUM, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, YAZV SERIES. FREE 2 YEAR RADWELL WARRANTY
TRIAD MAGNETICS Electrical Products WSU090-1300-R13
TURCK Electrical Products WFS 4.4-PCB
TWIST ON WIRE CONNECTORS, STANDARD ORANGE EASY TWIST, 22-14 AWG,PER BAG OF 500. FREE 2 YEAR RADWELL WARRANTY
TWIST ON WIRE CONNECTORS, STANDARD YELLOW EASY TWIST, 22-10 AWG,CARTON OF 100. FREE 2 YEAR RADWELL WARRANTY
TWO-HOLE LUG COMPRESSION CONNECTOR, STRAIGHT BARREL, CABLE SIZE 4/0, STANDARD,LONG,ALUMIN UM . FREE 2 YEAR RADWELL WARRANTY
U0875-78 - CONNECTOR, 2-BRANCH SPLITTER, M12 EUROFAST, STRAIGHT MALE, (2X) STRAIGHT FEMALE, BLACK TPU, 30 VAC / 36 VDC, 4 AMP, FITS 8MB12 JUNCTION BOXES. FREE 2 YEAR RADWELL WARRANTY...
U0981-90 - RECEPT,M12EUROFAST. FREE 2 YEAR RADWELL WARRANTY
U2-07161 - FIELD WIREABLE PLUGS AND RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY
U2-07164 - IN-LINE CONNECTOR, FIELD WIREABLE, M16 VERSAFAST, RIGHT ANGLE FEMALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SOLDER CUP, UP TO 14X24 AWG CONDUCTORS, 60 VAC/DC, 3 AMP, PICOFAST...
U2-19628 - RECEPT,M12EUROFAST. FREE 2 YEAR RADWELL WARRANTY
U2369-02 - RECEPT,M12EUROFAST. FREE 2 YEAR RADWELL WARRANTY
U2369-1 - RECEPT,M12EUROFAST. FREE 2 YEAR RADWELL WARRANTY
U2369-2 - RECEPT,M12EUROFAST. FREE 2 YEAR RADWELL WARRANTY
WE WHF-3-31 ADAPTOR. FREE 2 YEAR RADWELL WARRANTY
WEIDMULLER Components ZDU 2.5 SW
WEIDMULLER Components ZDU-10
WEJTAP WJTP CONNECTOR BLU. FREE 2 YEAR RADWELL WARRANTY
WIRE CONNECTOR, 450 KCMIL CU, ONE HOLE, 1/2 INCH STUD SIZE, LONG BARREL, INTERNAL CHAMBER, INSPECTION WINDOW, BARREL STYLE - SKIVED, PRICE SOLD INDIVIDUALLY-EACH. FREE 2 YEAR RADWELL WARRANTY
WIRE TERMINATION LUG, LONG BARREL, BUR YA44, 1000MCM, COP 1H. FREE 2 YEAR RADWELL WARRANTY
WIRE TO BOARD TERMINAL BLOCK, 7 POSITION, 45° (135°) ANGLE WITH BOARD, 5.00MM THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
WSR WELDING RECEPT ASSY, 60AMP, 4-POLE, 3-WIRE, 600VAC/250VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Y CONNECTOR, 6MM OD, LOW PRESSURE FITTING MULTIPLE PORTS, PUSH TO CONNECT. FREE 2 YEAR RADWELL WARRANTY
ZEV CURRENT SENSOR CONNECTION CABLE, 200MM. FREE 2 YEAR RADWELL WARRANTY
ZIPLINK Components ZP-MC03A-2-SBHM
ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 3A, 7-POLE, CRIMPED CONTACT, 10 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 7. FOR USE WITH ZIPPORT MULTI-WIRE HOUSINGS. REQUIRES 10 AMP FEMALE CONTACTS...
ZIPPORT MALE INSERT, 3A CONNECTOR HOUSING SIZE, 7-POLE, 10 AMP, 600 VAC/VDC, USED W/ ZIPPORT MULTI-WIRE CONNECTORS, REQUIRES 10 AMP MALE CONTACTS ZP-MC-CC-M10A-XXX. FREE 2 YEAR RADWELL WARRANTY
ZIPPORT MALE INSERT, CONNECTOR HOUSING SIZE 3A, 4-POLE, 20 - 14 AWG, 10 AMP, 600 VAC / VDC, SCREW TERMINALS, POLES NUMBERED 1 TO 4, FOR USE WITH ZIPPORT MULTI-WIRE...

<< Prev Next >>