Legrand - Pass & Seymour Str Bld Plug 3W 15A 250V Y Legrand Pass & Seymour PS5666Y

Description
STR BLD PLUG 3W 15A 250V Y
Description
STR BLD PLUG 3W 15A 250V Y

Suppliers

Company
Product
Description
Supplier Links
Str Bld Plug 3W 15A 250V Y Legrand Pass & Seymour - 01P6898 - Newark, An Avnet Company
Chicago, IL, United States
Str Bld Plug 3W 15A 250V Y Legrand Pass & Seymour
01P6898
Str Bld Plug 3W 15A 250V Y Legrand Pass & Seymour 01P6898
STR BLD PLUG 3W 15A 250V Y

STR BLD PLUG 3W 15A 250V Y

Supplier's Site
Plug/Receptacle - 92810340 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
92810340
Plug/Receptacle 92810340
STRAIGHT BLADE PLUG 3W 15A 250V YELLOW. FREE 2 YEAR RADWELL WARRANTY

STRAIGHT BLADE PLUG 3W 15A 250V YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 01P6898 92810340
Product Name Str Bld Plug 3W 15A 250V Y Legrand Pass & Seymour Plug/Receptacle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28300-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug - NECU-M-S-D12G4-C2-ET - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details