Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E-14-18P(SR)

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06E-14-18P(SR) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-14-18P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06E-14-18P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-14-18P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06E-14-18P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-14-18P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06E-14-18P(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Mil Spec Circular Connectors - 8721641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
8721641
Mil Spec Circular Connectors 8721641
Amphenol Socapex PT06E-14-18P(SR)

Amphenol Socapex PT06E-14-18P(SR)

Supplier's Site
Circular Connector Assemblies - 339-PT06E-14-18P(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT06E-14-18P(SR)-ND
Circular Connector Assemblies 339-PT06E-14-18P(SR)-ND
18 Position Circular Connector Plug, Male Pins Solder Cup

18 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06E-14-18P(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06E-14-18P(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-14-18P(SR)
AI-Solder Plug Connector 26482-1 W/SR

AI-Solder Plug Connector 26482-1 W/SR

Buy Now
connector,metal circ,class e,str plug w/cable clamp,size 14,18#20 solder pin con - 70143458 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class e,str plug w/cable clamp,size 14,18#20 solder pin con
70143458
connector,metal circ,class e,str plug w/cable clamp,size 14,18#20 solder pin con 70143458
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).

Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).

Supplier's Site
Circular Connector, Plug, 18 Position, Cable; Product Range Amphenol Industrial - 94B4913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18 Position, Cable; Product Range Amphenol Industrial
94B4913
Circular Connector, Plug, 18 Position, Cable; Product Range Amphenol Industrial 94B4913
CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 87296849 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
87296849
Connector/Terminal/Pin 87296849
CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE, PT SERIES, CIRCULAR CONNECTOR SHELL STYLE: STRAIGHT PLUG, CIRCULAR CONTACT TYPE: SOLDER PIN, COUPLING STYLE: BAYONET, INSERT ARRANGEMENT: 14-18, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE, PT SERIES, CIRCULAR CONNECTOR SHELL STYLE: STRAIGHT PLUG, CIRCULAR CONTACT TYPE: SOLDER PIN, COUPLING STYLE: BAYONET, INSERT ARRANGEMENT: 14-18, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E-14-18P(SR) 8721641 339-PT06E-14-18P(SR)-ND PT06E-14-18P(SR) 70143458 94B4913 87296849
Product Name MIL Spec Connector - MIL-DTL-26482 I Mil Spec Circular Connectors Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,class e,str plug w/cable clamp,size 14,18#20 solder pin con Circular Connector, Plug, 18 Position, Cable; Product Range Amphenol Industrial Connector/Terminal/Pin
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight Straight Straight
Termination Solder Solder
Mounting Cable mount Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details