CONNECTOR
MIL-26482 MS/PT/CMB
AI-Solder Plug Connector 26482-1 W/SR
8 Position Circular Connector Plug, Female Sockets Solder Cup
Amphenol Socapex PT06E-12-8S(SR)
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:8CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-12-8S(SR) | PT06E-12-8S(SR) | PT06E-12-8S(SR)-ND | 8721635 | 87296936 | 70143407 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Mil Spec Circular Connectors | Connector/Terminal/Pin | connector,metal circ,class e,str plug w/cable clamp,sz12,8#20 solder socket cont |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug; Female / Jack | Male / Plug; Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | |||
| Geometry | Straight; Straight | Straight | Straight | |||
| Termination | Solder | Solder |