Legrand - Pass & Seymour Plug/Receptacle PT2097I

Description
SELF-TEST PLUGTAIL GFCI RECEPTACLE 20A IVORY. FREE 2 YEAR RADWELL WARRANTY
Description
SELF-TEST PLUGTAIL GFCI RECEPTACLE 20A IVORY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 92451905 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
92451905
Plug/Receptacle 92451905
SELF-TEST PLUGTAIL GFCI RECEPTACLE 20A IVORY. FREE 2 YEAR RADWELL WARRANTY

SELF-TEST PLUGTAIL GFCI RECEPTACLE 20A IVORY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Self Test Plugtail Gfci Recep 20A Iv Legrand Pass & Seymour - 49AJ1270 - Newark, An Avnet Company
Chicago, IL, United States
Self Test Plugtail Gfci Recep 20A Iv Legrand Pass & Seymour
49AJ1270
Self Test Plugtail Gfci Recep 20A Iv Legrand Pass & Seymour 49AJ1270
SELF TEST PLUGTAIL GFCI RECEP 20A IV

SELF TEST PLUGTAIL GFCI RECEP 20A IV

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 92451905 49AJ1270
Product Name Plug/Receptacle Self Test Plugtail Gfci Recep 20A Iv Legrand Pass & Seymour
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details