CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; PRODUCT RANGE:PT-SE SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 16K9765 | 16019284 |
| Product Name | Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial | Connector/Terminal/Pin |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |