8 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
AI-Solder Jam-Nut Receptacle 26482-1
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT07A-12-8S-ND | PT07A-12-8S | PT07A-12-8S | 16014788 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Plug/Receptacle |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |