CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: NA
PLUG CONNECTOR, 15AMP, 125V, 3WIRE, 2POLE,STRAIGHT BLADE. FREE 2 YEAR RADWELL WARRANTY
PASS & SEYMOUR Electrical Products PS5269X
| Newark, An Avnet Company | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20M6512 | 10816459 | |
| Product Name | Connector, Power Entry, Receptacle, 15A; Connector Type Legrand Pass & Seymour | Plug/Receptacle | Plug/Receptacle |
| Voltage Rating | 125 volts |