Grace Technologies, Inc. Connector/Terminal/Pin P-Q9-B3RX

Description
PANEL INTERFACE CONNECTOR, WITH N12/4 DB-9 M/F, MOUNTING HOUSING 3.75 INCH X 1.72 INCH, UL TYPE 4, NO POWER OPTION, IP65, 304 STAINLESS STEELS, POLYCARBONATE, UV RATED, SIZE B, GENDER FRONT M, GENDER BACK F, BULKHEAD. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL INTERFACE CONNECTOR, WITH N12/4 DB-9 M/F, MOUNTING HOUSING 3.75 INCH X 1.72 INCH, UL TYPE 4, NO POWER OPTION, IP65, 304 STAINLESS STEELS, POLYCARBONATE, UV RATED, SIZE B, GENDER FRONT M, GENDER BACK F, BULKHEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 18930814 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18930814
Connector/Terminal/Pin 18930814
PANEL INTERFACE CONNECTOR, WITH N12/4 DB-9 M/F, MOUNTING HOUSING 3.75 INCH X 1.72 INCH, UL TYPE 4, NO POWER OPTION, IP65, 304 STAINLESS STEELS, POLYCARBONATE, UV RATED, SIZE B, GENDER FRONT M, GENDER BACK F, BULKHEAD. FREE 2 YEAR RADWELL WARRANTY

PANEL INTERFACE CONNECTOR, WITH N12/4 DB-9 M/F, MOUNTING HOUSING 3.75 INCH X 1.72 INCH, UL TYPE 4, NO POWER OPTION, IP65, 304 STAINLESS STEELS, POLYCARBONATE, UV RATED, SIZE B, GENDER FRONT M, GENDER BACK F, BULKHEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 18930814
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details