Amphenol Industrial Connector/Terminal/Pin PT08SE12-3S

Description
CIRCULAR, CONNECTOR, PLUG, SIZE 12, 3 POSITION, CABLE; PRODUCT RANGE:PT-SE SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCULAR, CONNECTOR, PLUG, SIZE 12, 3 POSITION, CABLE; PRODUCT RANGE:PT-SE SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 16025207 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16025207
Connector/Terminal/Pin 16025207
CIRCULAR, CONNECTOR, PLUG, SIZE 12, 3 POSITION, CABLE; PRODUCT RANGE:PT-SE SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR, CONNECTOR, PLUG, SIZE 12, 3 POSITION, CABLE; PRODUCT RANGE:PT-SE SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial - 97C8918 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial
97C8918
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial 97C8918
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 16025207 97C8918
Product Name Connector/Terminal/Pin Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details