Legrand - Pass & Seymour Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour PS5369X

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour - 10R0544 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour
10R0544
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour 10R0544
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: No

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet
Plug/Receptacle - 10816477 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10816477
Plug/Receptacle 10816477
STRAIGHT BLADE CONNECTOR 3W 20A125V. FREE 2 YEAR RADWELL WARRANTY

STRAIGHT BLADE CONNECTOR 3W 20A125V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 10R0544 10816477
Product Name Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour Plug/Receptacle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details