Superior Electric Socket Plug Electrical Connector PS250GY

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Plug Electrical Connector - PS250GY - Specialty Product Technologies
Elizabethtown, NC, USA
Socket Plug Electrical Connector
PS250GY
Socket Plug Electrical Connector PS250GY
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
ELECTRICAL SOCKET PLUG, 250A, YELLOW - 70120996 - Allied Electronics, Inc.
Fort Worth, TX, USA
ELECTRICAL SOCKET PLUG, 250A, YELLOW
70120996
ELECTRICAL SOCKET PLUG, 250A, YELLOW 70120996
SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar. Simplified, Quick Assembly Positive-Grip Plug Design Nylon Plastic Parts Meets NAFTA Requirements Available in Six Colors

SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar.

  • Simplified, Quick Assembly
  • Positive-Grip Plug Design
  • Nylon Plastic Parts
  • Meets NAFTA Requirements
  • Available in Six Colors
Supplier's Site
Plug/Receptacle - 26006528 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26006528
Plug/Receptacle 26006528
TEST PLUG, SOCKET-PLUG, 250A, YELLOW, PRODUCT RANGE:PS250 SERIES, GENDER:PLUG, VOLTAGE RATING:600VAC, CURRENT RATING:250A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, COLOUR:YELLOW, CONNECTOR COLOUR:YELLOW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TEST PLUG, SOCKET-PLUG, 250A, YELLOW, PRODUCT RANGE:PS250 SERIES, GENDER:PLUG, VOLTAGE RATING:600VAC, CURRENT RATING:250A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, COLOUR:YELLOW, CONNECTOR COLOUR:YELLOW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Plug, Socket-Plug, 250A, Yellow; Product Range Superior Electric - 70B9312 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, Socket-Plug, 250A, Yellow; Product Range Superior Electric
70B9312
Test Plug, Socket-Plug, 250A, Yellow; Product Range Superior Electric 70B9312
TEST PLUG, SOCKET-PLUG, 250A, YELLOW; Product Range:PS250 Series; Gender:Plug; Voltage Rating:600VAC; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Yellow; Connector Colour:Yellow RoHS Compliant: Yes

TEST PLUG, SOCKET-PLUG, 250A, YELLOW; Product Range:PS250 Series; Gender:Plug; Voltage Rating:600VAC; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Yellow; Connector Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PS250GY 70120996 26006528 70B9312
Product Name Socket Plug Electrical Connector ELECTRICAL SOCKET PLUG, 250A, YELLOW Plug/Receptacle Test Plug, Socket-Plug, 250A, Yellow; Product Range Superior Electric
Gender Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to Double Binding Post, Adapter - SALE-9417 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details