Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A14-18P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A14-18P
MIL Spec Connector - MIL-DTL-26482 I PT02A14-18P
CONNECTOR

CONNECTOR

Buy Now
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
AMPHENOL Electrical Products PT02A14-18P

AMPHENOL Electrical Products PT02A14-18P

Supplier's Site
Circular Conn, Rcpt, 14-18, 18P, Box; Product Range Amphenol Industrial - 35H4687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-18, 18P, Box; Product Range Amphenol Industrial
35H4687
Circular Conn, Rcpt, 14-18, 18P, Box; Product Range Amphenol Industrial 35H4687
CIRCULAR CONN, RCPT, 14-18, 18P, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-18, 18P, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

Supplier's Site
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Receptacle Gender, 18 Contacts Rohs Compliant Amphenol In... - 61H4265 - Newark, An Avnet Company
Chicago, IL, United States
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Receptacle Gender, 18 Contacts Rohs Compliant Amphenol In...
61H4265
Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Receptacle Gender, 18 Contacts Rohs Compliant Amphenol In... 61H4265
PT02A SERIES (MS3112) GENERAL DUTY BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-18 INSERT ARRANGEMENT, RECEPTACLE GENDER, 18 CONTACTS ROHS COMPLIANT: NO

PT02A SERIES (MS3112) GENERAL DUTY BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-18 INSERT ARRANGEMENT, RECEPTACLE GENDER, 18 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A14-18P 35H4687 61H4265
Product Name MIL Spec Connector - MIL-DTL-26482 I Plug/Receptacle Circular Conn, Rcpt, 14-18, 18P, Box; Product Range Amphenol Industrial Pt02A Series (Ms3112) General Duty Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Receptacle Gender, 18 Contacts Rohs Compliant Amphenol In...
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data