Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (0305239) , SWITCHING JUMPER, PITCH: 13 MM, COLOR SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| (1012966) DATA CONNECTOR, CANOPEN ®, DEVICENET™, 5-POSITION, UNSHIELDED, PLUG STRAIGHT M12, A-CODED, PUSH-LOCK SPRING CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, EXTERNAL CABLE DIAMETER 4 MM ... 8 MM. FREE 2... | |
| (1050205) CIRCULAR CONNECTOR PIN, MALE, CRIMP, 2MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| (1095823) SENSOR/ACTUATOR CABLE, 5-POSITION, PVC, GRAY, SHIELDED, FREE CABLE END, ON SOCKET ANGLED M12, CODING: A, CABLE LENGTH: 10 M, FOIL SHIELDING PLUS DRAIN WIRE. FREE 2 YEAR RADWELL WARRANTY... | |
| (1402214) SENSOR/ACTUATOR FLUSH-TYPE PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| (1404641) SACC-M12MSS-3PECON-P G11-M. FREE 2 YEAR RADWELL WARRANTY | |
| (1409463) DEVICE CONNECTOR, REAR MOUNTING, 5-POSITION, M12, ALTERNATIVE PRODUCT IN ACCORDANCE, WITH ROHS II WITHOUT EXEMPTION 6C (PB < 0.1 %) ITEM NO.: 1238818. FREE 2 YEAR RADWELL WARRANTY | |
| (1411068) DATA CONNECTOR, PROFINET CAT5 (100 MBPS), 4-POSITION, HALOGEN-FREE, SHIELDED, PLUG STRAIGHT M12 SPEEDCON, D-CODED, INSULATION DISPLACEMENT CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, EXTERNAL CABLE DIAMETER 5 MM ... 9.7... | |
| (1411582) DEVICE CONNECTOR FRONT MOUNTING, UNIVERSAL, 12-POSITION, FLUSH-TYPE MALE CONNECTOR, STRAIGHT, M12-STANDARD, A, ON FREE CABLE END, FRONT MOUNTING, M16 X 1.5, INDIVIDUAL WIRES, CABLE LENGTH: 0.5 M, 0.14 MM... | |
| (1413993) CONNECTOR, UNIVERSAL, 4-POSITION, HALOGEN-FREE, SHIELDED, PLUG STRAIGHT M12, A-CODED, INSULATION DISPLACEMENT CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, EXTERNAL CABLE DIAMETER 5 MM ... 9.7 MM. FREE 2 YEAR RADWELL... | |
| (1419331) DEVICE CONNECTOR, REAR MOUNTING, UNIVERSAL, 5-POSITION, PUR HALOGEN-FREE, BLACK-GRAY RAL 7021, SHIELDED, FLUSH-TYPE FEMALE CONNECTOR, STRAIGHT, M12-SPEEDCON, A, ON FREE CABLE END, REAR MOUNTING, M16 X 1.5, CABLE CONNECTION,... | |
| (1419344) DEVICE CONNECTOR, REAR MOUNTING, UNIVERSAL, 8-POSITION, PUR HALOGEN-FREE, BLACK-GRAY RAL 7021, SHIELDED, FLUSH-TYPE FEMALE CONNECTOR, STRAIGHT, M12-SPEEDCON, A, ON FREE CABLE END, REAR MOUNTING, M16 X 1.5, CABLE CONNECTION,... | |
| (1419658) SENSOR/ACTUATOR FLUSH-TYPE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (1419687) DEVICE CONNECTOR, REAR MOUNTING, UNIVERSAL, 8-POSITION, FLUSH-TYPE MALE CONNECTOR, STRAIGHT, M12-STANDARD, INDIVIDUAL WIRES, CABLE LENGTH: 0.5 M. FREE 2 YEAR RADWELL WARRANTY | |
| (1419690) DEVICE CONNECTOR, REAR MOUNTING, UNIVERSAL, 8-POSITION, FLUSH-TYPE FEMALE CONNECTOR, STRAIGHT, M12-STANDARD, A, ON FREE CABLE END, REAR MOUNTING, M16 X 1.5, INDIVIDUAL WIRES, CABLE LENGTH: 0.5 M, 0.25 MM... | |
| (1424137) CONNECTOR,M12, FLUSH MOUNT, SOCKET,18IN LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| (1424659) CONNECTOR, UNIVERSAL, 5-POSITION, SHIELDED, PLUG ANGLED M12, A-CODED, PUSH-LOCK SPRING CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, EXTERNAL CABLE DIAMETER 4 MM ... 8 MM. FREE 2 YEAR RADWELL WARRANTY... | |
| (1432619) CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (1432800) BUS SYSTEM CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (1432826) DATA CONNECTOR, 5 POSITION, STRAIGHT M12, 48 VAC, 4 A. FREE 2 YEAR RADWELL WARRANTY | |
| (1436411) SENSOR/ACTUATOR FLUSH-TYPE CONNECTOR, PLUG, 5-POS., M12, A-CODED, FRONT/SCREW MOUNTING, WITH M16 THREAD, WITH 0.5 M TPE LITZ WIRE, 5 X 0.25 MM 2, PLASTIC VERSION. FREE 2 YEAR RADWELL... | |
| (1436437) CONNECTOR, PLUG, MALE, 5POS, SOLDER CUP, M12-5. FREE 2 YEAR RADWELL WARRANTY | |
| (1440928) SACC-MCI-M12MS-8CON. FREE 2 YEAR RADWELL WARRANTY | |
| (1441008) CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (1441024),CONNECTOR, UNIVERSAL, 3-POSITION, PLUG STRAIGHT M8, . FREE 2 YEAR RADWELL WARRANTY | |
| (1441037) SENSOR CONNECTOR, 4POSITION, PLUG STRAIGHT M8. FREE 2 YEAR RADWELL WARRANTY | |
| (1452233) SACC-VB-3CON-M16/BI- 1L-SV 24V. FREE 2 YEAR RADWELL WARRANTY | |
| (1452291) VALVE CONNECTORS, UNIVERSAL, 3-POSITION, VALVE CONNECTOR CI (9.4 MM), SCREW CONNECTION, CABLE GLAND M12, EXTERNAL CABLE DIAMETER 4 MM ... 6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1453805) SENSOR/ACTUATOR, FLUSH TYPE CONNECTOR, 5P, FEMALE, . FREE 2 YEAR RADWELL WARRANTY | |
| (1458868) SENSOR/ACTUATOR FLUSH-TYPE PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| (1458871) SENSOR/ACTUATOR FLUSH-TYPE SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| (1500363), FLUSH-TYPE CONNECTOR, 4-POSITION, SOCKET, STRAIGHT, M8, FRONT MOUNTING, M8 X 0.5, INDIVIDUAL WIRES, CABLE LENGTH: 0.5 M, 0.25 MM², PVC LITZ WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| (1506901) SACC-M 8MS-3CON-M-SH. FREE 2 YEAR RADWELL WARRANTY | |
| (1506927) SACC-M 8FS-3CON-M-SH. FREE 2 YEAR RADWELL WARRANTY | |
| (1507052) SACC-M12MS-4CON-PG11 -DUO-M. FREE 2 YEAR RADWELL WARRANTY | |
| (1508187) CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (1513606) CONNECTOR, 5POSITION, SHIELDED, SOCKET ANGLED M12, B-CODED, SPRING-CAGE CONNECTION, . FREE 2 YEAR RADWELL WARRANTY | |
| (1520055) SENSOR/ACTUATOR FLUSH-TYPE PLUG, 5-POS., M12-SPEEDCON, A-CODED, FRONT/SCREW MOUNTING, WITH M16 THREAD, WITH 0.5 M TPE LITZ WIRE, 5 X 0.34 MM 2. FREE 2 YEAR RADWELL WARRANTY | |
| (1521384) CONNECTOR, UNIVERSAL, 5-POSITION, SOCKET STRAIGHT 7/8"-16UNF, A-CODED, SCREW CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, CABLE GLAND PG9, EXTERNAL CABLE DIAMETER 6 MM ... 8 MM. FREE 2 YEAR RADWELL... | |
| (1521504) CONNECTOR, 7/8 -16 UNF, 6-8 MM CABLE DIA., 5 POSITION, 1 OUTLET, RIGHT ANGLED, SCREW CONNECTION, PG9 CABLE GLAND, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY | |
| (1521601) CONNECTOR , SENSOR/ACTUATOR CONNECTOR, UNIVERSAL, 4-POSITION, SOCKET STRAIGHT M12 . FREE 2 YEAR RADWELL WARRANTY | |
| (1527883) VALVE CONNECTORS, UNIVERSAL, 4-POSITION, VALVE CONNECTOR A, SCREW CONNECTION, CABLE GLAND PG9, EXTERNAL CABLE DIAMETER 6 MM ... 8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1527980) SACC-V-3CON-PG9/B. FREE 2 YEAR RADWELL WARRANTY | |
| (1551833) DEVICE CONNECTOR, REAR MOUNTING, 5-POSITION, PLUG, STRAIGHT, M12-SPEEDCON, A-CODED, REAR MOUNTING, M12 X 1, SOLDER PINS, ALTERNATIVE PRODUCT IN ACCORDANCE, WITH ROHS II WITHOUT EXEMPTION 6C (PB < 0.1... | |
| (1551888) DEVICE CONNECTOR, REAR MOUNTING, UNIVERSAL, 5-POSITION, FLUSH-TYPE MALE CONNECTOR, STRAIGHT, M12-SPEEDCON, A, ON FREE CABLE END, REAR MOUNTING, M12 X 1, INDIVIDUAL WIRES, CABLE LENGTH: 0.5 M, 0.34 MM... | |
| (1552968) ,SENSOR/ACTUATOR FLUSH-TYPE PLUG, 5-POS., M12-SPEEDCON, SHIELDED, A-CODED, REAR/SCREW MOUNTING WITH M12 THREAD, WITH STRAIGHT SOLDER CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| (1558535) SENSOR/ACTUATOR FLUSH-TYPE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (1559767) CONNECTOR, CC LINK, 4-POSITION, SHIELDED, PLUG STRAIGHT M12, A-CODED, SPRING-CAGE CONNECTION, KNURL MATERIAL: NICKEL-PLATED BRASS, EXTERNAL CABLE DIAMETER 4 MM ... 8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1559770) CONNECTOR, CC LINK, 4-POSITION, SHIELDED, SOCKET STRAIGHT M12, A-CODED, SPRING-CAGE CONNECTION, KNURL MATERIAL: NICKEL-PLATED BRASS, EXTERNAL CABLE DIAMETER 4 MM ... 8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1605549) METRIC COUPLER CONNECTOR, CIRCULAR. FREE 2 YEAR RADWELL WARRANTY | |
| (1605617) COUPLER CONNECTOR, 4+3+PE/POSITION, SCREW LOCKING, M23, 7.5MM, 18MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1605622) DEVICE CONNECTOR, FRONT MOUNTING KNURLED NUT, STRAIGHT, SCRE LOCKING, M23, 4+3+PE, SOCKET, CRIMP CONNECTION, AXIAL O-RING, 26MM X 26MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1607355), CRIMP, SINGLE CONTACT, 1 MM DIA. FREE 2 YEAR RADWELL WARRANTY | |
| (1662269),CONNECTOR, UNIVERSAL, 5-POSITION, PLUG ANGLED M12, CODING: A, SCREW CONNECTION, KNURL MATERIAL: PLASTIC, CABLE GLAND PG7, EXTERNAL CABLE DIAMETER 4 MM ... 6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1662308) CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (1663129) CONNECTOR, 7-M, UNIVERSAL, 5-POSITION, PLUG ANGLED M12. FREE 2 YEAR RADWELL WARRANTY | |
| (1671108) DEVICE CONNECTOR FRONT MOUNTING, UNIVERSAL, 5-POSITION, FLUSH-TYPE FEMALE CONNECTOR, STRAIGHT, M12-STANDARD, A, ON FREE CABLE END, FRONT MOUNTING, PG9, INDIVIDUAL WIRES, CABLE LENGTH: 0.5 M, 0.34 MM 2, TPE... | |
| (1681088) CONNECTOR,SENSOR/ACT UATOR PLUG, M12, 4POS . FREE 2 YEAR RADWELL WARRANTY | |
| (1681172) CONNECTOR, UNIVERSAL, 3-POSITION, SOCKET STRAIGHT M8, A-CODED, SOLDER CONNECTION, KNURL MATERIAL: NICKEL-PLATED BRASS, EXTERNAL CABLE DIAMETER 3.5 MM ... 5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1693775) DEVICE CONNECTOR FRONT MOUNTING, UNIVERSAL, 4-POSITION, FLUSH-TYPE MALE CONNECTOR, STRAIGHT, M12-STANDARD, A, ON FREE CABLE END, FRONT MOUNTING, PG9, INDIVIDUAL WIRES, CABLE LENGTH: 0.5 M, 0.34 MM 2, TPE... | |
| (1694318) SACC-M12FS-5CON-PG 9-SH. FREE 2 YEAR RADWELL WARRANTY | |
| (1694347) SENSOR/ACTUATOR FLUSH-TYPE CONNECTOR, MALE, 4-POS., M8, REAR/SCREW MOUNTING, WITH M8 THREAD, WITH STRAIGHT SOLDER CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| (1699863) SENSOR/ACTUATOR FLUSH-TYPE SOCKET, 5-POS., M12, A-CODED, FRONT/SCREW MOUNTING, WITH PG9 THREAD, WITH 0.5 M TPE LITZ WIRE, 5 X 0.34 MM 2, STAINLESS STEEL VERSION. FREE 2 YEAR RADWELL... | |
| (1713024) SMKDS 3/ 2. FREE 2 YEAR RADWELL WARRANTY | |
| (1827415) PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1827460) PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (3000589) SWITCHING JUMPER. FREE 2 YEAR RADWELL WARRANTY | |
| (3042188) COMBI RECEPTACLE, NOM. VOLTAGE: 500 V, NOM CURRENT: 24 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2 - 4 MM 2,... | |
| (3042476) ,COMBI RECEPTACLE, NOM. VOLTAGE 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD SPRING-CAGE CONNECTION, RATED CROSS SECTION 4 MM², CROSS SECTION 0.08 MM² - 6 MM², COLOR GRAY. FREE... | |
| (3042515) COMBI RECEPTACLE, NOM. VOLTAGE 800 V, NOMINAL CURRENT 32 A, CONNECTION METHOD SPRING-CAGE CONNECTION, RATED CROSS SECTION 4 MM², CROSS SECTION 0.08 MM² - 6 MM², COLOR GRAY. FREE... | |
| (6053172) MLG-2 T-PLUG, M12 8 PIN FEMALE AND M12 5 PIN FEMALE TO M12 8 PIN MALE,SBO-02F12-SM1, SBO-02F12-SM1 T-JUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE PER PACK OF 25)CONTACT, MALE, 18-16AWG, CRIMP; CONTACT GENDER:PIN; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:16AWG; CONTACT TERMINATION TYPE:C. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PACK OF 20), TERMINAL, SPADE TONGUE, 24-16AWG; :24AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:-; INSULATOR MATERIAL:UNINSULATED ; INSULATOR COLOUR:- ROHS CO,... | |
| (PRICE/PK OF 25) CONTACT, FEMALE, 22-20AWG, CRIMP, PRODUCT RANGE:TRIM TRIO SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:22AWG, FOR USE WITH:TRIM TRIO SERIES CIRCULAR... | |
| (PRICE/TC) WIRE-TO-BOARD CONNECTOR, SIDE ENTRY, SHD SERIES, SURFACE MOUNT, HEADER, 40, 1 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), BACKSHELL, D SUB, 15 POSITION, DA, 90DEG; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ZINC BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), CONNECTOR DB15M SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), CONNECTOR DB9F PCB. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), CONNECTOR, D-SUB HOOD DB25/HD44/ ,METALIZED CHROME SURFACE. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), HOOD DB15 BLK PLASTIC ONE PC. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), HOOD, D SUB, DE, ZINC; PRODUCT RANGE:-; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ZINC BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), MEMORY SOCKET, SD CARD, 11POS, PUSH-PUSH; MEMORY / CARD TYPE:SD; INSERT & EJECT MECHANISM:PUSH-PUSH; NO. OF CONTACTS:11CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:SD SERIES ROHS COMPLIANT:... | |
| (PRICE/TC), RIGHT ANGLE ASSEMBLED D-SUB HOOD KIT, METAL, TWO PIECE COVER DESIGN FOR EASY, QUICK ASSEMBLY, DIE CAST ZINC ALLOY WITH CHROMIUM PLATED FINISH OFFERS MAXIMUM PROTECTION AGAINST HARMFUL EMI/RFI. | |
| 0.17 TO 0.45" GENERAL STRAIGHT STRAIN RELIEF CORD GRIP 1/2 NPT, 0.88" OAL, NYLON 6/6. FREE 2 YEAR RADWELL WARRANTY | |
| 0.18 TO 0.31" GENERAL STRAIGHT STRAIN RELIEF CORD GRIP 3/8 NPT, 0.83" OAL, NYLON 6/6. FREE 2 YEAR RADWELL WARRANTY | |
| 0.19 TO 0.25" GENERAL STRAIGHT STRAIN RELIEF CORD GRIP 1/2 NPT, 1.27" OAL, ZINC-PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| 0.38 TO 0.5" GENERAL STRAIGHT STRAIN RELIEF CORD GRIP 1/2 NPT, 1.38" OAL, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| 0.5 TO 0.62" GENERAL STRAIGHT STRAIN RELIEF CORD GRIP 3/4 NPT, 1.27" OAL, ZINC-PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| 0.5 TO 0.63" GENERAL STRAIGHT STRAIN RELIEF CORD GRIP 1 NPT, 1-3/4" OAL, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| 0.5 TO 0.63" LIQUIDTIGHT STRAIGHT STRAIN RELIEF CORD GRIP 1/2 NPT, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| 0.5 TO 0.63" LIQUIDTIGHT STRAIGHT STRAIN RELIEF CORD GRIP 3/4 NPT, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| 0.75 TO 0.63" GENERAL STRAIGHT STRAIN RELIEF CORD GRIP 1 NPT, 2.78" OAL, ZINC-PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| 0.75 TO 0.88" LIQUIDTIGHT STRAIGHT STRAIN RELIEF CORD GRIP 1/2 NPT, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| 0.88 TO 0.75" GENERAL STRAIGHT STRAIN RELIEF CORD GRIP 1 NPT, 2.78" OAL, ZINC-PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" FEMALE NPT M-STYLE PLUG, 2 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| 1424134, SENSOR,ACTUATOR, FLUSH-TYPE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 15 PIN CONNECTOR, BREAK OUT BOARD, FOR ENCODER FEEDBACK CABLE, DB15 TO TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| 1694334 SENSOR/ACTUATOR FLUSH-TYPE CONNECTOR, MALE, 3-POS, M8, REAR/SCREW MOUNTING WITH M8 THREAD, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 3.50MM (0.141", 1/8", MINI PLUG) - HEADPHONE PHONE JACK STEREO (3 CONDUCTOR, TRS) CONNECTOR KINKED PIN . FREE 2 YEAR RADWELL WARRANTY | |
| 3M Components SD-RSMT-2-MQ-WF | |
| 6 POSITION FFC, FPC CONNECTOR CONTACTS, BOTTOM 0.031" (0.80MM) SURFACE MOUNT, RIGHT ANGLE . FREE 2 YEAR RADWELL WARRANTY | |
| 90 ANGLE PANEL, MALE THREAD, ROTATABLE 335 , M20. FREE 2 YEAR RADWELL WARRANTY | |
| ACCESSORY: CABLE GLAND, ( #399.8000.127) FOR SAFETY INTERLOCK, 65146. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER RING FOR PADLOCK PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, CONNECTOR, CONNECTION TYPE2, G1 G1/4", 8 MM X 25MM X 17MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM CORD CONNECTOR, SINGLE CONDUCTOR, HUB SIZE 1 IN, DISPLAY SIZE 1 IN NPT, STRAIGHT MALE TYPE, LOCKNUT OR TAPPED OPENING MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| AMPHENOL ICC (FCI) Components SLW4R-1C7LF | |
| AREA LIGHTING RESEARCH Electrical Products SC-10A | |
| BANNER ENGINEERING Components SM30CC-312 | |
| BARRIER TERMINAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| BLANKING PLUG 10/BAG. FREE 2 YEAR RADWELL WARRANTY | |
| BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:8CONTACTS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; PRODUCT RANGE:SLW SERIES; GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| BRANCH CONN. FREE 2 YEAR RADWELL WARRANTY | |
| BUS CONNECTOR, FLOOD-SEAL 6 POLE, ALUMINUM, 4000 V. FREE 2 YEAR RADWELL WARRANTY | |
| BUS PLUG, FUSIBLE, 3-PHASE, 3 W, 240 V, 100 A, 200 KA@240V, ACCEPTS CLASS H&R FUSES. FREE 2 YEAR RADWELL WARRANTY | |
| BUS SYSTEM CONNECTOR, 4 AMP, 48 VAC, 60 VDC, 12 MBPS, 2 POSITION, SHIELDED, STRAIGHT, M12 CONNECTION, STRAIGHT, 7 MM STRIPPING LENGTH, 4 MM EXTERNAL CABLE DIAMETER, -40 TO +85... | |
| BUS SYSTEM CONNECTOR, CANOPEN®, DEVICENET™, 5-POSITION, SHIELDED, PLUG STRAIGHT M12, A-CODED, SPRING-CAGE CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, EXTERNAL CABLE DIAMETER 4 MM ... 8 MM. FREE 2 YEAR RADWELL... | |
| BUS SYSTEM CONNECTOR, PROFIBUS, INTERBUS, 1507764, 5-POSITION, SHIELDED, PLUG STRAIGHT M12, B-CODED, SCREW CONNECTION, CALBE GLAND PG9, EXTERNAL CABLE DIAMETER 6.5 MM-8.5 MM, RATED VOLTAGE: 48 VAC, 60 VDC, 5... | |
| BUS SYSTEM FLUSH-TYPE SOCKET, WITH GREEN CONTACT CARRIER, 4-POS., M12 SPEEDCON, SHIELDED, D-CODED, REAR/SCREW MOUNTING WITH M16 THREAD, WITH STRAIGHT SOLDER CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| BUSY SYSTEM INSTALLATION PLUG, INTERBUS, 5-PIN, M12, SHIELDED, B-CODED, SPEEDCON, REAR WALL/SCREW MOUNTING WITH PG9 THREAD, WITH 1.0 M BUS CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND CORD CONNECTOR, EURO,STRAIGHT,MALE, .59IN-1.0IN,1IN NPT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, NYLON, PG11, GREY, 5.8-10MM CABLE, . FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, PG16, 5.8 MM, 13.5 MM, NYLON 6.6 (POLYAMIDE 6.6), GREY. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR PIN, 28-24AWG, CRIMP, 10A, M23 ELITE, GOLD PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, INSERT SOCKET, M23, AWG 26 - AWG 17, 8 POLE, USE WITH PINS S7.010.941.002. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR METRIC CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| CLOSING CAP, FOR CLOSING UNUSED BORE HOLES IN MULTIPLE SEALS AND CABLE GLANDS, DIAMETER 14 MM. FREE 2 YEAR RADWELL WARRANTY | |
| COAX CONNECTOR, SNAP-FIT, FEMALE, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| COMBI RECEPTACLE, 6 POSITION, PLUG CONNECTION, 24 AMP, 500 VOLT, GRAY, 3042298. FREE 2 YEAR RADWELL WARRANTY | |
| CONDUIT CORD CONNECTOR, WIRE MANAGEMENT, STRAIGHT TYPE, MALE, 1/2 INCH NPT PORT, 1/2 INCH HUB, 0.19-0.25 INCH CONDUCTOR RANGE, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONDUIT CORD CONNECTOR, WIRE MANAGEMENT, STRAIGHT TYPE, MALE, 3/4 INCH NPT PORT, 3/4 INCH HUB, 0.25-0.38 INCH CONDUCTOR RANGE, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING CABLE, M8, 3 PIN, 3 WIRE, 10 M, 4 A, STANDARD, STRAIGHT SOCKET / OPEN END M8 X 1(192964). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ,RED HOUSING, 350AMP, 600V,2-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ALLIGATOR SPRING CLIP STEEL 5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR AUDIO JACK 3.5MM STEREO FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE VALVE 24VAC/DC 10M. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, FRONT MOUNT, CIRCULAR, SOCKET, 2 METER LENGTH, 4 POSITION, M12 STANDARD, A-CODED, PG9 THREAD, TPE LITZ WIRE, 1406413. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CIRCULAR MALE 2POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COMPONENT CHARGE GUN SNAPMATE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT, 2 PIN, 2 GAUGE, SB SERIES, 175 AMP, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PIN, M40 POWER CRIMP PIN, 3.6 MM, MACHINED, MALE, CRIMP RANGE, 16 MM, AWG 6. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG IN PCB MOUNTING FNFP MIN(20)PCS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SNAP IN MINI, F CONNECTOR, OFFICE WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR STRAIGHT, 1/2 INCH, 7/16, DIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 1553284, UNIVERSAL, 4-POSITION, SOCKET ANGLED M12, CODING: A, SCREW CONNECTION, KNURL MATERIAL: STAINLESS STEEL 1.4404, CABLE GLAND PG7, EXTERNAL CABLE DIAMETER 4 MM - 6 MM. FREE 2 YEAR... | |
| CONNECTOR, 2 POLE IN, RED, PLASTIC HOUSING, 350 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 3 POSITIONS, SOCKET STRAIGHT M8. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4 CONTACT, M12, A CODED, 4 AMP, 250 VAC, FEMALE SOCKET, IP65, (1641756). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4 POSITION, PLUG STRAIGHT M8, UNIVERSAL, INSULATION DISPLACEMENT CONNECTION, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4 POSITION, STRAIGHT, M12 SPEEDCON, A-CODED, SCREW CONNECTION, KNURL ZINC DIE-CAST, NICKLE-PLATED, CABLE GLAND PG7, EXTERNAL DIAMETER 4MM, (1542952). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4-POSITION, PLUG ANGLED M12, A-CODED, SCREW CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, CABLE GLAND PG7, EXTERNAL CABLE DIAMETER 4 MM, 1681101. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4-POSITION, SOCKET STRAIGHT M12, A-CODED, PUSH-IN CONNECTION, KNURL MATERIAL: PLASTIC, EXTERNAL CABLE DIAMETER 4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4-POSITION, SOCKET STRAIGHT M12. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4-POSITION, SOCKET STRAIGHT M8. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 5 POSITION, SOCKET STRAIGHT 7/8, CODING A (1521397). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 5-POSITION, SHIELDED, SOCKET STRAIGHT M12, B-CODED, SPRING-CAGE CONNECTION, KNURL MATERIAL: NICKEL-PLATED BRASS, EXTERNAL CABLE DIAMETER 4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 8 POSITION, FPC CONNECTOR CONTACTS, VERTICAL, 1 SIDED, PITCH 1.0MM, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, BUS SYSTEM CONNECTOR ETHERNET CAT5, M12, FEMALE, 8 POSITION, STRAIGHT, 2 AMP, (1553640). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, DB9F, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, EURO CORD, .11-.31 INCH, 16 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FEMALE BUS SYSTEM, 4 POSITION, M12. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FFC, BOTTOM, 33 POS, .5MM, R/A SMD, SLIDE LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FFC/FPC, 22 POSITION, PITCH 0.5 MM, BOARD MOUNT, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FIELD ATTACHABLE, M12, MALE SOCKET, STRAIGHT, 4-PIN, 4 AMPS, 250 VOLTS, 4-6 MM CABLE DIAMETER, SENSOR ACTUATOR, -40 TO +85 DEG CELSIUS, GOLD-PLATED CONTACTS, DIECAST ZINC, SCREW CONNECTION, (9457550000). | |
| CONNECTOR, FIELD ATTACHABLE, M8, FEMALE SOCKET, STRAIGHT, 3-PIN, 4AMPS, 60V, 3.5-5MM CABLE DIAMETER, SENSOR ACTUATOR, -40 TO +85 DEG CELSIUS, GOLD-PLATED CONTACTS, DIECAST ZINC, SCREW CONNECTION, (1803870000). FREE 2 YEAR... | |
| CONNECTOR, FLUSH TYPE PLUG, 8-POSITION, WITH STRAIGHT THR SOLDER CONNECTION, A STNADARD, 0.8KV, IP67, (1552269). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LIQUID TIGHT CORD CONNECTOR, 0.50 INCH TO 0.63 INCH CORD DIA. RANGE, 3/4 INCH MNPT, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LIQUIDTIGHT, 1-1/2 INCH, STRAIGHT, INSULATED, FOR LT FLEX METALLIC CONDUIT, MALLEABLE IRON / ZINC PLATED, (EACH). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LIQUIDTIGHT, 3/4 INCH, 90 DEGREE ANGLE, INSULATED, FOR LT FLEX METALLIC CONDUIT, MALLEABLE IRON / ZINC PLATED, (EACH). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23 POWER CONNECTOR, FRONT PANEL MOUNT, MALE THREAD, 4 HOLES 3.2MM, FLANGE 25 X 25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23 POWER PANEL CONNECTOR, RIGHT ANGLE, TWILOCK-S. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23 SIGNAL CONNECTOR, PANEL FRONT MOUNT, MALE THREAD, 4 THREADED M3, ANTI-VIBRATION ORING. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23 SIGNAL ELBOW PANEL MALE TWILOCK-S ROTATABLE 300 DEGREES, PANEL MOUNT 25 X 25 MM FLANGE, 2.7 MM HOLES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23 SIGNAL STRAIGHT, EMI, MALE, STANDARD THREAD, TWILOCK, 7-12 MM THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23 SIGNAL TWILOCK-S PANEL MOUNT HOUSING, MALE THREAD, 25 X 25MM, FLANGE WITH 4 X 3.2MM HOLES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23 TWILOCK-S POWER STRAIGHT CONNECTOR, EMI. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23, 90 DEGREE ELBOW CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23, MALE THREAD REAR MOUNT, ANTI-VIBRATION, 4 HOLES, 3.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23, MALE THREAD, 4 HOLES, 2.7MM HOLES, 90 DEGREE ELBOW, PANEL CONNECTOR, SWIVEL 300 DEGREES, FLANGE 25 X 25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23, RIGHT ANGLE PANEL CONNECTOR, MALE THREAD, ROTATABLE 330 TWILOCK, FLANGE 28 X 28 MM, 3.2 MM HOLES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23, TWILOCK-S SIGNAL STRAIGHT CONNECTOR CABLE RANGE: 7-12MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M23, TWILOCK-S, ROTATING RIGHT ANGLE, MALE THREAD, FLANGE 4 HOLE 3.2 MM, FLANGE 28 X 28 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MAGJACK, 1 PORT RJ45, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MALE THREAD, PANEL, FRONT MOUNT, M23 TWILOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MALE, 14MM OUTTER DIAMETER, 1/4 NPT, DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, POWER, PANEL, M23 TWILOCK-S, MALE THREAD, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RECEPTACLE, FEMALE, 8POS, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SD CARD, 9POS, SMT; PRODUCT RANGE:SDK SERIES; CONNECTOR TYPE:SD CARD; NO. OF CONTACTS:9CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; SVHC:NO SVHC (17-DEC-2015) ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CONNECTOR, SENSOR/ACTUATOR, 4 POSITION, SOCKET, STRAIGHT, M8, A-CODED, INSULATION DISPLACEMENT CONNECTION, ZINC DIE-CAST KNURL, NICKEL-PLATED, 2.5-5 MM EXTERNAL CABLE DIAMETER, (1441079) . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, STRAIGHT BLADE, 16 AWG, 15 AMP, 125 VOLT, BACK WIRE, 2-POLE, 2-WIRE, SCREW, 0.33" DIAMETER, BROWN, BRASS, IMPACT-RESISTANT, THERMOPLASTIC, RESIDENTIAL, POLARIZED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, STRAIGHT BLADE, 16 AWG, 15 AMP, 125 VOLT, BACK WIRE, 2-POLE, 2-WIRE, SCREW, 0.33" DIAMETER, WHITE, BRASS, IMPACT-RESISTANT, THERMOPLASTIC, RESIDENTIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, STRAIGHT MALE, .88-1.00IN, 1IN, NYLON, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, STRAIGHT, EQUAL, BLACK ACETAL, 10MM PF. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, STRAIGHT, FLUSH-TYPE, 4-POSITION, M8 CONNECTOR, PCB MOUNT, (1412264). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SUITABLE FOR INTERFACE: ETHERNET, CONNECTION: CONNECTOR, M12, AXIAL, MALE, D-CODED, 4 -PIN, (50112155). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, THERMOCOUPLE CONNECTOR, QUICK-ATTACH, FEMALE (JACK), TYPE K, WITH WATLOW NAME, ASTM E 230 COLOR CODE, CAP ASSEMBLY ON BODY, 425F (215C) MAX TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, THERMOCOUPLE CONNECTOR, QUICK-ATTACH, MALE (PLUG), TYPE K, WITH WATLOW NAME, ASTM E 230 COLOR CODE, COMES WITH CAP ASSEMBLY ON BODY, 425°F (215°C) MAX TEMPERATURE . FREE 2 YEAR... | |
| CONNECTOR, UNIVERSAL, 3-POSITION, PLUG STRAIGHT M8, A-CODED, SOLDER CONNECTION, KNURL MATERIAL, NICKEL-PLATED BRASS, 1681156. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, UNIVERSAL, 3-POSITION, SOCKET ANGLED 7/8"-UNF, CODING: A, SCREW CONNECTION,1521478. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, UNIVERSAL, 3-POSITION, SOCKET STRAIGHT M8, CODING: A, INSULATION DISPLACEMENT CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, EXTERNAL CABLE DIAMETER 2.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, UNIVERSAL, 4 POSITION, STRAIGHT M12, A-CODED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, UNIVERSAL, 4-POSITION, PLUG STRAIGHT 7/8"-16UNF, A-CODED, SCREW CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, CABLE GLAND PG9, EXTERNAL CABLE DIAMETER 6 MM ... 8 MM, CONTACT 4 LEADING, (1521326). FREE... | |
| CONNECTOR, UNIVERSAL, 4-POSITION, SOCKET ANGLED M12, CODING: A, SCREW CONNECTION, EXTERNAL CABLE DIAMETER 4-6 MM, CABLE GLAND PG7, KNURL MATERIAL: ZINC DIE-CAST NICKEL-PLATED, (1681143). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, UNIVERSAL, 5-POSITION, M12 STRAIGHT, A-CODED, SCREW CONNECTION, (1662256). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, UNIVERSAL, 5-POSITION, SHIELDED, PLUG STRAIGHT M12, CODING: A, SCREW CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, CABLE GLAND PG9, EXTERNAL CABLE DIAMETER 6 MM ... 8 MM. FREE 2 YEAR... | |
| CONNECTOR, UNIVERSAL, 5-POSITION, SOCKET STRAIGHT M12 SPEEDCON, CODING: A, SCREW CONNECTION, KNURL MATERIAL: NICKEL-PLATED BRASS, CABLE GLAND PG7, EXTERNAL CABLE DIAMETER 4/6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, WATERTIGHT, MULTI-PIN, 7 POLE, 8 WIRE, HEAVY CAST ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, ZINC DIE-CAST, NICKEL-PLATED, CABLE GLAND PG7, 1693416. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,1/8 HOSE BARB NON-VALVED IN-LINE ACETAL COUPLING BODY, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,15PIN, FEMALE, KIT EM-S. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,Y DISTRIBUTOR, 4-POSITION, UNSHIELDED, PLUG STRAIGHT M12, CODING: A, ON SOCKET STRAIGHT M12, CODING: A, PIN 2+4 BRIDGED AND SOCKET STRAIGHT M12, CODING: A, PIN 2+4 BRIDGED. FREE 2 YEAR... | |
| CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT PIN, CIRCULAR CONNECTOR PIN, CRIMP, 18A, MALE, GOLD, 14-18AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT, SOCKET, 0.5- 1.25 MM, 20-16 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| COPP MECH LUG 600-1000MCM 1COLL 1H. FREE 2 YEAR RADWELL WARRANTY | |
| COPPER MECHANICAL LUGS - ONE HOLE, SINGLE COLLAR - 3/0 STR.-4 STR. COPPER CONDUCTOR - 175 AMPERE RATING NEC. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR HI-IMPACT NYLON .25-.38IN 1/2IN GRY. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, 0.63 TO 0.5 INCH, GENERAL, STRAIGHT STRAIN RELIEF, CORD GRIP 1/2 NPT, 2.03 INCH OAL, NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, ALUMINUM, MALE NPT 1 INCH, GRAY GOTCHA RING, DIAMETER RANGE: 0.88 INCH - 1.00 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, ALUMINUM, NPT, HUB SIZE 1 IN, PURPLE RING, 0.75-0.88 IN DIAMETER RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, CORD DIA. RANGE: 0.13 IN TO 0.19 IN, MATERIAL: ALUMINUM, COLOR: ORANGE, BOX CONNECTORECTION: 1/2 IN MNPT. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, DIAMETER RANGE .63-.75 IN, HUB SIZE 1/2 IN, ALUMINUM, ENCLOSED TYPE 4X, 12, 13. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, EURO, .17"-.45", 1/2" NPT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, EURO, .45"-.71", 3/4" NPT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, LIQUID TIGHT, 0.45 - 0.71 INCH CORD DIAMETER RANGE, 3 / 4 INCH NPT,, NYLON, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, LIQUID TIGHT, PLATED STEEL MATERIAL, NPT THREAD, STRAIGHT MALE, 1/2 INCH HUB SIZE, METALLIC/YELLOW, 063-0.75 INCH CABLE OPENINGS. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, N.P.T. HUB SIZE 1/2, COLOR CODE RED, DIAMETER RANGE 19"-25", NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, NPT HUB SIZE 3/4IN STRAIGHT MALE, .50-.63IN, PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, NYLON, GRAY, COLOR CODE ORCHID, 3/4INCH HUB, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT FEMALE, M20 THREAD, .38-.50", ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .06-.13", 1/2", NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .06-.13", 3/4", ALU. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .13-.19", 1/2", NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .19-.25", 3/8", ALU. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .38-.44", 1/2", ALU. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .38-.50", 1", NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .38-.50", 1/2", STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .38-50INCH, 1/2INCH ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .50-.63", 3/4", NYLON, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .50-.63IN, 3/4IN, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .625-.75", 3/4", NYLON/BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, .63-.75", 1", NYLON, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, 1.13-1.25", 1", ALU. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, 1.13-1.25IN, 1-1/4IN, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, 1.25-1.38", 1 1/2", ALU. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, 1.25-1.38IN, 1-1/4IN, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, COLOR CODE: RED, FORM SIZE: F2, CORD DIAMETER RANGE: 0.19-0.25 INCH, 3/4 INCH HUB SIZE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, CONDUCTOR RANGE 0.25-0.31 INCH, HUB SIZE 1/2 INCH, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, FORM 3, .63-.75IN CORD RANGE, 3/4IN NPT THREAD, ZINC PLATED STEEL, YELLOW COLOR CODE. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, FORM 4, .63-.75 INCH, 1 INCH NPT, SINGLE CONDUCTOR, WET/DRY LOCATIONS, LOCKNUT OR TAPPED OPENING MOUNTING, NYLON, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT MALE, GRAY, 0.06-0.13IN, 1/4IN NPT, NYLON, GREEN COLOR CODE. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT, 1/2 INCH NPT, ALUMINUM, 19”-.25” DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT, MALE, 0.38-0.44 INCH CORD DIAMETER RANGE, 3/8 INCH NPT, IP66 RATING, LIQUID TIGHT, ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, STRAIGHT, MALE, 2 1/2 INCH, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, WIRE MANAGEMENT, STRAIGHT TYPE, MALE, 1 INCH NPT PORT, 1 INCH HUB, SUPPORTS 0.88-1.00 INCH CONDUCTOR RANGE, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTORS, SINGLE CONDUCTOR, STRAIGHT MALE, ALUMINUM, NPT THREAD, 1/2 INCH HUB SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTORS, STRAIGHT MALE, .25-.38", 1/2" C,STEEL, ZINC-PLATED, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTORS, STRAIGHT MALE, .75"-.88", 1", NYLON, ORCHID. FREE 2 YEAR RADWELL WARRANTY | |
| CORDCON, STR ML, .31-.38", 3/8", ALU. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, 7/8 IN SINGLE ENDED, 3-PIN STRAIGHT FEMALE CONNECTOR, 3.66 METER (12.00 FT), BLACK PVC JACKET, NYLON, 27388. FREE 2 YEAR RADWELL WARRANTY | |
| CRIMP CONTACT TURNED SINGLE CONTACT, 1MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB CONNECTOR, STANDARD, RECEPTACLE, 15 CONTACTS, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| D SUBMINIATURE CONNECTOR, 25 CONTACTS, MALE, 0.109 INCH/2.7 MM PITCH, SOLDER TERMINAL, LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB HOOD KIT, DB15 / HD26, BLACK, AVAILABLE IN D-SUB 9 AND 25 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB HOOD KIT, DB15 / HD26, GRAY, AVAILABLE IN D-SUB 9 / 25 AND 37 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DATA CONNECTOR, ETHERNET CAT5 (100 MBPS), 4-POSITION, HALOGEN-FREE, SHIELDED, PLUG STRAIGHT M12 SPEEDCON, D-CODED, INSULATION DISPLACEMENT CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, EXTERNAL CABLE DIAMETER 5 MM ... 9.7 MM,... | |
| DEVICE CONNECTOR, FLUSH-TYPE SOCKET, 3-POSITION, STRAIGHT, M8, FRONT MOUNTING, PVC, 0.5 M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICE CONNECTOR, UNIVERSAL, 8-POSITION, FLUSH-TYPE FEMALE CONNECTOR, STRAIGHT, SOCKET, M12-SPEEDCON, A-CODING, ON FREE CABLE END, PG9, INDIVIDUAL WIRES, TPE LITZ WIRE, REAR MOUNTING, 0.5 M CABLE LENGTH, (1542732). FREE 2... | |
| DISCONTINUED BY MANUFACTURER, 1R72, SURFACE MOUNT BOX, FITS WIDTH MAX. 22MM, COMMUNICATION CIRCUIT ACCESORY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTT SPLICE CONNECTOR, BROWN DIE P87, 500 STR CU, TERMINATION STYLE: CRIMP, WIRE GAUGE MAX: 500 KCMIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTION HOOD PLUG, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE ASSEMBLY, STRAIGHT M12 CONNECTOR, 5PIN, VARIABLE CABLE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 300V, 10 AMP, 6 POSITION, (1616050000). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL CABINET SOCKET, DIN-RAIL MOUNT, 15 AMP, 3 POLE, 125 VAC, 45 MM HOUSING WIDTH, LED SIGNAL, REPLACED BY PHOENIX CONTACT 0804155. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, COREMAX SEAT, 1/4 INCH NPT, FOR USE WITH COREMAX VALVE CORE SCCA07H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOOD, SIDE ENTRY, 5-PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JUNCTION BOX POWER/END CONNECTION KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG RECEPTACLE,60AMP,3PH ASE,4POLE,5WIRE,120/ 208VAC, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, 90 DEG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR CONNECTOR, 4-POS., FEMALE CONNECTOR, STRAIGHT VERSION, WITH PLASTIC KNURL, WITH HEXAGONAL NUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE PANEL MOUNT STANDARD CONNECTOR, 425F (218C), TYPE J, NAMEPLATE WITH WATLOW NAME ON CONNECTOR, ASTM E 230 COLOR CODE, REPLACED BY SKP-J-NAT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOCKET END, 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SURFACE MOUNTING KIT, FOR USE WITH: PURGE AND PRESSURIZATION SYSTEM, 4 PIECE KIT, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, GREEN/YELLOW, 2.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINATION CAP, MALE ,120 OHM, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,DIE CAST ALUMINUM, HOOD, SH SERIES, SINGLE POST, SIDE ENTRY, MOUNTS TO SINGLE LEVER BASE.. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL ADAPTER, FOR PRESSURE SENSOR, PA-REINFORCED, BRASS, NICKEL-PLATED, MODERATE CORROSION STRESS, (8000327). FREE 2 YEAR RADWELL WARRANTY | |
| EMT CONNECTOR, INSULATED, SET SCREW TYPE, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| EURO CORD CONNECTOR, .88-1.3", PG36", BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION CONNECTOR, 4 POSITION, BEIGE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| FEED THROUGH TERMINAL 2.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR STYLE SKC, 11 POLE 12 WIRE. OFFERS EXTERNAL SHROUD PROTECTION FOR FEMALE CONTACTS.. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR STYLE SKC, 6 POLE 7 WIRE. OFFERS EXTERNAL SHROUD PROTECTION FOR FEMALE CONTACTS.. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR STYLE SKCU, 11 POLE 12 WIRE, 20 AMP, 600V, REVERSE SERVICE. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR STYLE SKCU, 7 POLE 8 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR, 1 - 3/4 (TUBE OD - FEMALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR, 1/4 - 1/4 (TUBE OD - FEMALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR, 3/8 - 1/2 (TUBE OD - FEMALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR, 3/8 - 3/8 (TUBE OD - FEMALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR, 3MM, 1/4 INCH, (TUBE OD - FEMALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Components SASC-P4-A-M8-S | |
| FESTO Components SIM-M8-3GD-10-PU | |
| FFC CONNECTOR, 15 POSITION, .5MM PITCH, RIGHT ANGLE SMD, BOTTOM CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD WIREABLE SOLENOID VALVE CONNECTOR, 10MM DIN 43650 FORM B MOLDED CONNECTOR, 110 VAC/VDC, 16-12 AWG, ACCEPTS CABLE DIAMETER SIZE 0.24-0.32IN, SURGE PROTECTION, LED INDICATION.. FREE 2 YEAR RADWELL WARRANTY... | |
| FIELD WIREABLE SOLENOID VALVE CONNECTOR, 11MM DIN STYLE MOLDED CONNECTOR, 110 VAC/VDC, 16-12 AWG, ACCEPTS CABLE DIAMETER SIZE 0.24-0.32IN, SURGE PROTECTION, LED INDICATION.. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD WIREABLE SOLENOID VALVE CONNECTOR, 18MM DIN 43650 FORM A MOLDED CONNECTOR, 110 VAC/VDC, 16-12 AWG, ACCEPTS CABLE DIAMETER SIZE 0.24-0.32IN, SURGE PROTECTION, LED INDICATION.. FREE 2 YEAR RADWELL WARRANTY... | |
| FIELD WIREABLE SOLENOID VALVE CONNECTOR, 18MM DIN 43650 FORM A MOLDED CONNECTOR, 24 VAC/VDC, 16-12 AWG, ACCEPTS CABLE DIAMETER SIZE 0.24-0.32IN, SURGE PROTECTION, LED INDICATION.. FREE 2 YEAR RADWELL WARRANTY... | |
| FLOOR BOX HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| FORK / SPADE TONGUE TERMINAL, SL SERIES, 24 AWG, 16 AWG, (PRICE/PK OF 20). FREE 2 YEAR RADWELL WARRANTY | |
| GFCI RECEPTACLE, SELF-TEST, #14 - 10 AWG, 20A, RESIDENTIAL, COMMERCIAL, FLUSH, 125 V, GFCI, BACK AND SIDE WIRE, BROWN, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| HOLE PLUG,BLACK,22M. FREE 2 YEAR RADWELL WARRANTY | |
| HOLE SEAL, 304 STAINLESS STEL, OIL-RESISTANT GASKET, 30MM PUSHBUTTON CUTOUT, 31.75 MM MAX. HOLE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| HOLE SEAL, OIL TIGHT, PLUG, STEEL, GRAY, UL RATING IS20. FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL , SHC1020CRNR, CORD CONNECTOR, NYLON, ORANGE, DIAMETER RANGE:13-19IN. FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL Electrical Products SHC1023 | |
| INVALID PART NUMBER. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID TIGHT CORD CONNECTOR, 0.38" TO 0.50" CORD DIA. RANGE, 1/2" MNPT, NYLON,BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID TIGHT CORD CONNECTOR, NYLON, 3/4 INCH MNPT, 0.38 INCH TO 0.50 INCH, GRAY, NO EXTERNAL STRAIN RELIEF, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| LUG COPPER SOLDERING 4/0STR .528 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| M23 POWER CONNECTOR INSERT, 6 POLE, 2MM MALE INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| M23 POWER CONNECTOR PANEL, MALE THREAD, SINGLE HOLE, FRONT MOUNT, THREAD M20 X 1.5, (HOUSING ONLY).. FREE 2 YEAR RADWELL WARRANTY | |
| M23 POWER PANEL CONNECTOR, SINGLE HOLE, FRONT MOUNT, OPTIONS: FLAT GASKET JAM NUT, PG13.5 - MALE THREAD, PART NUMBER IS THE HOUSING ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| M23 SIGNAL PANEL CONNECTOR, ZINC DIE CAST, NICKEL, M23 X 1, SCREW, O-RING SEAL, NBR, IP 67, IP 69 K. FREE 2 YEAR RADWELL WARRANTY | |
| M23, RIGHT ANGLE, PANEL CONNECTOR, MALE THREAD, ROTATABLE 330 TWILOCK. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 1/2 - 1/2 (TUBE OD - MALE SAE ), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 1/2 - 3/4 (TUBE OD - MALE NPT), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 1/4 - 1/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 1/4 - 1/4 (TUBE OD - MALE PT ), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 1/4 - 3/8 (TUBE OD - MALE NPT), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 1/8 - 1/16 (TUBE OD - MALE NPT), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 1/8 - 3/8 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 10MM - 1/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 12MM - 3/8 (TUBE OD - MALE PT ), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 3/16 - 1/8 (TUBE OD - MALE NPT), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 3/4 - 3/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 3/8 - 1/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 5/16 - 1/8 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 5/8 - 1/2 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, 8MM - 1/2 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE PIPE WELD CONNECTOR, 1/2 - 3/8 (TUBE OD - MAE PIPE SIZE ), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| MALE PIPE WELD CONNECTOR, 3/8 - 3/8 ( TUBE OD - MAE PIPE SIZE ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LUG, 1/0 AWG, 1 CONDUCTOR, 1 HOLE, COPPER, 3/8 INCH BOLT SIZE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LUG, SLU SERIES, TERMINAL, MINIMUM CONDUCTOR RANGE:14 AWG, MAXIMUM CONDUCTOR RANGE: 6 AWG, 1 HOLE, 1 CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MEMORY CARD CONNECTOR, SD, 9 POSITION, MEMORY / CARD TYPE:SD, INSERT & EJECT MECHANISM:PUSH-PUSH, NO. OF CONTACTS:9CONTACTS, CONTACT MATERIAL:COPPER ALLOY, CONTACT PLATING:GOLD PLATED CONTACTS, PRODUCT RANGE:SDAMB SERIES ROHS COMPLIANT: YES. | |
| MICROSWITCH Components SDS-TERM | |
| MINIATURE RELAY RETAINER, BLACK, RELAY ACCESSORY1-1/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-PIN RECEPTACLE, 11 POLE 12 WIRE, TYPE SK. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-PIN RECEPTACLE, 5 POLE 6 WIRE, TYPE SK. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-PIN RECEPTACLE, 7 POLE 8 WIRE, TYPE SK. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-PIN RECEPTACLE, 8 POLE 9 WIRE, TYPE SK. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-PIN REVERSE SERVICE MALE RECEPTACLE, 8 POLE 9 WIRE, TYPE SK. FREE 2 YEAR RADWELL WARRANTY | |
| NEMA4 CONNECTOR KIT: 600.020. FREE 2 YEAR RADWELL WARRANTY | |
| NEUTRICON CABLE HOUSING MALE. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL CONNECTOR, M40 PWR, RIGHT ANGLE, MALE THREAD, ROTATABLE TWILOCK-S, 2+3+PE, 4 HOLES 4.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL CONNECTOR, RIGHT ANGLE, 90 DEGREE ELBOW, MALE THREAD, 4 HOLES, 27MM. FREE 2 YEAR RADWELL WARRANTY | |
| PCB HEADER, 8 AMP NOMINAL, 160 VOLT III/2, MALE CONNECTOR, SINGLE ROW, 8 POSITIONS, TIN CONTACT SURFACE, GREEN, (1827486). FREE 2 YEAR RADWELL WARRANTY | |
| PCB HEADERS, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, NUMBER OF POSITIONS: 9, PITCH: 3.81 MM, COLOR: GREEN, CONTACT SURFACE: TIN, MOUNTING: WAVE SOLDERING. FREE 2 YEAR RADWELL... | |
| PHOENIX CONTACT Components SAC-5P-M12MS/15 0-680/M12FS FD | |
| PHOENIX CONTACT Components SACC-FS-4QO-0 34-M SCO | |
| PHOENIX CONTACT Components SACC-M 8MS-3QO-0,5-M | |
| PHOENIX CONTACT Components SACC-M 8MS-4QO-0,5-M | |
| PHOENIX CONTACT Components SACC-M12FS-4CON-PG11 -M PWR | |
| PHOENIX CONTACT Components SACC-M12FS-4PL | |
| PHOENIX CONTACT Components SACC-M12FS-5QO-0.75 SH | |
| PHOENIX CONTACT Components SACC-M12MRD-4Q SH PN | |
| PHOENIX CONTACT Components SACC-M12MS-4QO-0,34 | |
| PHOENIX CONTACT Components SACC-M12MS-4QO-0,75 SH | |
| PHOENIX CONTACT Components SACC-M12MS-4QO-0,75- M | |
| PHOENIX CONTACT Components SACC-M12MS-5CON-PG11 -M PWR | |
| PHOENIX CONTACT Electrical Products SAC-5P-M12Y/2XM12FS VP | |
| PHOENIX CONTACT Electrical Products SACC-M12MS-4PL | |
| PHOENIX CONTACT, SAC-3P-M12MS-A-1L-S, SAC3PM12MSA1LS, BRIDGE CONNECTOR, 18MM, 24VAC/DC, 4A, LED, . FREE 2 YEAR RADWELL WARRANTY | |
| PIN & SLEEVE CONNECTOR, PORTABLE MOUNTING, THERMOPLASTIC MATERIAL, BLUE COLOR, CABLE GLAND OUTLET, IP67 WATERTIGHT PROTECTION, 6 HOUR POSITION, 30 AMP, 1 PHASE, 2 POLE, 3 WIRE. FREE 2 YEAR... | |
| PIN & SLEEVE PLUG, MALE, 4 POLE, 5 WIRE, 3 PHASE, 60 AMP, 120/208 VAC, IP67 WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| PIN HEADER, WIRE-TO-BOARD, 3.5 MM, 1 ROWS, 2 CONTACTS, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR 5POS FEMALE W/O COUPLING. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, THREADED SLEEVE, 3 PIN, M8 CONNECTOR, STRIGHT, 3 AMP, 1.5 KV, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG SOCKET, STRAIGHT, ROUND, 0 TO 30 VAC/DC, 2 AMP, WITH 2 METER CABLE, -25 TO +80 DEGREE C, IP67, (525616). FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, BEP. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, CIRCULAR, 4 AMP, 250 VAC/DC, 2.5 KV, SCREW TERMINAL, M12 CONNECTION, MOUNTING VIA THREADED SLEEVE, -40 TO +85 DEGREE C, IP67, 18666. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, EVER LOK S ,MALE,7W8P,20 AMP,600VAC,250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, HOLE, UL RATING IS20, 30MM PUSHBUTTON SIZE, MAX HOLE SIZE: 1.25 INCH DIAMETER, .50 INCH DEPTH, HEIGHT: 1.75 INCH, WIDTH: 1.75 INCH, NEMA TYPE: 3R/4/4X/12. FREE 2 YEAR RADWELL... | |
| PLUG, PREFABRICATED, SMALL STRAIGHT, M8 (1784040001). FREE 2 YEAR RADWELL WARRANTY | |
| PLUG-IN CONNECTOR, ROUND, GOLD PLATED CONTACTS, 4 POLES, 250 V, 4 AMP, IP 67, PN 1892120000. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG/CONNECTOR, STRAIGHT, 5 PIN, MALE, M12 X 1 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| PORT CONNECTOR, 1/4 (OD S-LOK PORT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR INSERT, M23, 10 POLE, 1 MM FEMALE INSERT WITHOUT CONTACTS, FOR USE WITH SOCKETS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, 5-POSITION, UNSHIELDED, SOCKET STRAIGHT M12, CODING: L, PUSH-LOCK SPRING CONNECTION, KNURL MATERIAL: BRASS, NICKEL-PLATED, EXTERNAL CABLE DIAMETER 8 MM ... 13 MM, CONTACT 5 LEADING, (1151390). FREE 2... | |
| POWER CONNECTOR, M23, 8 POLE, MALE INSERT W/O CONTACTS, AWG 14-12, 1 X 2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, M23, 9 POLE, 5 X .04" (1MM) + 4 X .08" (2MM) FEMALE INSERT WITHOUT CONTACTS, FOR USE WITH SOCKETS, ARRANGEMENT 2 OF 2, 9 POLE INSERTS. FREE... | |
| POWER CONNECTOR, M23, A.I. TWILOCK-S, STRAIGHT, FEMALE, THREAD 7-12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, M23, MALE, PIN-CRIMP, INSERT 5+3+PE, 5X1MM + 4X2MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, M40, FEMALE CONTACTS, CRIMP SOCKET 3.6 MM, CRIMP RANGE 10MM AWG 8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, M40, FEMALE CONTACTS, MACHINED CRIMP SOCKET, 3.6 MM, CRIMP RANGE 16MM² AWG 6. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, M40, MALE CONTACTS, MACHINED CRIMP PIN 3.6 MM, CRIMP RANGE 6 MM, AWG 10. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON HOLE SEAL, 30 MM, NEMA TYPE 3R. FREE 2 YEAR RADWELL WARRANTY | |
| RCA, SK3846, TRANSISTOR , 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE DUPLEX SAFETY IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, GFCI, 2 POLE, 1 PHASE, 20 AMP, 125 VAC, SELF GROUNDING, BACK AND SIDE WIRING, NON-TAMPER RESISTANT, SPECIFICATION GRADE, 5-20R NEMA CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE,GFCI,TAMP ER RESISTANT,MIDNIGHT,1 5AMP,125V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE,HALF FOR DIMMING,15AMP,125V 60HZ, SATIN COLOR SNOW WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLES, SATIN COLOR SERIES, 15 AMP, 125V 60HZ, COLOR SNOW. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLES, TAMPER-RESISTANT, BISCUIT . FREE 2 YEAR RADWELL WARRANTY | |
| REDUCING PORT CONNECTOR, 3/8 - 1/4 (OD S-LOK PORT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACE BY A NEW HUBBELL P/N WITH HBL IN FRONT OF P/N. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT SLEEVES, SIZED FOR 3/0 4 AWG WIRES, POLARIS GREY, FIT MULTI-TAP CONNECTORS, TIN PLATED COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| RESISTOR, 22 OHMS, 7 WATTS, 5%, AXIAL, WIREWOUND, 10X9X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| RETAINING RING - EXTERNAL, 1.968 IN SHAFT OD, STANDARD LUGS, CARBON STEEL, PHOSPHATE COATING MATERIAL, PRICED PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SAGINAW Electrical Products SCE-ASPB-05 | |
| SAI CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SAMTEC, SDS2100-2676, SDS21002676, CONNECTOR, 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SCE-ASPB-09, SCEASPB09 , PLUG, HOLE, 1.75X1.75X.50", UL RATING IS20. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR ACTUATOR, INTERFACE CONNECTOR, M8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR BLOCK PLUG IN AMP WIRING SYSTEM 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CONNECTOR, 4-POS., CONNECTOR, STRAIGHT VERSION, WITH PLASTIC KNURL, WITH HEXAGONAL NUT. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CONNECTOR, PIERCECON SERIES, 4 AMP, 60 VDC, M8, MALE CONNECTOR, 3 POSITION, STRAIGHT CABLE MOUNT, -25 TO +85 DEGREES C, IP68, 1506752. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR BOX, STANDARD, M12, NUMBER OF SLOTS: 8, 24 VDC, 4 POSITIONS, PNP, 5 M. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR CABLE, 3 POS, PVC, YELLOW, PLUG STRAIGHT M12, .5M, (1406295). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR CONNECTOR, 4 POS, PLUG STRAIGHT, M12, A-CODED, STAINLESS STEEL, (1440753) . FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR CONNECTOR, FLUSH-TYPE, FEMALE STRAIGHT, 5 POSITION, FRONT/SCREW MOUNTING, M12 THREAD TYPE, 4 AMP, 1.5 KV, 0.5 M LENGTH, FREE CABLE END, 1671098. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR CONNECTOR, STRAIGHT, UNIVERSAL, 4-POSITION, 4-8 MM EXTERNAL CABLE DIAMETER, (1521591). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR FLUSH-TYPE CONNECTOR, 8POS, (1554720). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR FLUSH-TYPE PLUG, 0.21 MM THICKNESS, 4 AMP, FRONT/SCREW MOUNTING, M12 THREAD, 5 POSITION, A CODED, 60 V. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR FLUSH-TYPE PLUG, 17-POS. WITH SHROUD, A-CODED, WITH ANGLED SOLDER CONNECTION, CONTACT INSERT ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR FLUSH-TYPE SOCKET, 4-POS., M12, A-CODED, FRONT/SCREW MOUNTING WITH PG9 THREAD, WITH 0.5 M TPE LITZ WIRE, 4 X 0.34 MM². FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR, FLUSH-TYPE CONNECTOR, (1424229). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR, FLUSH-TYPE SOCKET, 8 POSITION, M12, A CODED, FRONT SCREW MOUNT WITH PG9 THREAD, 0.5 M TPE LITZ WIRE, 8X 0.25 MMA (1513758). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR, SLUSH-TYPE CONNECTOR, 4 POSITION, M12 SPEEDCON, REAR/SCREW MOUNTING . FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL BUS LINE CONNECTION, FOR S8TS POWER SUPPLY, S8TS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SERVICE CONNECTOR 1-1/4 ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CONNECTOR, FEMALE THREAD, M23, 3-7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL SPLITTER, 3 WAY, 2.4 GHZ, FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SIM-M8-4, SEA, SIE-GD/WD, PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| SKINNER Components SA06-004 | |
| SKP STYLE MA PLG 11P12W. FREE 2 YEAR RADWELL WARRANTY | |
| SM04(4.0)B-BHS-1-TB( LF)(SN) . FREE 2 YEAR RADWELL WARRANTY | |
| SM8=SM8 ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| SMA STRAIGHT MALE PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP CONNECTOR SENSOR PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET HEADER, 1.27MM, 60 POSITION, 2ROW; PITCH SPACING:1.27 MM, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE CONNECTOR, FIELD WIREABLE, 11MM DIN STYLE, MOLDED CONNECTOR TO PG9 CABLE GLAND, 24 VAC/VDC, #16-12 AWG, ACCEPTS CABLE DIAMETER SIZE .24-32IN, SURGE PROTECTION, LED INDICATION. FREE 2 YEAR... | |
| SPACER, HEX FEMALE, 4-40 THREAD SIZE, BRASS MATERIAL, 4.9 MM BODY LENGTH, 4.7 MM EXTERNAL WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| SPLIT BOLT 16STR 8STR WIRE D.057-.145. FREE 2 YEAR RADWELL WARRANTY | |
| SPLITTER, PLUG TO 2 X RECEPTACLE, M8, 4 WAY, 1805660000. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD CIRCULAR CONTACTS, TRIM TRIO SOCKET, 14 AWG, CONTACT SZ 16 . FREE 2 YEAR RADWELL WARRANTY | |
| SURFACE MOUNT BOX, PLENUM RATED, 4-PORT, 4.52" X 1.10" X 3.27", PVC, WHITE, 1/PKG. FREE 2 YEAR RADWELL WARRANTY | |
| SURFACE MOUNTING KIT, 304 STAINLESS STEEL, 4 HEX SCREWS, 4 NUTS, 4 WASHERS, 4 LOCKNUT WASHERS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH LUG, SF SERIES, SIZE: 120, CORROSION RESISTANCE CLASS - 1 (LOW CORROSION STRESS), 558049. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH LUG, SF SERIES, SIZE: 70, CORROSION RESISTANCE CLASS - 1 (LOW CORROSION STRESS), 558047. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING LOCK, LENGTH: 12 MM, WIDTH: 8.2 MM, COLOR: WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| TAMPER RESISTANT RECEPTACLE, 15 AMP, 135V, TAUPE. FREE 2 YEAR RADWELL WARRANTY | |
| TECHSPAN INDUSTRIES INC Electrical Products SCM420P9W | |
| TERMINAL BLOCK FEED THROUGH MEDIUM YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 2 POSITION, 12AWG 2AWG, 125 AMP, 800V, FEED THROUGH, 35 MM, KLIPPON, DIN RAIL MOUNTING, SAK SERIES, (0608220000). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 3 POS, 40 DEG, 5.08 MM, PCB. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, HEADER, 3 POS, SHROUDED 4 SIDES, 5.08MM, VERTICAL, ORANGE (1524260000). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, HEADER, 4POS 45DEG 3.81MM (1827295) . FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, PROTECTIVE EARTH, SCREW TERMINALS, 2 WAY, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL CAP 5PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUG KIT, ALUMINUM, 10MCM, 15-20AMP, 14-10AWG, FOR BREAKER ED. FREE 2 YEAR RADWELL WARRANTY | |
| THE SBC250-Q MECHANICAL LUG SPLIT BOLT COPPER IS MADE FROM HIGH STRENGTH COPPER ALLOY TO PROVIDE PREMIUM ELECTRICAL AND MECHANICAL PERFORMANCE FOR WIDE WIRE RANGE-TAKING CAPABILITY THAT HELPS MINIMIZE INVENTORY... | |
| THERMOCOUPLE CONNECTOR, 1/4 - 1/2 (TUBE OD - MALE NPT), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR, 1/4 - 1/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR, 1/4 - 1/8 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR, 1/4 - 3/8 (TUBE OD - MALE NPT), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR, 1/4 INCH, MALE NPT, SINGLE FERRULE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR, 1/8 - 1/4 INCH, (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR, 3/8 - 1/4 (TUBE OD - MALE NPT), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR, TYPE: J, LEAD LENGTH: 1 M, ACCESSORY TYPE: SURFACE MOUNT, FAST RESPONSE CONNECTOR, BODY MATERIAL: FIBERGLASS, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR,SINGLE PANEL MOUNT STANDARD , 425°F (218°C) , TYPE K, NAMEPLATE WITH WATLOW NAME ON CONNECTOR, ASTM E 230 COLOR CODE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR QUAD 4PIN 5W 4AMP 120V. FREE 2 YEAR RADWELL WARRANTY | |
| TUBE FITTING, MALE CONNECTOR, 1/4" TUBE, 1/4" THREAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| TWO-HOLE STACKING NEMA LUG, TIN PLATED COPPER, STACKING LUG, WIRE SIZE: 750 KCMIL, STRANDED COPPER, BOLT SIZE: 1/2 INCH, INSTALLING DIES 1 5/16, 24, 106. FREE 2 YEAR RADWELL WARRANTY... | |
| UNION NIPPLE 3/8IN COUPLING 3/8IN END FIT FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL CONNECTOR, 5-PIN, STRAIGHT M12 CONNECTOR, SCREW CONNECTION, 60 MM LENGTH, (1663116). FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL CONNECTOR, SPEEDCON SERIES, 30 V, 2 AMP, 8 CONTACT, M12 THREAD SIZE, FEMALE CONTACT GENDER, IDC TERMINATION STYLE, STRAIGHT BODY STYLE, SCREW LOCKING, PLUG SHELL STYLE, SHIELDED (1414611). FREE... | |
| UNIVERSAL CONNECTOR, SPEEDCON SERIES, 30 V, 2 AMP, 8 CONTACT, M12 THREAD SIZE, IDC TERMINATION STYLE, STRAIGHT BODY STYLE, SCREW LOCKING, PLUG SHELL STYLE, SHIELDED (1414610). FREE 2 YEAR RADWELL... | |
| VALVE CONNECTOR, UNIVERSAL, 3-POSITION, VALVE CONNECTOR A, WITH 1 LED, CONNECTED WITH ZENER DIODE, SCREW CONNECTION, CABLE GLAND PG9. FREE 2 YEAR RADWELL WARRANTY | |
| WATLOW Components SAC-220 | |
| WATLOW Components SKM-K-WAT-ASSY | |
| WATLOW Components SKP-J-WAT | |
| WEIDMULLER Components SAIB-M8-4P | |
| WEIDMULLER Components SAISM-4/8S-M12-4P D-COD | |
| WEIDMULLER Components SAK-35/EN | |
| WEIDMULLER Components SIHA 3/G20/LD 10-36V | |
| WIRE CONNECTOR, 600 VAC, 3/0-4 AWG, OFFSET, COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR,500MCM 1/0,3/8IN BOLT SIZE 600V,COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE MANAGEMENT, CORD CONNECTORS, STRAIGHT MALE, .25-.31", 3/8", ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| WIRING DEVICE, CORD CONNECTOR, STRAIGHT MALE, 0.13 INCH-0.19 INCH, 1/4 INCH, NYLON, PULL-OUT PROTECTION, SUITABLE FOR WET LOCATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| Y DISTRIBUTOR, 5-POSITION, UNSHIELDED, PLUG STRAIGHT M12, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |