Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02SE14-5S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02SE14-5S
MIL Spec Connector - MIL-DTL-26482 I PT02SE14-5S
CONNECTOR

CONNECTOR

Buy Now
Connector/Terminal/Pin - 7870675 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
7870675
Connector/Terminal/Pin 7870675
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX, PRODUCT RANGE:PT-SE SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:CRIMP SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX, PRODUCT RANGE:PT-SE SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:CRIMP SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Amphenol Industrial - 45J3949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Amphenol Industrial
45J3949
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Amphenol Industrial 45J3949
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02SE14-5S 7870675 45J3949
Product Name MIL Spec Connector - MIL-DTL-26482 I Connector/Terminal/Pin Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBG03L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers