Legrand - Pass & Seymour Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Legrand Pass & Seymour PS5266XHG

Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Legrand Pass & Seymour - 21M5303 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Legrand Pass & Seymour
21M5303
Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Legrand Pass & Seymour 21M5303
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Plug RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 12005336 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
12005336
Plug/Receptacle 12005336
STRAIGHT BLADE PLUG 3W 15A 125V HOSPITAL GRADE. FREE 2 YEAR RADWELL WARRANTY

STRAIGHT BLADE PLUG 3W 15A 125V HOSPITAL GRADE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 21M5303 12005336
Product Name Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Legrand Pass & Seymour Plug/Receptacle
Connector Type Hospital Grade / Medical Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Circular Connector Accessories - BGF.0M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers