Superior Electric Socket Plug Electrical Connector PS25GB

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Plug Electrical Connector - PS25GB - Specialty Product Technologies
Elizabethtown, NC, USA
Socket Plug Electrical Connector
PS25GB
Socket Plug Electrical Connector PS25GB
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Plug/Receptacle - 26006723 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26006723
Plug/Receptacle 26006723
POWER ENTRY CONNECTOR, PS25 SERIES, PLUG, 250 VAC, 25 A, CABLE MOUNT, SCREW. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY CONNECTOR, PS25 SERIES, PLUG, 250 VAC, 25 A, CABLE MOUNT, SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ELECTRICAL SOCKET PLUG, BLACK, 25A - 70120685 - Allied Electronics, Inc.
Fort Worth, TX, USA
ELECTRICAL SOCKET PLUG, BLACK, 25A
70120685
ELECTRICAL SOCKET PLUG, BLACK, 25A 70120685
SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar. Simplified, Quick Assembly Positive-Grip Plug Design Nylon Plastic Parts Meets NAFTA Requirements Available in Six Colors

SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar.

  • Simplified, Quick Assembly
  • Positive-Grip Plug Design
  • Nylon Plastic Parts
  • Meets NAFTA Requirements
  • Available in Six Colors
Supplier's Site
Test Plug, Socket-Plug, 25A, Black; Product Range Superior Electric - 06F066 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, Socket-Plug, 25A, Black; Product Range Superior Electric
06F066
Test Plug, Socket-Plug, 25A, Black; Product Range Superior Electric 06F066
TEST PLUG, SOCKET-PLUG, 25A, BLACK; Product Range:PS25 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Body Material:Nylon Plastic; Colour:Black RoHS Compliant: Yes

TEST PLUG, SOCKET-PLUG, 25A, BLACK; Product Range:PS25 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Body Material:Nylon Plastic; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PS25GB 26006723 70120685 06F066
Product Name Socket Plug Electrical Connector Plug/Receptacle ELECTRICAL SOCKET PLUG, BLACK, 25A Test Plug, Socket-Plug, 25A, Black; Product Range Superior Electric
Gender Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details