CONNECTOR
MIL-26482 MS/PT/CMB
12 Position Circular Connector Plug, Male Pins Solder Cup
AI-Solder Plug Connector 26482-1 W/SR
CIRCULAR CONNECTOR, PLUG, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts;
CIRCULAR CONNECTOR, PLUG, 12 POSITION, CABLE, PT SERIES, CIRCULAR CONNECTOR SHELL STYLE: STRAIGHT PLUG, CIRCULAR CONTACT TYPE: SOLDER PIN, COUPLING STYLE: BAYONET, INSERT ARRANGEMENT:14-12, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
connector,straight plug,class e,size 14,8#20 & 4#16 solder pin contact,olive
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-14-12P(SR) | PT06E-14-12P(SR)-ND | PT06E-14-12P(SR) | 35H4758 | 87296839 | 70011070 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector, Plug, 12 Position, Cable; Product Range Amphenol Industrial | Connector/Terminal/Pin | connector,straight plug,class e,size 14,8#20 & 4#16 solder pin contact,olive |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Gender | Male / Plug | Male / Plug | ||||
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Bayonet | Bayonet |