Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A12-8S

Description
PT 8C 8#20 SKT PLUG
Request a Quote
Description
PT 8C 8#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06A12-8S - PEI-Genesis
Philadelphia, PA, United States
PT 8C 8#20 SKT PLUG

PT 8C 8#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A12-8S
MIL Spec Connector - MIL-DTL-26482 I PT06A12-8S
CONNECTOR

CONNECTOR

Buy Now
Connector/Terminal/Pin - 16014488 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16014488
Connector/Terminal/Pin 16014488
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:8CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:8CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial - 93F9348 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial
93F9348
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial 93F9348
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06A12-8S PT06A12-8S 16014488 93F9348
Product Name MIL Spec Connector - MIL-DTL-26482 I Connector/Terminal/Pin Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details