Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT08E10-6P-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT08E10-6P-SR
MIL Spec Connector - MIL-DTL-26482 I PT08E10-6P-SR
CONNECTOR

CONNECTOR

Buy Now
Plug/Receptacle - 16024880 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
16024880
Plug/Receptacle 16024880
CIRCULAR, CONNECTOR, PLUG, SIZE 10, 6 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR, CONNECTOR, PLUG, SIZE 10, 6 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial - 25K9747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
25K9747
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial 25K9747
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT08E10-6P-SR 16024880 25K9747
Product Name MIL Spec Connector - MIL-DTL-26482 I Plug/Receptacle Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products