CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
STRAIGHT BLADE PLUG, 3W, 20AMP, 125V, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10R0543 | 67794277 |
| Product Name | Connector, Power Entry, Plug, 20A; Connector Type Legrand Pass & Seymour | Plug/Receptacle |
| Termination | Screw |