AI-Solder Cable Receptacle 26482-1 W/SR
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
12 Shell Size, 6-32 Thread Type, PT01 Series Cable Connecting Receptacle Connector
CIRCULAR CONN, RCPT, 12-10, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts;
CIRCULAR CONN, RCPT, 12-10, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:10CONTACTS;
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-12-10S(SR) | PT01A-12-10S(SR)-ND | PT01A-12-10S(SR) | 70010737 | 03J5490 | 15894756 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS A,10#20 SOLDER SOCKET | Circular Conn, Rcpt, 12-10, Cable; Product Range Amphenol Industrial | Connector/Terminal/Pin |
| Gender | Female / Jack | Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Flanged | ||||
| Geometry | Straight | |||||
| Termination | Solder |