TE Connectivity Power Entry Modules (PEM) PS0SXSS6A

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1724-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1724-ND
Power Entry Modules (PEM) CCM1724-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, 6A, 500Ua; Connector Type Corcom - Te Connectivity - 76K0569 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 6A, 500Ua; Connector Type Corcom - Te Connectivity
76K0569
Power Entry Module, 6A, 500Ua; Connector Type Corcom - Te Connectivity 76K0569
POWER ENTRY MODULE, 6A, 500UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, 6A, 500UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector - 21258851 - Radwell International
Willingboro, NJ, United States
Lug/Connector
21258851
Lug/Connector 21258851
POWER ENTRY MODULE, 6A, 500UA; CONNECTOR TYPE:IEC C14; CURRENT RATING:6A; VOLTAGE RATING:250VAC; FUSE HOLDER:1-POLE FUSE HOLDER; FUSE SIZE HELD:5MM X 20MM; CONNECTOR TERMINALS:QUICK CONNECT; CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY MODULE, 6A, 500UA; CONNECTOR TYPE:IEC C14; CURRENT RATING:6A; VOLTAGE RATING:250VAC; FUSE HOLDER:1-POLE FUSE HOLDER; FUSE SIZE HELD:5MM X 20MM; CONNECTOR TERMINALS:QUICK CONNECT; CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lug/Connector -  - Radwell International
Willingboro, NJ, United States
Lug/Connector
Lug/Connector
CORCOM Electrical Products PS0SXSS6A

CORCOM Electrical Products PS0SXSS6A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1724-ND 76K0569 21258851
Product Name Power Entry Modules (PEM) Power Entry Module, 6A, 500Ua; Connector Type Corcom - Te Connectivity Lug/Connector
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products