TNC / straight bulkhead jack panel seal rear mount clamp type - cable 5/50
Straight Bulkhead Jack Panel Seal Rear Mount Clamp Type - Cable 5/50
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
Connector
RF Connectors / Coaxial Connectors TNC(F) STR BKD JCK 5/50
RF COAXIAL CONNECTOR, TNC COAXIAL, STRAIGHT BULKHEAD JACK, SOLDER, 50 OHMS IMPEDANCE, 11 GHZ, CLAMP TERMINATION, STRAIGHT ORIENTATION, NICKEL BODY FINISH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RF / Coaxial Connector, TNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm RoHS Compliant: Yes
| Radiall | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors |
| Product Number | R143325000 | R143325000 | 2201-R143325000-ND | R143325000 | R143325000 | 51950812 | 97K9288 |
| Product Name | RF Coaxial Connector | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Connector/Terminal/Pin | Rf / Coaxial Connector, Tnc Coaxial, Straight Bulkhead Jack, Solder, 50 Ohm Rohs Compliant Radiall | |
| Connector Type | TNC | TNC | TNC | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight | Straight | ||
| Mounting | Bulkhead | Panel Mount |