Superior Electric Socket Plug Electrical Connector PS25GY

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Plug Electrical Connector - PS25GY - Specialty Product Technologies
Elizabethtown, NC, USA
Socket Plug Electrical Connector
PS25GY
Socket Plug Electrical Connector PS25GY
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Plug/Receptacle - 26014356 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26014356
Plug/Receptacle 26014356
TEST PLUG, SOCKET-PLUG, 25A, YELLOW, CONNECTOR TYPE:BANANA PLUG, FOR USE WITH:-, BREAKDOWN VOLTAGE:-, CURRENT RATING:25A, WIRE SIZE AWG MAX:-, INSULATOR COLOUR:-, PRODUCT RANGE:SUPERCON SERIES, BODY MATERIAL:NYLON PLASTIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TEST PLUG, SOCKET-PLUG, 25A, YELLOW, CONNECTOR TYPE:BANANA PLUG, FOR USE WITH:-, BREAKDOWN VOLTAGE:-, CURRENT RATING:25A, WIRE SIZE AWG MAX:-, INSULATOR COLOUR:-, PRODUCT RANGE:SUPERCON SERIES, BODY MATERIAL:NYLON PLASTIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Plug, Socket-Plug, 25A, Yellow; Connector Type Superior Electric - 06F067 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, Socket-Plug, 25A, Yellow; Connector Type Superior Electric
06F067
Test Plug, Socket-Plug, 25A, Yellow; Connector Type Superior Electric 06F067
TEST PLUG, SOCKET-PLUG, 25A, YELLOW; Connector Type:Banana Plug; For Use With:-; Breakdown Voltage:-; Current Rating:25A; Wire Size AWG Max:-; Insulator Colour:-; Product Range:Supercon Series; Body Material:Nylon Plastic RoHS Compliant: Yes

TEST PLUG, SOCKET-PLUG, 25A, YELLOW; Connector Type:Banana Plug; For Use With:-; Breakdown Voltage:-; Current Rating:25A; Wire Size AWG Max:-; Insulator Colour:-; Product Range:Supercon Series; Body Material:Nylon Plastic RoHS Compliant: Yes

Supplier's Site Datasheet
ELECTRICAL SOCKET PLUG, 25A, YELLOW - 70120865 - Allied Electronics, Inc.
Fort Worth, TX, USA
ELECTRICAL SOCKET PLUG, 25A, YELLOW
70120865
ELECTRICAL SOCKET PLUG, 25A, YELLOW 70120865
SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar. Simplified, Quick Assembly Positive-Grip Plug Design Nylon Plastic Parts Meets NAFTA Requirements Available in Six Colors

SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar.

  • Simplified, Quick Assembly
  • Positive-Grip Plug Design
  • Nylon Plastic Parts
  • Meets NAFTA Requirements
  • Available in Six Colors
Supplier's Site

Technical Specifications

  Specialty Product Technologies Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PS25GY 26014356 06F067 70120865
Product Name Socket Plug Electrical Connector Plug/Receptacle Test Plug, Socket-Plug, 25A, Yellow; Connector Type Superior Electric ELECTRICAL SOCKET PLUG, 25A, YELLOW
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - 8932 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details