Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A12-8SX

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A12-8SX
MIL Spec Connector - MIL-DTL-26482 I PT02A12-8SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial - 22M1654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial
22M1654
Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial 22M1654
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 32069759 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32069759
Connector/Terminal/Pin 32069759
CIRCULAR CONNECTOR, RECEPTACLE, SIZE: 12, 8 POSITION, BOX, PRODUCT RANGE: PT SERIES, BAYONET CONNECTION STYLE. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE: 12, 8 POSITION, BOX, PRODUCT RANGE: PT SERIES, BAYONET CONNECTION STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A12-8SX 22M1654 32069759
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial Connector/Terminal/Pin
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers