Phosphor Bronze (Contact), Series R600 Edge Connectors
For use with RETMA (EIA) based VectorPak™ subracks, the R600 series wire-wrap and solder tail edge card connectors for 0.062" thick PCB's are designed for low insertion force, minimum wear on PlugBord™ circuit board edge contacts. Mating contacts are gold/nickel plated for reliability. Highly efficient, 30 mV maximum contact voltage drop at 3 amps rated current. Insulation resistance is 5,000 Megohms at 500 VDC. Vectorbord\'ae Edge Card Connectors are supplied with between-contact polarizing keys. Contact plating 0.000010" gold over 0.000050" nickel.
CARD EDGE CONN, DUAL SIDE, 44POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
CARD EDGE CONNECTOR, DUAL SIDE, 44 CONTACTS, PANEL MOUNT, STRAIGHT, SOLDER. FREE 2 YEAR RADWELL WARRANTY
| Vector Electronics & Technology, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | R644 | 70219507 | 38F487 | 18909362 |
| Product Name | Edge Connector | Connector, Edge; Phosphor Bronze (Contact); Flush; 4.360; 3.596; 4.032 in. | Card Edge Conn, Dual Side, 44Pos, Panel; Card Edge Connector Type Vector Electronics | Connector/Terminal/Pin |
| Category | Card Edge Connector | |||
| Termination | PCB | Solder | ||
| Mounting | PC Mount | Flush | Panel Mount | |
| Voltage Rating | 650 volts |