Amphenol Industrial Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial PT06E16-23P

Description
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial - 97J1996 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial
97J1996
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial 97J1996
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 32086176 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32086176
Connector/Terminal/Pin 32086176
CIRCULAR, CONNECTOR, PLUG SIZE 16, 23 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:23CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR, CONNECTOR, PLUG SIZE 16, 23 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:23CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 97J1996 32086176
Product Name Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers