Superior Electric Socket Plug Electrical Connector PS100GGN

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Plug, Socket-Plug, 100A, Green from Superior Electric is designed for cable mounting applications with a voltage rating of 250VAC and a current rating of 100A. It features a screw contact termination type, ensuring secure connections. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The green color of the connector may be suitable for specific applications requiring color coding. This product is part of the PS100 Series, which is recognized for its reliability in electrical connections.

Datasheet Summary
Powered by GS/AI

The Test Plug, Socket-Plug, 100A, Green from Superior Electric is designed for cable mounting applications with a voltage rating of 250VAC and a current rating of 100A. It features a screw contact termination type, ensuring secure connections. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The green color of the connector may be suitable for specific applications requiring color coding. This product is part of the PS100 Series, which is recognized for its reliability in electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Socket Plug Electrical Connector - PS100GGN - Specialty Product Technologies
Elizabethtown, NC, USA
Socket Plug Electrical Connector
PS100GGN
Socket Plug Electrical Connector PS100GGN
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Lug/Connector - 26021688 - Radwell International
Willingboro, NJ, United States
Lug/Connector
26021688
Lug/Connector 26021688
TEST PLUG, SOCKET-PLUG, 100A, GREEN, PRODUCT RANGE:PS100 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:100A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, COLOUR:GREEN, CONNECTOR COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TEST PLUG, SOCKET-PLUG, 100A, GREEN, PRODUCT RANGE:PS100 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:100A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, COLOUR:GREEN, CONNECTOR COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Plug, Socket-Plug, 100A, Green; Product Range Superior Electric - 06F040 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, Socket-Plug, 100A, Green; Product Range Superior Electric
06F040
Test Plug, Socket-Plug, 100A, Green; Product Range Superior Electric 06F040
TEST PLUG, SOCKET-PLUG, 100A, GREEN; Product Range:PS100 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:100A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Green; Connector Colour:Green RoHS Compliant: Yes

TEST PLUG, SOCKET-PLUG, 100A, GREEN; Product Range:PS100 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:100A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Green; Connector Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
ELECTRICAL SOCKET PLUG, 100A, GREEN - 70120963 - Allied Electronics, Inc.
Fort Worth, TX, USA
ELECTRICAL SOCKET PLUG, 100A, GREEN
70120963
ELECTRICAL SOCKET PLUG, 100A, GREEN 70120963
SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar. Simplified, Quick Assembly Positive-Grip Plug Design Nylon Plastic Parts Meets NAFTA Requirements Available in Six Colors

SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar.

  • Simplified, Quick Assembly
  • Positive-Grip Plug Design
  • Nylon Plastic Parts
  • Meets NAFTA Requirements
  • Available in Six Colors
Supplier's Site

Technical Specifications

  Specialty Product Technologies Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PS100GGN 26021688 06F040 70120963
Product Name Socket Plug Electrical Connector Lug/Connector Test Plug, Socket-Plug, 100A, Green; Product Range Superior Electric ELECTRICAL SOCKET PLUG, 100A, GREEN
Gender Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Stacking Banana Plug - 9306 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for RG58 Cable - ET-NMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers