Legrand - Pass & Seymour Plug/Receptacle PS5364Y

Description
STRAIGHT BLADE PLUG 3W 20A 125V YELLOW. FREE 2 YEAR RADWELL WARRANTY
Description
STRAIGHT BLADE PLUG 3W 20A 125V YELLOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 12005566 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
12005566
Plug/Receptacle 12005566
STRAIGHT BLADE PLUG 3W 20A 125V YELLOW. FREE 2 YEAR RADWELL WARRANTY

STRAIGHT BLADE PLUG 3W 20A 125V YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Str Bld Plug 3W 20A 125V Y Legrand Pass & Seymour - 63M2913 - Newark, An Avnet Company
Chicago, IL, United States
Str Bld Plug 3W 20A 125V Y Legrand Pass & Seymour
63M2913
Str Bld Plug 3W 20A 125V Y Legrand Pass & Seymour 63M2913
STR BLD PLUG 3W 20A 125V Y

STR BLD PLUG 3W 20A 125V Y

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 12005566 63M2913
Product Name Plug/Receptacle Str Bld Plug 3W 20A 125V Y Legrand Pass & Seymour
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details