Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (0819301) PLASTIC LABEL, SHEET, WHITE, UNLABELED, 10 PER SHEET, . FREE 2 YEAR RADWELL WARRANTY | |
| (0819330) UC-EMLP (60X15). FREE 2 YEAR RADWELL WARRANTY | |
| (0819343), PLASTIC LABEL, SHEET, WHITE, 3 LABEL. FREE 2 YEAR RADWELL WARRANTY | |
| (0821690) ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| (0822385) ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| (0825465) UC-EMLP (22X22) SR. FREE 2 YEAR RADWELL WARRANTY | |
| (0827903) UC-EMLP (49X15). FREE 2 YEAR RADWELL WARRANTY | |
| (0830784), WIRE MARKING, SHEET, WHITE, UNLABELED, MOUNTING TYPE CLIP ON, CABLE DIAMETER RANGE 3.5-4.1 MM, LETTERING FIELD SIZE 12 X 4 MM, NUMBER OF INDIVIDUAL LABELS 32. FREE 2 YEAR... | |
| (0830787) UCT-WMCO 4 7 (18X4). FREE 2 YEAR RADWELL WARRANTY | |
| (0832105) UCT-WMCO 5 4 (23X8). FREE 2 YEAR RADWELL WARRANTY | |
| (1403367) VS-PPC-C1-MNNA-8Q5-E MC. FREE 2 YEAR RADWELL WARRANTY | |
| (1652693) D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (1708754) MODULE, PANEL FEED-THROUGH TERMINAL BLOCK, T-LOX KNEE LEVER CONNECTION, CABLE LUG CONNECTION, 232 A, CONNECTION, WIDTH: 97 MM, COLOR: GREY. FREE 2 YEAR RADWELL WARRANTY | |
| (1763151) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1765768) VARIOFACE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| (1788004) DIN RAIL CONNECTOR, 320V, 12AMP, 10 POSITIONS, SCREW CONNECTION WITH TENSION SLEEVE, GREEN, DIN RAIL MOUNTING, M3 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| (1788143) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER... | |
| (1833894) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER... | |
| (1833959) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER... | |
| (1853052) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1853094) TMSTBP 2 5/10-ST-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1853120) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1853201) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: AGATE GRAY, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: GOLD, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER... | |
| (1855063) VC-D2-BU30-PE. FREE 2 YEAR RADWELL WARRANTY | |
| (1859250) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER... | |
| (1859315) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER... | |
| (1962639) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (2130172) ,HIGH CURRENT CONNECTOR, 1 LEVEL,2 CONNECTIONS,GRAY,CRO SS SECTION 95MM,1000V. FREE 2 YEAR RADWELL WARRANTY | |
| (2320089), DIN RAIL ADAPTER, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY | |
| (2700324) TRANSFORMER TERMINAL BLOCK, CONNECTION METHOD: SCREW CONNECTION, LENGTH: 28.5 MM, WIDTH: 15 MM, HEIGHT: 19 MM, COLOR: ORANGE, MOUNTING TYPE: DIN RAIL, COIL SNAP-IN DEVICE. FREE 2 YEAR RADWELL... | |
| (2701080) TRANSFORMER TERMINAL BLOCK, CONNECTION METHOD: SCREW CONNECTION, LENGTH: 28.5 MM, WIDTH: 29.5 MM, HEIGHT: 19 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| (2853970) UNIVERSAL DIN RAIL ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| (2853996) UNIVERSAL DIN RAIL ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| (2854021) UNIVERSAL DIN RAIL ADAPTER, FOR SCREWING ON SWITCHGEAR. FREE 2 YEAR RADWELL WARRANTY | |
| (2908773) VARIOFACE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| (2908786) VARIOFACE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| (2955577) BASE ELEMENT WITHOUT SNAP FOOT, FOR ALIGNING SEVERAL BASE ELEMENTS WITH RIBS. FREE 2 YEAR RADWELL WARRANTY | |
| (2958147), SIDE ELEMENT, FOR CLOSING BOTH ENDS, OF THE BASE ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| (3071356) TRUNK LINE BRANCH TERMINAL, UP TO 3 TERMINAL BLOCKS ALIGNABLE, NOM. VOLTAGE: 400 V, NOM CURRENT: 101 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, RATED CROSS SECTION: 25 MM... | |
| (PRICE/CARD), WIRE MARKER, BLANK, 32 INDIVIDUAL LABELS, 8 PER ROW, UCT-WMCO 2 9 (12X4), (0830780). FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA OF 1), HEADER, 2 MM, THROUGH HOLE, 96 CONTACTS; PRODUCT RANGE:TW SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:HEADER; PITCH SPACING:2MM; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:4ROWS; CONTACT PLATING:GOLD PLATED CONTACTS... | |
| (PRICE/PACK OF 20) TERMINAL LUG, TYPE +K, +E, CHROMEGA, STANDARD, TL SERIES, PACK OF 20. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 100), TERMINAL; PRODUCT RANGE:TR SERIES; TERMINATION:CRIMP; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:8AWG; CONDUCTOR AREA CSA:-; INSULATOR COLOUR:TAN, RED; INSULATOR MATERIAL:PP (POLYPROPYLENE); CONNECTOR TYPE:CLOSED END SPLICE ROHS... | |
| (PRICE/PK OF 100)CONTACT, SOCKET, 16-14AWG, CRIMP; PRODUCT RANGE:HEAVY MATE SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:14AWG; WIRE SIZE AWG MIN:16AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:-; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. | |
| (PRICE/TR OF 1), FLEXIBLE BOARD STACKING HEADER, 2.00MM PITCH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR), COUPLER, CAT6A, KEYSTONE FEED-THRU, UNSHIELDED, 8X8. FREE 2 YEAR RADWELL WARRANTY | |
| 0.25 TO 0.19" GENERAL ELBOW STRAIN RELIEF CORD GRIP 1/2 NPT, 2.55" OAL, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| 0.8 CV FLOW RATE PILOT OPERATED SOLENOID VALVE 1/4" INLET, DOUBLE CHECK SPACER MANIFOLD OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| 013372, TRIP DOG / CAM, STEEL, 10 MM LENGTH, FOR ULA / UL / UF TRIP RAILS. FREE 2 YEAR RADWELL WARRANTY | |
| 1-GANG PRE-CONFIGURED WALL PLATE WITH ONE RJ11 TELEPHONE JACK AND ONE F-TYPE COUPLER, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| 15A 125V COMMERCIAL GRADE TAMPER-RESISTANT DUPLEX RECEPTACLE, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| 1853010, PLUG COMPONENT, GREEN, 2POSITON, 5.08MM PITCH, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 1853133, PRINTED CIRCUIT BOARD CONNECTOR, GREEN, 5POSITION, 5.08MM PITCH, GOLD CONTACT SURFACE, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| 1968510, PCB CONNECTOR, AGATE GRAY, SCREW LOCKING, 5 POSITION, 10 CONNECTION, GOLD SURFACE CONTACT, 5.08MM PITCH, 2.5MM2 CROSS SECTION, 12AMP, 320V. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WIRE PASSIVE ADAPTER, NO POWER, INTERFACES THE VI24XX AND VI24XXA SERIES TO SINGLE PAIR CABLES, COMPATIBILITY WITH 802.3AF POWER OVER ETHERNET. FREE 2 YEAR RADWELL WARRANTY | |
| 20A 125V COMMERCIAL GRADE TAMPER-RESISTANT DUPLEX RECEPTACLE, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| 3 PART SET TWN ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| 5.0A USB TYPE A DUPLEX RECP 15A 125V LA. FREE 2 YEAR RADWELL WARRANTY | |
| 6 PORT JUNCTION BOX WITH CABLE HOMERUN 30'. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER TINEL LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, N TYPE JACK TO N TYPE PLUG, RIGHT ANGLE, 50 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM COMPRESSION LUG, TIN PLATED, RATED 34.5KV, FOR CONCENTRIC AND COMPACT CONDUCTORS. FREE 2 YEAR RADWELL WARRANTY | |
| AMPHENOL Components USBF 21 B SCC | |
| AMPHENOL RF Components UG-176/U | |
| APPLETON Components TMC050NB | |
| APPLETON Components TMC075NB | |
| APPLETON Components TMCX050A | |
| APPLETON Electrical Products TMC2X075099AX | |
| ASSEMBLY ROD, 2 POLES, (1SNA168564R0500). FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATION DIRECT Components THMJ-MJ | |
| BARRIER STRIP TERMINAL BLOCK, 16 A, 3.31 MM2, 1 ROW(S), 1 DECK(S), RISING CLAMP SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| BASE ELEMENT, (0916589), ACCESSORY, MODULAR SOCKET ELEMENT, 2-POSITION, FOR HOLDING TWO CIRCUIT BREAKERS, EACH WITH A SINGLE POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| BAYING BRACKET FOR DIVIDER PANEL, 8/PK, VERTICAL FOR TS/TS WITH DIVIDER PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| BAYING CLAMP, INTERNAL MOUNTING,ZINC PLATED,FOR VERTICAL ENCLOSURE SECTIONS,PRICED EACH. FREE 2 YEAR RADWELL WARRANTY | |
| BAYING CONNECTOR EXTERNAL, MATERIAL: CARBON STEEL, SUITABLE FOR: ENCLOSURE TYPE: TS 8. FREE 2 YEAR RADWELL WARRANTY | |
| BNC RIGHT ANGLE JACK, SOLDER CUP, BULKHEAD 50 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| BOARD CONNECTOR, 36 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, 0.1 INCH PITCH, SOLDER TERMINAL, DETENT, BLUE INSULATOR, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, WIRE-TO-BOARD, PITCH SPACING:1.27MM, NO. OF ROWS:2ROWS, NO. OF CONTACTS:30CONTACTS, CONTACT TERMINATION TYPE:THROUGH HOLE, CONNECTOR SHROUD:SHROUDED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| BOARD-TO-BOARD CONNECTOR, TSM SERIES, SOLDER, HEADER, 10, 2.54 MM, GOLD PLATED CONTACTS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD ADAPTER, BNC JACK-BNC JACK, CONVERT FROM COAX TYPE:BNC, CONVERT FROM GENDER:JACK, CONVERT TO COAX TYPE:BNC, CONVERT TO GENDER:JACK, ADAPTER BODY STYLE:STRAIGHT BULKHEAD ADAPTER, IMPEDANCE:50OHM, PRODUCT RANGE:- ROHS COMPLIANT: YES,... | |
| BUR U-25RT DIE SET. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CLAMP CONNECTOR, BLACK, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, ALUMINUM METAL CLAD, MC, 1 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, FOR ARMORED CABLE, ALUMINUM, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, INDUSTRIAL USE, STANDARD PLASTIC CABLE GLAND, STRAIGHT, EXTERNAL THREAD M 25 X 1.25, 15MM, 5 BAR, POLYMIDE 6. FREE 2 YEAR RADWELL WARRANTY | |
| CENTER JUMPER, V7-W FEED-THROUGH TERMINALS, SERIES V7, 10 POLE, BAG OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER COMPRESSION LUG KIT (3). FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER, 20A, 2P, 240VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONN, RCPT, 3POS, CABLE; PRODUCT RANGE:TRIM TRIO UTG SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; COUPLING ROHS COMPLIANT:... | |
| CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE, PRODUCT RANGE:TRI-START TV SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:23CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE... | |
| CIRCULAR CONNECTOR PLUG SIZE 18, 23 POSITION, CABLE, PRODUCT RANGE:TRIM TRIO UTG SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:23CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED, GENDER:PLUG... | |
| CIRCULAR CONNECTOR PLUG, SIZE 10, 4 POSITION, CABLE; PRODUCT RANGE:METALOK BANTAM TRIM TRIO UTG SERIES; GENDER:PLUG; NO. OF POSITIONS:4; CONTACT GENDE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR PLUG, SIZE 10, 4 POSITION, CABLE; PRODUCT RANGE:TRIM TRIO UT0 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; GENDER:PLUG... | |
| CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; PRODUCT RANGE:TRIM TRIO UTG SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS... | |
| CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 4 POSITION, CABLE, PRODUCT RANGE:TRIM TRIO UTG SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS... | |
| CIRCULAR CONNECTOR, 8 POSITION, SHELL SIZE 12, CRIMP, FLANGE, INSERT 12-8, MALE PINS, FEMALE RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, ADAPTER KIT, E/F CLASS. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, MIL-C-38999 SERIES III, PLUG, 19, SOCKET, CRIMP, CABLE MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG SIZE 14, 12 POS, GLASS FILLED THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, STRAIGHT PLUG, 1/3 BAYONET, SHELL SIZE: 16, 19 CONTACTS, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, UTO SERIES, PIN - MALE, 12 POSITIONS, 250 V, 14 SHELL SIZE, ZINC ALLOY SHELL MATERIAL, NICKEL SHELL PLATING, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY | |
| CLOSURE PLUG, USED WITH OUTLET BOX, ZINC MATERIAL, WEATHER-PROOF, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| CMP CORP Electrical Products TMC2-300A325 | |
| COAXIAL ADAPTER FEMALE-FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, N-TYPE 50 OHM, JACK/RG-58/RG-141 X LMR-195, 4 HOLE FLANGE, PANEL MOUNT, CONTACT FINISH: SILVER, CONTACT MATERIAL: BERYLLIUM COPPER, CONTACT TERMINATION: SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, PLUG TWIST ,MALE PIN,PUSH ON/TWIST ON, 50OHM, BAYONET LOCK, 4GHZ,1 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| COMBINATION NIGHTLIGHT WITH RECEPTACLE, TAMPER RESISTANT, #14-12 AWG, 20A, FLUSH MOUNT, 120/277V, BACK AND SIDE WIRING, WHITE, BRASS, 5-20R, TWO-POLE, THREE-WIRE, GROUNDING, DECORATOR, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| COMBINATION USB CHARGER WITH DUPLEX RECEPTACLE, USB TYPE A AND C, 15 AMP, 125 VAC, TAMPER RESISTANT, TWO POLE, THREE WIRE, WHITE, . FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION JUMPER SPLICE ALUM. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION LUG LANDING KIT, 600AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONDUCTOR MARKING, SHEET, WHITE, UNLABELED. FREE 2 YEAR RADWELL WARRANTY | |
| CONDUIT CONNECTOR COUPLING, BLACK, PLASTIC, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONICAL CUP, 31MM THIN LIP. FREE 2 YEAR RADWELL WARRANTY | |
| CONN TERMINAL STRIP BREAKAWAY 2-ROW 2.00MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, IP68/IP69, M12, SOCKET, 4PIN, A-CODED, 250VAC/DC, 4A MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 FEMALE, 4PIN ANGULAR, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION LEAD, M8 THREAD, 3 PIN CONNECTION, FEMALE STRAIGHT PLUG CONNECTOR, 4 AMPS, 250 VDC, OPERATING TEMPERATURE: -30 TO 90 DEGREES CELSIUS, 10 METER CABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| CONNECTION MODULE, LXM32I MODULE ECT M12, 2 DI M8 SOURCE STO, ETHERCAT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 8X8 SHIELDED CAT5E RJ45 PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ADAPTOR PLUG, TO JACK N 50 OHM, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ASSEMBLY, PLUG WITH DUST COVER , LQA. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ASSY, VQZ1000 VALVE, 4/5-PORT, SOLENOID, SEAL, METAL/RUBBER-SERIES VQZ, OPERATING PRESSURE RANGE: 0.1 - 0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BNC STRAIGHT RF COAXIAL PLUG 50OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE MASTER/SLAVE 9PIN FEMALE 0.5M. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ELECTRICAL SPLICING DRY VERSION 120/PKG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT FIELD ASSEMBLED FIFTH/SIXTH JAW 20AMP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MODULE, CIRCUIT BOARD CONNECTOR, LEXIUM 32I, 4 DISCRETE INPUTS, 2 DISCRETE OUTPUTS, SINK, SOURCE, SAFE TORQUE OFF. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG TWIN AXIAL 100OHM ASSEMBY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG, FEMALE-UHF, MALE ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RATNG PLUG, 1000AMP, 1600CT, MVT PLUS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RED BUTT 22-16AWG INSULATION PVC 100PK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SET 10HOUSINGS 30BRACKETS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SET, D-SUB, 1689158,. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TEE, M/F/F, 20AMP, 600VAC, 6P, B-PHASE, TAP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TEE, M/F/F, B-PHASE, TAP, 20 AMP, 6 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 8 POSITION, 1.75 AMP, 72 VDC, 100 MHZ, RJ45 CONNECTOR, W/ LOCKING CLIPS, PLASTIC MATERIAL, -20 TO +70 DEGREE C, IP20, 1656725. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CYLINDRICAL CIRCULAR SKT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, D-SUB CONTACT INSERT, SHELL SIZE 1, 9X SIGNAL CONTACTS (FEMALE), IP67, (1688395). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, DIN RAIL, GREEN, 10 AMP, 300V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, DIN RAIL, GREEN, GREEN, 12 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, 3 POS, 1 ROW, 2.54MM, SURFACE MOUNT, TSM SERIES, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM, PITCH SPACING:2.54MM, NO. OF CONTACTS:3CONTACTS, GENDER:HEADER, PRODUCT RANGE:TSM SERIES, CONTACT TERMINATION TYPE:SURFACE MOUNT, NO. OF ROWS: 1, CONTACT PLATING:GOLD PLATED CONTACTS, CONTACTROHS COMPLIANT: YES. FREE... | |
| CONNECTOR, LED, 1/2 IN THREAD, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MODULAR JACK, 6P6C, R/A, THROUGH HOLE, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RECTANGULAR, 10POLE, SCREW TERMINAL INSERTS, SIZE 57.27, 2PEGS, SINGLE LATCH, TOP 1/2IN NPT CABLE ENTRY, METAL ENCLOSURE, 10PIN, 16A. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RJ45 DATA PLUG, 8 POSITIONS, 1.75 AMP, 48 V, STRAIGHT, 26-23 AWG, PLASTIC, -40 TO +70 DEGREE C, IP67, (1656990). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT6; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT... | |
| CONNECTOR, SHROUDER, HEADER, 40 POS, 2.54MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR; M12 FEMALE STRAIGHT, 4 PIN, FIELD ATTACH, SCREW, METAL. FREE 2 YEAR RADWELL WARRANTY | |
| COPPER COMPRESSION, 22-18 #4 VYL-INSUL RING, PACK OF 50. FREE 2 YEAR RADWELL WARRANTY | |
| COPPER COMPRESSION, R 4 AWG T 12 AWG UL. FREE 2 YEAR RADWELL WARRANTY | |
| COPPER/ALUMINUM LUG, Q-LINE, TORQUE LUG SCREW, LINE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, 1/2 INCH NTP PORT, SINGLE CONNECTOR, 45 DEGREE, MALE, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, 45 MALE, .50-.63", 1/2", ALU. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, 4 PIN, M12, STRAIGHT, A-CODED, 4 AMP MAX, 250 VAC/DC MAX, (908924). FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, FEMALE, SINGLE ENDED, M12 STRAIGHT, A-CODED, 8 PIN, SHIELDED, PUR CABLE, GREY, SCREW CONNECTION, 30 VAC/VDC, 2 AMPS MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, PUR, M12 MALE STRAIGHT X M8 4-PIN 90 FEMALE, 0.3M LENGTH . FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, PUR, M12 MALE STRAIGHT X M8-3PIN 90 FEMALE, 0.6M LENGTH . FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, PUR, M12 STRAIGHT MALE X M8-3PIN 90 FEMALE, 1M LENGTH . FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, PUR, M12 STRAIGHT MALE X M8-4PIN 90 FEMALE, 0.6M LENGTH . FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, PUR, M12 STRAIGHT MALE X M8-4PIN 90 FEMALE, 1M LENGTH . FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, PUR, M12 STRAIGHT MALE X M8-4PIN 90 FEMALE, 2M LENGTH . FREE 2 YEAR RADWELL WARRANTY | |
| CRIMP, COMPRESSION GROUNING, COPPER. 4-6 SOL, TAP RANGE 4 STR-4 SOL, UL, CSA. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB GENDER CHANGER, (1652651), SHELL SIZE 1, WITH NINE SIGNAL CONTACTS, TYPE OF CONTACT PIN, GENDER CHANGER, FIXING WITH 4-40 UNC THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB PROTECTIVE COVER, SHELL SIZE 2, IP54 DEGREE OF PROTECTION, FOR PANEL MOUNTING FRAME AND SLEEVE HOUSING (1887099). FREE 2 YEAR RADWELL WARRANTY | |
| DATA CONNECTOR, ETHERNET CAT6 A (10 GBPS), 8-POSITION, SHIELDED, PLUG STRAIGHT M12 SPEEDCON, X-CODED, PIERCECON FAST CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, EXTERNAL CABLE DIAMETER 4 MM ... 8 MM,... | |
| DC BUS CONNECTION, 0.1 M, LEXIUM ACCESSORY, PACK OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICENET COMMUNICATION MODULE, OPTION 5 POS SCREW CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIN CONNECTOR, A 3+E MALE BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DIN CONNECTOR, C TO MDC. 4 PL, AC/DC 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DIN CONNECTOR, VP3/5/7 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIN CONNECTOR, WITH LIGHT, DC24V. FREE 2 YEAR RADWELL WARRANTY | |
| DIN RAIL ADAPTER, UNIVERSAL, FOR SCREWING ON SWITCHGEAR, BLUE CHROMATE, IRIDESCENT, ZINC DIE-CAST, DIN RAIL MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DIN RAIL CONNECTOR, TIN CONTACT SURFACE, MALE, 8 POSITION, 1 ROW, 5.08MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, GREEN, (1788172). FREE 2 YEAR RADWELL WARRANTY | |
| DIN RAIL MOUNT TERMINAL BLOCK, 16 POSITIONS, 24 AWG, 12 AWG, 2.5 MM, SCREW, 12 A, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DIN-RAIL CONNECTOR, 12 POSITIONS, 1 ROW, 12 AMP, 320 V, 4KV, MALE CONNECTOR, SCREW CONNECTION WITH TENSION SLEEVE, GREEN, (1788211). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT TERMINAL, TERM BLK, DISCONNECT, 6-20AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECTED BY MANUFACTURER, PLUG CONNECTOR, 4 PIN, 16 AMPS, 250 VOLTS, 50/60 HZ, 3 POLE, 4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECTS FEMALE RED 22-16WIR 100PK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECTS, FLARED NYLON, FULLY INSULATED, FUNNEL-ENTRY, MALE, 22-16 WIRE, BRASS, 1000 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2019, FIP LINK CONNECTOR, 9-WAY FEMALE SUB-D CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, C-TYPE STRAIGHT CLAMP PLUG FOR RG-8, RG-9, RG-213, RG-225, 50 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, FOR JACKETED METAL CALD CABLE, 1 INCH, WATERTIGHT, ALUMINUM, SINGLE BARREL MC/AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE GLAND CONNECTOR, WET LOCATION APPLICATION, 3/4 INCH HUB SIZE, STRAIGHT, BRASS MATERIAL, NON-INSULATED THROAT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, CONTACTS: 8, SHELL SIZE:12, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIL CONNECTOR, BNC, FEMALE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPRESSION LUG, COMPRESSION TERMINAL, COPPER, 2-HOLE, 3/8 INCH BOLT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR HOOD TOP ENTRY, 1LEVER, 10-PIN, REPLACED WITH PART# TH810AMV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR LINE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 3 INCH NPT, 2.62-3.25 INCH CABLE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB SLEEVE CASING, HOUSING UNIT, WITH CLIP, DOUBLE GLAND, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPLOSION PROOF PLUG, 20A, 125V, 5-20P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPLOSION PROOF RECEPTACLE, 20A, 125V, 5-20R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FEMALE CORDSET, FIELD ATTACHABLE, M12, 4 PIN, RIGHT-ANGLED, 250 VAC/DC, 4 AMP, IP67, (117129), REPLACED BY: V1-W-BK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXTURE GUARD, VAPOR-PROOF, CYLINDRICAL, CLOSED, CAST ALUMINUM, 150-300W, FOR VAD-2, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE RELAY, UM 72-CAT 5/IDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GFCI RECEPTACLE, DUPLEX/SINGLE GANG, STANDARD SIZE WALLPLATE/COLOR MATCHED, 20 AMP, 2-POLE/3-WIRE, 125 VAC, LED INDICATOR, ALMOND, NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O BREAKOUT MODULE, 25PIN CONNECTOR INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JUMPER SIDE, INSULATED WT_3, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MALE CONNECTOR, M12, STRAIGHT, A-CODED, 4-PIN, FOR CABLE DIAMETER 4 - 8 MM, FIELD-ATTACHABLE, INSULATION DISPLACEMENT CONNECTION, REPLACED BY V1S-G-BK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB CONNECTOR, 12 AMP, 320 V, 5 POSITION, 10 CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PICOFAST MULTIBOX, 8 PORT, 3 METER, 24AWG, 10 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PICOFAST, MULTIBOX, TURCK MODEL, DISTRIBUTION MODULE, ID NUMBER: U-82933. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWERHOOK, FOR HOLOPHANE LIGHTING, UNITS ONLY, 120V, 14AMP, MAXIMUN FIXTURE LOAD 80 POUNDS, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTICAL, 20 FEMALE POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD CIRCULAR CONNECTOR, 12 CONTACTS, CABLE MOUNT, PLUG, TERMINATION METHOD: CRIMP, FEMALE CONTACT, SHELL SIZE: 12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 12POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 300VAC, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, U RECEPTACLE ONLY, 250 VAC, 20 A, 3 WIRE, 2 POLE, 1 GANG RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIVERSAL JACK PANEL, WORKS W/ STD OR MINI CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE TERMINAL, 10 BAR, 24VDC, 140PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VERISAFE INSULATION-PIERCING CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VM10 VALVES,R1 4 PIN FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRE RECEPTACLE, 3POLE, 4WIRE, 10HP, 20AMP, 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, Y CONNECTOR, INTERNALLY CONNECTED TO ALLOW 2 MATS TO 1 INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,BUS TERMINATOR, 9 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED PRODUCT, TYCO/TE CONNECTIVITY, TE-BNC-6, TEBNC6, CONNECTOR, CRIMP ON. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTOR, AS-INTERFACE, SOCKET, STRAIGHT, 2 POSITION, M12, A-CODED, IP67, 4 AMP, 32 VDC, FOR 1 FLAT RIBBON CONDUCTOR, (1433155) . FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, USB-A PORT, USB-C PORT, HOSPITALGRADE, 20 AMP, 125 VOLT, 2-POLE, 3-WIRE GROUNDING, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMECHANICAL RELAY, 24VDC 360OHM, 80A SPST-NO (35X33X50.2)MM, SOCKET AUTOMOTIVE RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC BOARD BASE, PLUG-IN MODULE BASE ELEMENT, HOUSING TYPE-PRESS-DRAWN SECTION HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON Components TREX-0004-0001 | |
| END COVER, 115MM LENGTH, 6MM WIDTH, BLACK, 0916592. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Components U1216-10 | |
| FAN, AXIAL, 40X28 MM, 12V, 7.2W, 4 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR V1-G-OR2M-POC, RESISTANT TO WELDING BEAD FORMATION SUITABLE FOR ROBOTIC APPLICATIONS / TORSION RESISTANT, DOES NOT GIVE OFF SILICONE OZONE RESISTANT HYDROLYSIS RESISTANT HALOGEN-FREE KNURLED NUT SUITABLE FOR TOOL... | |
| FEMALE CONNECTOR, FIELD-ATTACHABLE, SCREW TERMINAL CONNECTION, M12 X 1 CONNECTOR, STRAIGHT, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CORDSET, FIELD ATTACHABLE V93-G, INTERNAL CONNECTOR THREAD, GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CORDSET, FIELD ATTACHABLE, 5 PIN, 6-8 MM, 125 VAC, 125 VDC, 4AMP. IP67, -25-85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CORDSET, STRAIGHT, 4 AMP, 250 VAC/DC, M12 CONNECTOR, SCREW CONNECTION, 4 PIN, A-CODED, -40 TO +85 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE RECEPTACLE V15-PG9-500, FRONT/SCREW MOUNTING SUITABLE FOR 2-, 3- AND 4-WIRE TECHNOLOGY. FREE 2 YEAR RADWELL WARRANTY | |
| FERRULE,2X0.75MM? (2X20AWG) WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| FERRULE,2X0.75MM? (2X20AWG),WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| FERRULE,2X1.00MM2 (2X18AWG),YELLOW, 100 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| FERRULE,2X22AWG,ORAN GE. FREE 2 YEAR RADWELL WARRANTY | |
| FERRULE,YELLOW TWIN WIRE, 100 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| FFC & FPC CONNECTOR, 32 POSITION, RECEPTACLE, .5MM PITCH, SMD, VERTICAL TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC CABLE CONNECTOR, 650 NM WAVE LENGTH, <0.22DB/M LOSS, 50 MM TRANSMISSION LENGTH, SIMPLEX TYPE, 1.0/2.2 POF INTERFACE, ALL PLASTIC FIBER. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC CONNECTOR ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD-ATTACHABLE MALE CONNECTOR V1S-G-Q2, TIME-SAVING ASSEMBLY WITH QUICKON-ONE TECHNIQUE UL RECOGNIZED COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD-ATTACHABLE MALE CONNECTOR V31S-GM-Q4, INSULATION DISPLACEMENT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD-ATTACHABLE MALE CONNECTOR, 2 AMP, 30 VDC, 8 PINS, M12 X 1.00, PLUG ANGLE: STRAIGHT, MALE WITH MALE THREADS, IP67, METAL LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD-ATTACHABLE MALE CONNECTOR, GOLD PLATED CONTACTS, RD 24 THREADING, 6-PIN+PE, STRAIGHT, 250 V, 10 AMP, IP67, 6-8 MM SHEATH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD-ATTACHABLE MALE CONNECTOR, SCREW TERMINAL CONNECTION METAL LOCKING, 4 AMPS, 250 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY | |
| FIREYE Components UV-1A3 | |
| FIREYE Components UV1A6 | |
| FIREYE Components UV1AL-6 | |
| FLAT TIE CABLE HOLDER, WITHOUT ADHESIVE, NYLON, NATURAL COLOR, SCREW MOUNT FIXING, FOR USE WITH:18LBS TO 50LBS FLAT CABLE TIE, (PRICE/PK OF 100). FREE 2 YEAR RADWELL WARRANTY | |
| FORK LUG, NYLON INSULATED RED, 22-16AWG, 1.5WIRE, 4MM SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| GLASS GLOBE, FOR FIXTURE, CLEAR, VAPORPROOF. FREE 2 YEAR RADWELL WARRANTY | |
| H-STYLE NIPPLE, STEEL, 3/4 INCH NPTF, 100016-6. FREE 2 YEAR RADWELL WARRANTY | |
| H-TAP CONNECTOR DIE, 4/0 AWG - 500 KCMIL, BROWN 1104. FREE 2 YEAR RADWELL WARRANTY | |
| HEADER, 0.8MM, RIGHT ANGLE, 30 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:0.8MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:30CONTACTS; CONTACT TERMINATION TYPE:SURFACE MOUNT RIGHT ANGLE; PRODUCT RANGE:TIGER EYE TEM SERIES ROHS COMPLIANT:... | |
| HEADER, 1.27MM, 2X10 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD, WIRE-TO-BOARD; PITCH SPACING:1.27MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:20CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TIGER EYE TFM SERIES ROHS COMPLIANT: YES. FREE 2... | |
| HEADER, 1.27MM, THOUGH HOLE VERTICAL, 5 POSITION; PITCH SPACING:1.27MM; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PRODUCT RANGE:TMS SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE... | |
| HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 5 POSITION; PITCH SPACING:1.27MM; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PRODUCT RANGE:TMS SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:26CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TSW SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE... | |
| HEADER, 2.54MM, BOXED, 2X20 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:FLEX STACK TSS SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE... | |
| HEADER, 2.54MM, SMD, 2X8 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:16CONTACTS; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:TSM SERIES; CONNECTOR SHROUD:UNSHROUDED ROHS COMPLIANT: YES. FREE 2... | |
| HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:10CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TS SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE... | |
| HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:14CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TS SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE... | |
| HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:18CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:3ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE... | |
| HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE... | |
| HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE... | |
| HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:32CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE... | |
| HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:50CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TSW SERIES; GENDER:HEADER ROHS. FREE 2 YEAR... | |
| HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:50CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TSW SERIES; GENDER:HEADER ROHS. FREE 2 YEAR... | |
| HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 40 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:40CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 50 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:50CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| HEADER, BOARD-TO-BOARD, CABLE, RIGHT ANGLE, 34 POSITION, 2 ROW, 2.54MM PITCH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| HEADERS & WIRE HOUSINGS, .100" SURFACE MOUNT TERMINAL STRIP. FREE 2 YEAR RADWELL WARRANTY | |
| HIROSE ELECTRIC Components TM2RG-L66-5S-150M | |
| HIROSE ELECTRIC Components TM5RJ-66(50) | |
| HN-TYPE STRAIGHT CLAMP PLUG, RG-8 RG-213 RG-225 50 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| HOUSING, SIDE ELEMENT, 11.25 MM WIDTH, W/O MARKER GROOVE, (5030266). FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL Electrical Products UFC0001 | |
| INSULATION PIERCING CONNECTOR, MAIN 2/0-#4, TAP #10-#14, CU9AI - 600V STRAND OR SOLID, 1/2IN HEX, 80IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE MODULE, WITH PUSH-IN CONNECTIONS AND HIGH DENSITY D-SUB MINIATURE SOCKET-STRIP, FOR MOUNTING ON NS 35 RAILS, 26POS, (2904273). FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCKED RECEPTACLE, 10 AMP, 1/3 HP, 3 POLE, 125/250 VAC., ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| JACK, MODULAR CONNECTOR, 6P6C (RJ11, RJ12, RJ14, RJ25), VERTICAL, UNSHIELDED , THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER BAR, SERIES V7, SIDE BAR, 10 POLE, FOR V7W4, UL IEC CSA. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER CENTER, 10 POLE, PRICE PER UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER CENTER, SERIES V7, 10 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER CENTER, SERIES V7, 2 POLE, FOR V7-W4 TERMINAL BLOCKS, BAG OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER CENTER, SERIES V7, 2 POLE, SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER CENTER, SERIES V7, 2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER SIDE INSULATED WT_3 RED. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER SIDE, INSULATED W3, 10 POLE.. FREE 2 YEAR RADWELL WARRANTY | |
| JUNCTION BOX, 8-PORT, 4-PIN FEMALE CONNECTORS, M16 CONNECTOR, 20-PIN MALE CONNECTOR, PICOFAST MULTIBOX, (U7007-93). FREE 2 YEAR RADWELL WARRANTY | |
| JUNO LIGHTING , V2023, VECTOR, T CONNECTOR, MINI STRAIGHT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| KIT, 200AMP, 3POLE, NO-FUSE, FOR QMR SERIES DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTING PLUG, VERSAMATE SERIES, STYLE 1 GROUND, 30 AMP, 600 VAC//250 VDC, 50-400 HZ, 4 WIRE/4 POLE, 3 PHASE, NEMA 3/4/4X. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTING, RECEPACLE, 6IN HOUSING, CONE TRIM . FREE 2 YEAR RADWELL WARRANTY | |
| LINK.20A SNIG PASS THRU A. FREE 2 YEAR RADWELL WARRANTY | |
| LOCATING PIN, ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, COMPREESION VERSA-CRIMP TRANSFORMER, 15.25-37.5 KVA/1-PHASE, 15.30-45 KVA/3-PHASE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, FOR (3) 4/0 CABLE, REPLACEMENT LUGS, 3 THREE PHASE UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, FOR MAIN CIRCUIT BREAKERS, 200AMP, FOR LOAD-CENTER/ENCLOSUR E. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, POWER BREAK, 800 A. FREE 2 YEAR RADWELL WARRANTY | |
| LUG, RING, BLUE,PRICE / EA, 16-14 WIRE RANGE, 0.25IN,AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| LXM28 CN1 IO CONN. PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| LXM32I MODULE TERMINAL ECT 4DI,2DO,STO. FREE 2 YEAR RADWELL WARRANTY | |
| M12 CONNECTOR SHIKOMI REQUIRED. FREE 2 YEAR RADWELL WARRANTY | |
| M12 FEMALE CONNECTOR TO BE WIRED, 8 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, FIELD-ATTACHABLE, D CODING, FOR ETHERNET, MANUFACTURABLE, SCREENABLE METAL HOUSING, IRIS SPRING SCREENING. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, FIELD-ATTACHABLE, M12, 5 PINS, B CODED, 48 V AC / 60 V DC, 4 A, (208872). FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR, FIELD-ATTACHABLE, PLASTIC LOCKING, M12, STRAIGHT, SCREW LOCKING, 4-PINS. FREE 2 YEAR RADWELL WARRANTY | |
| MARKER FOR TERMINAL BLOCKS, SHEET, WHITE, UNLABELED, CAN BE LABELED WITH: BLUEMARK ID, BLUEMARK ID COLOR, BLUEMARK CLED, PLOTMARK, CMS-P1-PLOTTER. FREE 2 YEAR RADWELL WARRANTY | |
| MARKER, FOR TERMINAL BLOCKS, 6 MM PITCH, SNAP MOUNT, 1 SHEET OF 80 INDIVIDUAL LABELS, WHITE, UNLABELED. FREE 2 YEAR RADWELL WARRANTY | |
| MENCOM CORDSETS, SOLENOID VALVE CONNECTOR SERIES, DIN FORM A CONNECTION TYPE, FLUING LEADS, 1 VALVE CONNECTOR, 3 WIRES, 250 VAC, PVC, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| METAL CLAD CABLE CONNECTOR, TMC2X SERIES, 2-PIECE STRAIGHT, 3/4 INCH TRADE SIZE, 0.69 TO 0.99 INCH CABLE OPENINGS, TECK/JACKETED MC CABLE TYPE, THREAD CONNECTION TYPE, COPPER FREE ALUMINUM MATERIAL. FREE... | |
| METAL CONNECTOR, FOR NA AND NB HOUSING WITH B02 CONTACT BLOCK, M12 CONNECTOR FROM RIGHT, 5 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| METAL KNOCKOUT PLUG,IMC KIT, METAL CLAMP CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Components W0970501021 | |
| MINI ISO VALVE, DIN ATTACHABLE, W SUPPRESSION, 115 V. FREE 2 YEAR RADWELL WARRANTY | |
| MINI ISO VALVE, PLUG FORM C, CONNECTOR TYPE: 15MM INDUSTRIAL STANDARD, PROTECTION CLASS: IP65, ELECTRICAL CONNECTION: DIN EN 175301-803, MATERIALS: PLASTIC, VOLTAGE: 250VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| MODBUS END ADAPTOR, FOR END OF RS485 LINE, RJ45 CONNECTOR, 120 OHM, 1 NF. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTOR PLUG, 6POS 6CONTACT, COVER W/ SHIELDING, POLYCARBONATE HOUSING MATERIAL, PHOSPHOR BRONZE W/ GOLD CONTACT MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTOR, ETHERNET CONNECTOR, MOD JACK, 6/6, 6" LEAD, UNSHIELDED, INLINE, JACK (FEMALE). FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTOR, ETHERNET CONNECTOR, MOD JACK, 6P4C, UNSHIELDED, MOUNTING ANGLE STRAIGHT,. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTOR, RJ11 JACK, 6P6C, PANEL MOUNT, WITH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTORS, ETHERNET CONNECTORS, MODULAR TELEPHONE PLUG (MALE), RJ11, 6P4C. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR PLUG, RJ45, CAT5E, 1 PORT, CABLE MOUNT, SHIELDED, 1.25 AMP, 125 VAC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK CABLE, ETHERNET CAT6 A (10 GBPS), 8-POSITION, PLUG STRAIGHT M12 SPEEDCON / IP65, CODING: X, ON PLUG STRAIGHT RJ45 / IP20, CABLE LENGTH: 15 M, (1440643). FREE 2 YEAR... | |
| NETWORK CABLE, ETHERNET CAT6 A (10 GBPS), 8-POSITION, PLUG STRAIGHT M12 SPEEDCON / IP65, ON PLUG STRAIGHT M12 SPEEDCON / IP65, CABLE LENGTH: 15 M, (1440517). FREE 2 YEAR RADWELL... | |
| NSI INDUSTRIES Components TS350-2 | |
| OFF LINE SWITCHER, DIP8, 274, CONTROLLER TYPE:PWM, FREQUENCY:132KHZ, VOLTAGE, SUPPLY MIN:85V, TERMINATION TYPE:THROUGH HOLE, CASE STYLE:DIP, PINS, NO. OF:8, TEMPERATURE, OPERATING RANGE:-40°C TO +150°C, TEMP, OP. MAX:150°C, TEMP, OP.ROHS COMPLIANT:... | |
| OFF LINE SWITCHER, DIP8, 279, CONTROLLER TYPE:PWM, FREQUENCY:132KHZ, VOLTAGE, SUPPLY MIN:85V, VOLTAGE, SUPPLY MAX:265V, TERMINATION TYPE:THROUGH HOLE, CASE STYLE:DIP, PINS, NO. OF:8, TEMPERATURE, OPERATING RANGE:-40C TO +150C, ROHS COMPLIANT: YES. | |
| OPTIMATION INC Components THMK-SJ | |
| PCB CONNECTOR, GREEN, 76 AMP NOMINAL CURRENT, FEMALE CONNECTOR, 1 ROW, 7 POSITIONS, 1715222. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 10 A, 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS:... | |
| PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 3 POSITION, 1 ROW, 6 CONNECTIONS, 3.5MM PITCH, PUSH-IN SPRING CONNECTION, COMBICON, SCREW LOCKING, 8A, 160V, GREEN, (1772715). FREE 2 YEAR RADWELL WARRANTY | |
| PENDANT POWER HOOK KIT, 277V, THRU-WAY, . FREE 2 YEAR RADWELL WARRANTY | |
| PEPPERL & FUCHS Components V1-G | |
| PEPPERL & FUCHS Components V1-W-BK | |
| PHOENIX CONTACT Components UC-EMLP (20X8) | |
| PHOENIX CONTACT Components UC-EMLP (60X15) | |
| PHOENIX CONTACT Components VS-08-RJ45-5-Q/IP20 | |
| PHOENIX CONTACT, VS-PP-R-1XRJ45/5-LSA , VSPPR1XRJ455LSA, PATCH PANEL, RJ45, DIN RAIL MOUNTING, IP20, 1 SLOT, IDC CONNECTION, CAT5E, OPTION OF SHIELDING VIA JUMPERS. FREE 2 YEAR RADWELL WARRANTY | |
| PIN HEADER, 20POS, 2ROW, 1.27MM, SMT; CONNECTOR SYSTEMS:BOARD-TO-BOA RD, WIRE-TO-BOARD; PITCH SPACING:1.27MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:20CONTACTS; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:TFM SERIES ROHS COMPLIANT: YES. FREE 2... | |
| PIN HEADER, BOARD-TO-BOARD UNSHROUDED, 5.08 MM, 1 ROWS, 10 PINS, THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| PIN HEADER, BOARD-TO-BOARD, 2.54 MM, 1 ROWS, 11 CONTACTS, THROUGH HOLE, TSW SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PIN, MARKING PIN, SIZE 25 XL, 30 DEGREE TIP, CARBIDE TIP. FREE 2 YEAR RADWELL WARRANTY | |
| PIZZATO Components VF ADPG13-1/2NPT | |
| PLASTIC ELECTRICAL BOX CLOSURE PLUG INCLUDES GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| PLASTIC LABEL, SHEET, WHITE, UNLABELED, CAN BE LABELED WITH: BLUEMARK ID COLOR, BLUEMARK ID, BLUEMARK CLED, PLOTMARK, CMS-P1-PLOTTER, MOUNTING TYPE: ADHESIVE, LETTERING FIELD SIZE: 20 MM X 8 MM. FREE... | |
| PLUG ADAPTER, JACK TO N-TYPE, RIGHT ANGLE, 50 OHM, 11 GHZ, BRASS BODY MATERIAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG COMPONENT 4POS SCREW GREY. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR ASSEMBLY - 60" *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 125 VOLT A.C, 15AMPS, 1HP, 2POLE, 3WIRE, PLUGS FOR USE WITH TYPE S/SO/ST/STO HEAVY DUTY CORD. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 125 VOLT A.C, 20AMPS, 1HP, 2POLE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, UGP SERIES - ALUMINUM 15 AMP 250VAC INTERCHANGEABLE BLADE STYLE PLUG WITH QUICK WIRING. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG-IN MODULE, WITH VARISTOR, INPUT VOLTAGE: 120 ... 230 V AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| PLUGGABLE I/O CONNECTOR, SFP+, R/A, 20POS, .8MM PITCH, CONNECTOR TYPE:SFP+, NO. OF CONTACTS:20CONTACTS, PORT CONFIGURATION:1 X 1 (SINGLE), CONNECTOR MOUNTING:SURFACE MOUNT RIGHT ANGLE, PRODUCT RANGE:EXPRESSPORT SERIES. FREE 2 YEAR RADWELL... | |
| POLYURETHANE TUBING, TUBING O.D. 12 MM, TUBING I.D. 8 MM, COLOR-RED, 20 METER ROLL. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY MODULE 200A 2P 240V. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(320); LD TF81 SELF TERM W/HARDWARE. FREE 2 YEAR RADWELL WARRANTY | |
| PRINTED CIRCUIT BOARD CONNECTOR, FEMALE CONNECTOR, SINGLE ROW, 2 POTENTIALS, 2 POSITIONS, 4 CONNECTIONS, PUSH-IN SPRING CONNECTION, LOCKING CLIP, SCREW LOCKING, SCREW FLANGE MOUNTING, NOMINAL CURRENT: 12 AMP, RATED VOLTAGE:... | |
| PRINTED CIRCUIT BOARD CONNECTOR, FEMALE CONNECTOR, SINGLE ROW, 2 POTENTIALS, 2 POSITIONS, 4 CONNECTIONS, PUSH-IN SPRING CONNECTION, LOCKING CLIP, WITHOUT MOUNTING, NOMINAL CURRENT: 12 AMP, RATED VOLTAGE: 320 V, (1962600),... | |
| PROSENSE TYPE J THERMOCOUPLE CONNECTOR, STANDARD ROUND PIN PLUG, 400 DEG F (200 DEG C), GLASS FILLED THERMOPLASTIC BODY, BLACK, THERMOCOUPLE MATERIAL PINS, 32 AWG TO 14 AWG WIRE SIZE... | |
| PROSENSE TYPE K THERMOCOUPLE CONNECTOR, HIGH-TEMPERATURE STANDARD ROUND PIN PLUG, 662 DEG F (350 DEG C), GLASS FILLED THERMOPLASTIC BODY, BROWN, THERMOCOUPLE MATERIAL PINS, 32 AWG TO 14 AWG WIRE... | |
| PULG IN BLOCK,VARIOFACE MODULE,12POSITION,12 A,5.08MM,GREEN,17880 20. FREE 2 YEAR RADWELL WARRANTY | |
| Q-LINE LOAD LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| Q-LINE, COPPER-ALUMINUM LUGS, TORQUE LUG SCREW, 6 PER PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| RAIL ADAPTER, PRICE/EACH, 1201578, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE FEMALE, M12/PG9, 4-PIN, SOCKET STRAIGHT, CABLE END, PART NO: 456934. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE SNAP-IN JACK CATEGORY-5. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20 AMP, 125 V, FEED THROUGH. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, CONNECTOR CYLINDRICAL CIRCULAR PIN 10 POS SOLDER CUP ST BOX MOUNT 10 TERMINAL 1 PORT AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 15 AMP, 5 VDC, 3-WIRE, 2-POLE, 2X TYPE A USB PORTS, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT A WH. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT AC BR. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT AC I. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT C BR. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT C I. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 20 AMP, 125 VAC, W/ 5 AMP 5 V TYPE A / TYPE C PORTS, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 20 AMP, 125 VOLT, 5 AMP 5 VOLT USB PORT A BR. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 20A, 125V, (2) USB PORTS: A/C. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 20A, 125V, 5A 5V USB PORT A BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 20A, 125V, 5A 5V USB PORT A GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 20A, 125V, 5A 5V USB PORT A LA. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 20A, 125V, 5A 5V USB PORT C WH. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 20A, 125V, 5A, 5V, USB PORT C, BR. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 5A USB PORTS, 20 AMP, 125 V, 3 WIRE, 2 POLE, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, TAMPER RESISTANT, STRAIGHT BLADE, 2 POLE, 20 AMP, 125 VOLT, 3-WIRE GROUNDING, BACK AND SIDE WIRE, IVORY, PVC BODY, 5-20R DUPLEX, SCREW, TR=TAMPER RESISTANT INVIOLABLE, UPC: 032664668746, PRICED... | |
| RECEPTACLE, DUPLEX, TYPE A/TYPE C USB PORTS, TAMPER RESISTANT, WEATHER RESISTANT, 20 AMPS, 125 VOLTS, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, EACH, GFCI, BLANK FACE, 20A, 2 POLE, 125V, LIGHT ALMOND. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, HG DUPLEX 15A 125V 5A 5V USB PRT AC BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, HG DUPLEX 15A 125V 5A 5V USB PRT AC WH. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, PIN AND SLEEVE TYPE, HEAVY DUTY, 30 AMP, 4 POLE, 4 WIRE, 50-400 HZ, 600 VAC, 250 VDC, ENCLOSURE TYPE 3/4/4X. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, PIN AND SLEEVE, VERSAMATE SERIES, CONNECTION ASSEMBLY, 3W, 30AMP, 4POLE, 600V, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE/PLUG, SINGLE, TAMPER RESISTANT, 15 AMP, 125V, 2 POLE, 3 WATT, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT PART, COVER ONLY, FOR SWITCHED RECEPTACLE, HAZARDOUS RATED, TYPE 4X, 30 AMP, 3-POLE, 4-WIRE, AUXILLARY CONTACT RATED 10 AMP, INTERLOCK MECHANISM, ON-OFF INDICATOR HANDLE, 600 VAC, 50/60 HZ. FREE... | |
| RESOLVER, 10KHZ, 7VRMS, SIZE 15 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RF CONNECTOR, BNC RIGHT ANGLE JACK - SOLDER CUP - PANEL MOUNT - 50 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| RING LUG PACK/100. FREE 2 YEAR RADWELL WARRANTY | |
| RING LUG THERMISTOR PROBE ASSEMBLY, USUR1000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| RJ45 CRIMP PLUG (8X8) - SHIELDED, PRICE PER PC, 360-DEGREE STRAIN RELIEF, EIA568 COMPLIANT TO CATEGORY 6 PERFORMANCE, RECOMMENDED CRIMP TOOL: HTS2700. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW TERMINAL, 5 POLE, PG 9. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CORDSET ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL TO ETHERNET SERVER, UDS SERIES, DSTNI-EX, 921.6 KB/S, 10 MB/S, 100 MB/S, 1 ETHERNET, 1 RS-232/RS-422/RS-485 , 9 - 30 V, 0 C TO 60 C, 1.8 W. FREE... | |
| SIDE ELEMENT TERMINAL MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SIDE ELEMENT, LEFT ,WITH FOOT, 5 MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL BRIDGE, (0916602) , PLUGGABLE, TMCP SOCKET, 1AMP, 240VAC/65VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Components VQZ1000V-85-1A | |
| SOLENOID VALVE CONNECTORS, CORDSET, 3 POLE, ISB 11MM, 250 VAC/DC, 10A, -25 TO 90 DEGREES C, 3 METERS, BLACK, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE CONNECTORS, RECEPTACLE, 3 POLE, ISB 11MM, WITH 4 POLE M12 MALE STRAIGHT, 250V, 4A, WITH GROUND OPPOSITE. FREE 2 YEAR RADWELL WARRANTY | |
| SOURIAU SUNBANK Components UTG010-4S | |
| SPLITTER BOX, 4 SOCKET, M12, 4 PIN MASTER CABLE, 24 VDC, YELLOW LED: I/O STATUS, GREEN LED: SUPPLY VOLTAGE TO EACH MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Electrical Products VCEL021516H1 | |
| STACKING CONNECTOR, ENERLIN'X, IFM COMMUNICATION INTERFACE ACCESSORY, SET OF 10 PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD OTP 3 PRONG PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD PLUG, 3298C, NON-RECTIFIED, 250V MAX, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE RECEPTACLE, SINGLE, COMMERCIAL GRADE, #14-10 AWG, 20 AMPS, 125 VOLTS, FLUSH MOUNT, SIDE WIRE, IMPACT-RESISTANT THERMOPLASTIC FACE, PVC BODY, LIGHT ALMOND . FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE RECEPTACLE, TAMPER RESISTANT, BACK AND WIRED SCREW, 2 POLES, 3 WIRES, 125 VAC, 20 AMP, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT JACK, HN-TYPE, PANEL MOUNT, 50 OHM, 4-HOLE FLANGE SOLDER CUP, BODY FINISH: NICKEL, BODY MATERIAL: BRASS, CONTACT FINISH: SILVER, CONTACT MATERIAL: BERYLLIUM COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTION DEVICES (SPDS) GFCI DUPLEX RECEPTACLE, 15A, 125V, WHITE, TAMPER RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| TAP CONNECTOR COVER BLACK POLYTHENE. FREE 2 YEAR RADWELL WARRANTY | |
| TAPERED PIN LOCATING BLOCK SET, 25 MILIMETER DEPTH, 25 MILIMETER L ASSEMBLY DIMENSION, D-2 TOOL STEEL, 58~62 HRC (HARDNESS). FREE 2 YEAR RADWELL WARRANTY | |
| TEE LEG TIE, SUITABLE FOR 2 INCH ROUND TUBE, POLYAMIDE MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| TELESIS TECHNOLOGIES Components TLE14061 | |
| TEMP CONNECTORS: PANEL MOUNT CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERTURE CONNECTORS, HIGH TEMPERTURE, TC CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPORARY POWER OUTLET, 70AMP, 120/240V, 1PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL 110AMP 2POLE 600V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL 36AMP 4MM 750-900V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLADE, INSULATED, VINYL, 16-14 AWG, 10 MM, 50 PACK, RATING - 600 V, COPPER MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 20POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 3POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK CONNECTOR, 3 POLE, (1SNA168565R0600). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL CONNECTOR 12-10AWG NYLON INSULATED 50/PK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL RINGS INSULATED RED 1.25/3.5MM 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRAIGHT BLADE, RED, VINYL INSULATED, 22-18 AWG, PRICE (50/PK). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINATOR GLAND, ARMORED CABLE, STRAIGHT, NON-INSULATED, NICKEL-PLATED BRASS, 3/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR, PROSENSE TYPE J, STANDARD ROUND PIN PANEL JACK, 400 DEG F (200 DEG C), GLASS FILLED THERMOPLASTIC BODY, BLACK, THERMOCOUPLE MATERIAL PINS, 32 AWG TO 14 AWG WIRE... | |
| THREADED STRAIN RELIEF CONNECTOR, 1/2 INCH THREAD, PVC, (077244). FREE 2 YEAR RADWELL WARRANTY | |
| TMCX CONNECTOR, 2" INCH, WATERTIGHT, EXPLOSIONPROOF/DUST- IGNITIONPROOF, NICKEL PLATED BRASS, FOR USE WITH JACKETED METAL CLAD CABLE IN HAZARDOUS LOCATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| TMSTBP 2 5/ 5-STF-5 08 AU, (1908732) PCB CONNECTOR, 5POSITION, PLUG COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| TR DECO RECEPTACLE 15A 125V S+B WIRE WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAC MASTER, 2-CIRCUIT, END FEED CONNECTOR, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY | |
| TRUNK LINE BRANCH TERMINAL, UP TO 3 TERMINAL BLOCKS ALIGNABLE, NOMINAL VOLTAGE: 400 V, NOMINAL CURRENT: 125 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL. FREE 2 YEAR RADWELL WARRANTY | |
| TUBE CONNECTOR, STRAIGHT, M20X1.5 THREAD, TUBE #16, 25XL33MM SIZE, W/NUT & RUBBER WASHER, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| TURCK Electrical Products TUR BS 8141-0 | |
| TURCK Electrical Products U0985-43 - MINIFAST RECEPTACLES | |
| U DIE, INDEX C, CRIMP FORCE CAPACITY: 12 TON, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| U0112-35 - J-BOX,1/2IN.MICROFAS T. FREE 2 YEAR RADWELL WARRANTY | |
| U0890-00 - 4-PORT J-BOX; 1 SIGNAL PER PORT, INTEGRAL CABLE 3M,10-48VDC,4AMP/POR T. FREE 2 YEAR RADWELL WARRANTY | |
| U7003-1, CONNECTOR, EUROFAST MULTIBOX, 8 PORT, 4A/PORT, 48VAC/DC, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| U7007-6,4-PORT J-BOX; 1 SIGNAL PER PORT,INTEGRAL CABLE 10M,4AMP PORT,10-48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| UF CONNECTORS,ZINC DIE-CAST, 1/2 INCH UF CONNECTOR WITH LOW PROFILE DESIGN FOR SMALLER AND STANDARD SIZED UNDERGROUND FEEDER CABLE, SILVER,TRADE SIZE 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| UG-255/U, ADAPTER, BNC PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| UNION CONNECTOR, TYPE UN, FEMALE, 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| UNION TEE CONNECTOR, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL DIN RAIL ADAPTER, FASTENING HOLES PROVIDED, INTEGRATED FOOT CATCH, 52MM X 130MM X 9.6MM, (2706412). FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL MODULAR JACK WHITE 6POS. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL THERMOCOUPLE CONNECTOR, USB TO PC CONNECTION, STANDARD & MINIATURE, 2 PINS, -10 C TO 70 C (14 F TO 158 F), EACH. FREE 2 YEAR RADWELL WARRANTY | |
| USB ADAPTER, TYPE A RECEPTACLE-RECEPTACL E, USB CONNECTOR CONVERT FROM:USB TYPE A RECEPTACLE, USB CONNECTOR CONVERT TO:USB TYPE A RECEPTACLE, USB STANDARD:-, IP RATING:IP54, PRODUCT RANGE:-, CONTACT MATERIAL:-, CONTACT PLATING:-. | |
| USB CHARGER DUPLEX RECEPTACLE, 2 POLE, 3-WIRE GROUNDING, 15 AMPS, 125 VOLTS, 5-15R, TWO 5 AMP USB PORTS, LIGHT ALMOND COLOR, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| USB CONNECTORS USB 2.0 TYPE B JACK 4 PIN HORIZONTAL TH . FREE 2 YEAR RADWELL WARRANTY | |
| UV SCANNER, 1/2 INCH NPT CONNECTOR, 3 FT CABLE , RATED FOR TRAY CABLE - EXPOSED RUN (TC-ER). FREE 2 YEAR RADWELL WARRANTY | |
| UV SCANNER, 1/2 INCH NPT CONNECTOR, 6 FT CABLE, RATED FOR TRAY CABLE - EXPOSED RUN (TC-ER). FREE 2 YEAR RADWELL WARRANTY | |
| UV SCANNER, 1/2" NPT CONNECTOR, 12 FT. C, ABLE RATED FOR TRAY CABLE - EXPOSED RUN (TC-ER).. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM PAD, STANDARD TYPE,PAD OUTER DIAMETER 2 MM, SCREW SIZE: M3 X 0.5. FREE 2 YEAR RADWELL WARRANTY | |
| VALU GUIDE, CONNECTOR ROD END, ACETAL. FREE 2 YEAR RADWELL WARRANTY | |
| VERSAMATE, 100A, 3W4P, RECPT. FREE 2 YEAR RADWELL WARRANTY | |
| VERSATILE ALUMINUM COMPRESSION TERMINAL, 250MCM AL/CU, 2 H, 1/2.. FREE 2 YEAR RADWELL WARRANTY | |
| VERSATILE ALUMINUM COMPRESSION TERMINAL, 34.5 KV, 2 PAD POLES, PRESSED TUBING. FREE 2 YEAR RADWELL WARRANTY | |
| VICAS Components VC-130B 1/4 BSP MALE D-1 | |
| WIRE ASSEMBLY, MULTI-CONNECTOR, 24-PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3.96MM; PRODUCT RANGE:VH SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:3.96MM; FOR USE WITH:SVH-21T-P1.1 CONTACTS; CONNECTOR MOUNTING:PCB MOUNT; NO. OF ROWS:1ROWS ROHS COMPLIANT: YES. FREE... | |
| WIRING HARNESS. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |