6 Position Circular Connector Plug, Female Sockets Solder Cup
PART NO : U71-150752-06S
CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Industrial PT06A-10-6S(SR)
Amphenol Industrial PT06A-10-6S(SR)
CIRCULAR CONNECTOR SHELL PLUG, SIZE 10, 6 POSITION, CABLE, PT SERIES, SHELL STYLE: STRAIGHT PLUG, SOLDER SOCKET, COUPLING STYLE: BAYONET, CONTACT PLATING: GOLD. FREE 2 YEAR RADWELL WARRANTY
CONN 26482 CIRC SKT 6 POS SLDR ST CBL MNT 6TERM
Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-10-6S(SR)-ND | PT06A-10-6S(SR) | PT06A-10-6S(SR) | 8721519 | 86805823 | 84AC2495 | 70143400 |
| Product Name | Circular Connector Assemblies | Connectors I/O - Unreviewed | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Connector/Terminal/Pin | Conn 26482 Circ Skt 6 Pos Sldr St Cbl Mnt 6Term Amphenol Industrial | connector,metal circular,str plug w/cable clamp,size 10,6 #20 solder socket cont |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | ||||
| Gender | Male / Plug; Female / Jack | Male / Plug | |||||
| Geometry | Straight; Straight | Straight | Straight | ||||
| Termination | Solder | Solder |