CONNECTOR
CONNECTOR
26 Position Circular Connector Plug, Male Pins Solder Cup
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
CIRCULAR CONN, R/A PLUG, 16-26, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts;
CIRCULAR MIL SPEC CONNECTOR, 26P SIZE, 16 PIN PLUG, R/A STRAIN RELIEF, MALE PIN, 7.5 A, GOLD PLATING, COPPER ALLOY, PT SERIES, MOUNTING ANGLE RIGHT, MOUNTING STYLE CABLE, MATING STYLE BAYONET, SOLDER TERMINATION STYLE. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT08E-16-26P(SR) | 339-PT08E-16-26P(SR)-ND | 70011527 | 66H9247 | 16024923 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | connector,metal circ,class e,angle plugw/clamp,sz16,26#20 solder pin cont,olive | Circular Conn, R/a Plug, 16-26, Cable; Product Range Amphenol Industrial | Connector/Terminal/Pin |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Geometry | Right Angle | Right Angle | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle | ||||
| Termination | Solder | ||||
| Coupling | Bayonet | Bayonet |