Superior Electric Pin Plug Electrical Connector PP50GWT

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Plug Electrical Connector - PP50GWT - Specialty Product Technologies
Elizabethtown, NC, USA
Pin Plug Electrical Connector
PP50GWT
Pin Plug Electrical Connector PP50GWT
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
CONNECTOR, WHITE, 50 AMPS - 70121007 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, WHITE, 50 AMPS
70121007
CONNECTOR, WHITE, 50 AMPS 70121007
SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar. Simplified, Quick Assembly Positive-Grip Plug Design Nylon Plastic Parts Meets NAFTA Requirements Available in Six Colors

SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar.

  • Simplified, Quick Assembly
  • Positive-Grip Plug Design
  • Nylon Plastic Parts
  • Meets NAFTA Requirements
  • Available in Six Colors
Supplier's Site
Plug/Receptacle - 26006501 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26006501
Plug/Receptacle 26006501
TEST PLUG, PIN-PLUG, 50A, WHITE, PRODUCT RANGE:PP50 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:50A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SOLDER, BODY MATERIAL:NYLON PLASTIC, COLOUR:WHITE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TEST PLUG, PIN-PLUG, 50A, WHITE, PRODUCT RANGE:PP50 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:50A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SOLDER, BODY MATERIAL:NYLON PLASTIC, COLOUR:WHITE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
SUPERIOR ELECTRIC Electrical Products PP50GWT

SUPERIOR ELECTRIC Electrical Products PP50GWT

Supplier's Site
Test Plug, Pin-Plug, 50A, White; Product Range Superior Electric - 06F035 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, Pin-Plug, 50A, White; Product Range Superior Electric
06F035
Test Plug, Pin-Plug, 50A, White; Product Range Superior Electric 06F035
TEST PLUG, PIN-PLUG, 50A, WHITE; Product Range:PP50 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:50A; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Body Material:Nylon Plastic; Colour:White RoHS Compliant: Yes

TEST PLUG, PIN-PLUG, 50A, WHITE; Product Range:PP50 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:50A; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Body Material:Nylon Plastic; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies Allied Electronics, Inc. Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PP50GWT 70121007 26006501 06F035
Product Name Pin Plug Electrical Connector CONNECTOR, WHITE, 50 AMPS Plug/Receptacle Plug/Receptacle Test Plug, Pin-Plug, 50A, White; Product Range Superior Electric
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug connector - NPQH-D-S14-Q12-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details