Amphenol Industrial Connector/Terminal/Pin PT07A18-11S

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE, NO. OF CONTACTS:11CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE, NO. OF CONTACTS:11CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 16014843 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16014843
Connector/Terminal/Pin 16014843
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE, NO. OF CONTACTS:11CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE, NO. OF CONTACTS:11CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Amphenol Industrial - 25K9712 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Amphenol Industrial
25K9712
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Amphenol Industrial 25K9712
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 16014843 25K9712
Product Name Connector/Terminal/Pin Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Off The Shelf - Type PreWired - A25000-002 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details