Amphenol Industrial Connector/Terminal/Pin PT02E16-26P-025

Description
PT 26C 26#20 PIN RECP
Request a Quote
Description
PT 26C 26#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 26C 26#20 PIN RECP

PT 26C 26#20 PIN RECP

Buy Now
Connector/Terminal/Pin - 32085611 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32085611
Connector/Terminal/Pin 32085611
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:26CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:26CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
AMPHENOL Components PT02E16-26P-025

AMPHENOL Components PT02E16-26P-025

Supplier's Site
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial - 81K3832 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial
81K3832
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial 81K3832
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E16-26P-025 32085611 81K3832
Product Name Connector/Terminal/Pin Connector/Terminal/Pin Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details