Amphenol Aerospace Corporation Circular Connector Assemblies PT02H-12-8P

Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-PT02H-12-8P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PT02H-12-8P-ND
Circular Connector Assemblies 1178-PT02H-12-8P-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector/Terminal/Pin - 131946889 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
131946889
Connector/Terminal/Pin 131946889
CIRCULAR CONNECTOR, RECEPTACLE, 12-8, BOX MOUNT; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:12-8; CONTACT MATERIAL:COPPER ALLOY. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, 12-8, BOX MOUNT; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:12-8; CONTACT MATERIAL:COPPER ALLOY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Conn, Rcpt, 12-8, Box Mount; Circular Connector Shell Style Amphenol Aerospace - 08AJ1961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-8, Box Mount; Circular Connector Shell Style Amphenol Aerospace
08AJ1961
Circular Conn, Rcpt, 12-8, Box Mount; Circular Connector Shell Style Amphenol Aerospace 08AJ1961
CIRCULAR CONN, RCPT, 12-8, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8; Contact Material:Copper Alloy

CIRCULAR CONN, RCPT, 12-8, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-PT02H-12-8P-ND 131946889 08AJ1961
Product Name Circular Connector Assemblies Connector/Terminal/Pin Circular Conn, Rcpt, 12-8, Box Mount; Circular Connector Shell Style Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details