11 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
CIRCULAR CONNECTOR PLUG SIZE 18, 11POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts;
CIRCULAR, CONNECTOR, PLUG SIZE 18, 11POS, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:11CONTACTS;
18 Shell Size, 11 Contacts, 18 Contact Size, Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-18-11S-ND | PT06A-18-11S | 87J9414 | 32070059 | 70011100 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug Size 18, 11Pos, Cable; Product Range Amphenol Industrial | Connector/Terminal/Pin | CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 18,11 #16 SOLDER SOCKET CONTACT |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | |||
| Gender | Male / Plug |